- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Durability | Contact Pattern | Insulator Color | Height | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SEI-105-02-GF-S-M-AT-TR Samtec Inc. | 6 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | Bronze | - | - | Tape & Reel (TR) | 2015 | SEI | e4 | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | - | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 3.00μin 0.076μm | FLASH inch | No | ROHS3 Compliant | - | ||
![]() SEI-105-02-G-S-M-AB-TR Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | - | - | Tape & Reel (TR) | - | SEI | e4 | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | - | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 10.0μin 0.25μm | - | No | ROHS3 Compliant | - | ||
![]() SEI-105-02-G-S-AB-TR Samtec Inc. | 6 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | - | - | Tape & Reel (TR) | - | SEI | e4 | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | - | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 10.0μin 0.25μm | - | No | ROHS3 Compliant | - | ||
![]() SEI-106-02-G-S-AB-TR Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | Tape & Reel (TR) | - | SEI | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | No | ROHS3 Compliant | - | ||
![]() SEI-113-02-G-S-AB-TR Samtec Inc. | 45 |
| - | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | Tape & Reel (TR) | - | SEI | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | ||
![]() SEI-125-02-G-S-E-AT-TR Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | -55°C | - | Tape & Reel (TR) | - | SEI | e4 | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 25 | RECTANGULAR | 0.065 inch | - | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | ||
![]() SEI-115-02-GF-S-AT-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | -55°C | - | Tape & Reel (TR) | - | SEI | e4 | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.607 inch | 1 | 15 | RECTANGULAR | 0.065 inch | - | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 3.00μin 0.076μm | FLASH inch | No | ROHS3 Compliant | - | ||
![]() SEI-115-02-G-S-AT-TR Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | - | -55°C | - | Tape & Reel (TR) | - | SEI | e4 | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.607 inch | 1 | 15 | RECTANGULAR | 0.065 inch | - | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 10.0μin 0.25μm | - | No | ROHS3 Compliant | - | ||
![]() 813-SS-006-30-027101 Preci-Dip | 45 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 813 | e4 | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | not_compliant | - | ONE | UL | Gold | COMMERCIAL | 0.3 inch | 2 | 6 | RECTANGULAR | - | MALE | - | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-020-30-007101 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 813 | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 1 inch | 2 | 20 | - | - | MALE | - | - | 0.173 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 813-SS-020-30-003191 Preci-Dip | 6 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Tape & Reel (TR) | 2010 | 813 | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | 2.95mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 823-S1-008-30-015191 Preci-Dip | 6 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | 823 | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-016-30-006191 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Bulk | 2010 | 813 | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 8MM-11-0005-02-131 Preci-Dip | 446 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Brass | Polychlorinated | - | - | - | - | - | Bulk | 2012 | 8mm | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Mating Target | 125°C | -55°C | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 2.44mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | 0.096 inch | - | 94V-0 | Black | - | - | RND PIN-SKT | - | - | - | 100V | 3.5A | - | - | RECTANGULAR | - | - | 12.7mm | 10.0μin 0.25μm | - | No | ROHS3 Compliant | - | ||
![]() OPP-07-01-T-S-AD Samtec Inc. | 60 |
| - | 3 Weeks | - | Surface Mount | Surface Mount | Beryllium Copper | Polymer | - | - | Copper | - | - | Tube | 2002 | OPP | e3 | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | 105°C | -55°C | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Right Angle | 9.32mm | - | - | ONE | - | Tin | COMMERCIAL | - | - | 7 | - | 0.26 inch | - | - | - | - | - | - | - | - | - | 600V | 8.3A | 600VAC V | - | - | BLACK | - | 18.54mm | - | - | - | ROHS3 Compliant | - | ||
![]() 813-S1-006-30-017191 Preci-Dip | 3964 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Tape & Reel (TR) | 2010 | 813 | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 813-SS-016-30-001191 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Tube | 2012 | 813 | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | 2.95mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 813-SS-016-30-007191 Preci-Dip | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount | Brass | PET | - | - | Brass | - | 150V | Bulk | 2012 | 813 | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-006-30-014191 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Bulk | 2010 | 811 | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 1 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - | ||
![]() 813-S1-008-30-017191 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Bulk | 2010 | 813 | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | 2 | Male | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | - | 3.5A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | 4mm | - | 19.7μin 0.50μm | - | - | ROHS3 Compliant | - |