- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Connector Support Type | Dielectric Withstanding Voltage | Durability | Contact Pattern | Insulator Color | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8MM-11-0004-02-131 Preci-Dip | 456 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | Polychlorinated | - | - | - | - | - | Bulk | 2012 | 8mm | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Mating Target | 125°C | -55°C | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 2.44mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 4 | RECTANGULAR | 0.096 inch | - | - | Black | - | - | RND PIN-SKT | - | - | - | - | 100V | 3.5A | - | - | - | RECTANGULAR | - | - | 10.16mm | - | 10.0μin 0.25μm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 813-SS-016-30-007101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.8 inch | 2 | 16 | - | - | - | - | - | 0.173 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | - | 100000 Cycles | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SEI-120-02-GF-S Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | - | - | Bronze | - | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | - | 1 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | - | - | - | Gold | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | 20.41mm | - | 3.00μin 0.076μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 009155003201006 AVX Corporation | 2291 | - | - | 8 Weeks | Surface Mount | Surface Mount | - | - | - | - | Copper | - | - | Tape & Reel (TR) | - | MOBO® 9155 Reduced | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Battery Contact | 85°C | -40°C | Black | 1 | Male | - | - | NO | NO | NO | - | YES | GENERAL PURPOSE | 0.098 2.50mm | Straight | 5.4mm | 3A | ONE | - | Gold | COMMERCIAL | - | - | 3 | - | 0.209 inch | - | - | - | - | 3A | SQ PIN-SKT | - | - | - | RECEPTACLE | - | - | - | - | 5000 Cycles | - | - | - | 7.5mm | 5mm | 15.0μin 0.38μm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SEI-112-02-GF-S-AB Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | Tube | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | - | 1 | Male | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 813-S1-016-10-017101 Preci-Dip | 20 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | Brass | PET | - | - | - | -55°C | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | ONE | UL | Gold | COMMERCIAL | 0.8 inch | 2 | 16 | RECTANGULAR | - | - | - | - | 0.173 inch | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | 4mm | - | - | 19.7μin 0.50μm | - | 0.118 inch | - | - | ROHS3 Compliant | - | ||
![]() 813-S1-018-10-014101 Preci-Dip | 23241626 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | Brass | PET | - | - | - | -55°C | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | ONE | UL | Gold | COMMERCIAL | 0.9 inch | 2 | 18 | RECTANGULAR | - | - | - | - | 0.157 inch | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | 4mm | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-008-10-017101 Preci-Dip | 19 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | Polychlorinated | - | - | Brass, Copper | - | 150V | Bulk | 2010 | 811 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Piston | 125°C | -55°C | - | 1 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 2.54mm | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | 8 | RECTANGULAR | - | - | 94V-0 | Black | - | - | RND PIN-SKT | 10mOhm | - | - | - | 100V | 3.5A | - | - | 50000 Cycles | RECTANGULAR | - | 4mm | 20.32mm | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 813-S1-010-10-015101 Preci-Dip | 45 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | Brass | PET | - | - | - | -55°C | 150V | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | ONE | UL | Gold | COMMERCIAL | 0.5 inch | 2 | 10 | RECTANGULAR | - | - | - | - | 0.157 inch | - | RND PIN-SKT | - | - | 0.100 (2.54mm) | - | - | - | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | 4mm | - | - | 19.7μin 0.50μm | - | 0.118 inch | - | - | ROHS3 Compliant | - | ||
![]() 813-S1-004-10-016101 Preci-Dip | 32 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | Brass | PET | - | - | - | -55°C | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 2 | 4 | RECTANGULAR | - | - | - | - | 0.173 inch | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | - | 50000 Cycles | RECTANGULAR | - | 4mm | - | - | 19.7μin 0.50μm | - | 0.118 inch | - | - | ROHS3 Compliant | - | ||
![]() 8PM-11-0003-02-260 Preci-Dip | 144 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | - | - | - | - | - | - | Bulk | 2012 | 8PM | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 3 | RECTANGULAR | 0.096 inch | MALE | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | - | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 813-S1-024-10-014101 Preci-Dip | 23241626 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | Brass | PET | - | - | - | -55°C | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | - | - | - | 2 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 2 | 24 | RECTANGULAR | - | - | - | - | 0.157 inch | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | - | 1400VAC V | 50000 Cycles | RECTANGULAR | - | 4mm | - | - | 19.7μin 0.50μm | - | 0.118 inch | - | - | ROHS3 Compliant | - | ||
![]() 811-SS-008-30-004101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 8 | RECTANGULAR | - | MALE | - | - | - | 3.5A | RND PIN-SKT | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 811-S1-011-10-016101 Preci-Dip | 19 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | PET | - | - | - | -55°C | 150V | Bulk | 2010 | 811 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 1 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | 11 | RECTANGULAR | - | - | 94V-0 | - | 0.22 inch | - | RND PIN-SKT | - | - | - | - | - | - | - | - | 50000 Cycles | RECTANGULAR | - | 4mm | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SEI-125-02-GF-S-M-AB-TR Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | LOCKING | PEG | Bronze | - | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 25 | RECTANGULAR | 0.065 inch | - | - | - | - | 2.3A | - | - | - | - | - | 60V | - | - | - | - | RECTANGULAR | - | - | 38.48mm | - | 3.00μin 0.076μm | FLASH inch | - | No | - | ROHS3 Compliant | - | ||
![]() SEI-115-02-G-S-E-AT Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | Tube | - | SEI | e4 | yes | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 813-SS-004-30-005191 Preci-Dip | 23241626 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | 4mm | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 802-10-012-30-507191 Preci-Dip | 1736 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | - | - | Bulk | 2012 | 802 | - | - | Active | 1 (Unlimited) | - | - | Mating Target | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | Gold | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 99CI106-030L5 Rosenberger | 1172 |
| Datasheet | 13 Weeks | - | Surface Mount | Brass | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | - | - | Compression Contact, Male | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | 5.90μin 0.150μm | - | - | - | - | RoHS Compliant | - | ||
![]() SIB-104-02-F-S-LC Samtec Inc. | 3 |
| - | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | Polymer | - | - | Bronze, Copper | - | - | Tube | 2006 | SIB | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | 125°C | -55°C | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | 8.48mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 4 | RECTANGULAR | - | MALE | - | Black | - | 2.6A | - | - | - | - | - | - | 2.2A | - | - | - | RECTANGULAR | - | - | 10.16mm | - | Flash | - | - | No | No SVHC | ROHS3 Compliant | - |