- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Board Mounting Option | Contact Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Rated Current (Signal) | Max Voltage Rating (AC) | Contact Pattern | Insulator Color | Length | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SEI-125-02-GF-S Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Bronze | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | LOW PROFILE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 25 | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | ROHS3 Compliant | ||
![]() SEI-130-02-G-S Samtec Inc. | 45 |
| - | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | - | Bronze | - | Bulk | 2013 | SEI | e4 | yes | Active | 1 (Unlimited) | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | LOW PROFILE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 30 | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-105-02-GF-S-M-AB Samtec Inc. | 6 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Bronze | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | No | - | ROHS3 Compliant | ||
![]() SEI-110-02-GF-S-E-AB Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Bronze | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | No | - | ROHS3 Compliant | ||
![]() SEI-125-02-G-S Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Bronze | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | LOW PROFILE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 25 | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-120-02-GF-S-E Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Bronze | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | Gold | - | - | - | 20 | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | ROHS3 Compliant | ||
![]() SEI-105-02-GF-S-E-AB Samtec Inc. | 6 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Bronze | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | No | - | ROHS3 Compliant | ||
![]() SEI-110-02-G-S-M-AT Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | - | Bronze | - | Tube | 2015 | SEI | e3 | yes | Active | - | Solder | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | - | - | - | Gold | - | - | - | 10 | - | - | - | - | 60V | - | - | 23.48mm | 10.0μin 0.25μm | No | - | ROHS3 Compliant | ||
![]() SEI-105-02-G-S-M-AT Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | PEG | Bronze | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | ONE | - | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | - | - | - | RECTANGULAR | - | - | 10.0μin 0.25μm | No | - | ROHS3 Compliant | ||
![]() SEI-115-02-GF-S-M-AT Samtec Inc. | 6 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Bronze | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 15 | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | No | - | ROHS3 Compliant | ||
![]() SEI-105-02-G-S-M Samtec Inc. | 6 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Bronze | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | No | - | ROHS3 Compliant | ||
![]() SEI-115-02-GF-S-M-AB Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | Polymer | - | Bronze | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | Compression Contact, Non-Gendered | 125°C | -55°C | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | Straight | 6.1mm | - | - | - | Gold | - | - | - | 15 | - | - | - | - | 60V | - | - | 28.48mm | 3.00μin 0.076μm | No | - | ROHS3 Compliant | ||
![]() SEI-115-02-GF-S-M Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Bronze | - | Tube | 2015 | SEI | e4 | yes | Active | 1 (Unlimited) | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 15 | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | No | - | ROHS3 Compliant | ||
![]() SEI-120-02-GF-S-E-AT Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Bronze | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | Gold | - | - | - | 20 | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | ROHS3 Compliant | ||
![]() SEI-120-02-G-S-M Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Bronze | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | Gold | - | - | - | 20 | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SEI-130-02-GF-S-E-AB Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Bronze | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | Gold | - | - | - | 30 | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | ROHS3 Compliant | ||
![]() SIB-124-02-F-S Samtec Inc. | 47 |
| - | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | - | Bronze | -55°C | Tube | 2013 | SIB | e3 | yes | Active | - | SMD/SMT | Compression Contact, Non-Gendered | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 2.4 inch | 1 | 24 | RECTANGULAR | 0.264 inch | MALE | 2.6A | - | RECTANGULAR | BLACK | - | Flash | - | No SVHC | ROHS3 Compliant | ||
![]() SIB-121-02-F-S Samtec Inc. | In Stock | - | - | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | - | Bronze | -55°C | Tube | 2013 | SIB | e3 | yes | Active | - | SMD/SMT | Compression Contact, Non-Gendered | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 21 | RECTANGULAR | 0.264 inch | MALE | 2.6A | - | RECTANGULAR | BLACK | - | Flash | - | No SVHC | ROHS3 Compliant | ||
![]() SEI-130-02-GF-S-E-AT Samtec Inc. | 6 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | Bronze | - | Tube | 2015 | SEI | e4 | yes | Active | - | Solder | Compression Contact, Non-Gendered | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | - | not_compliant | - | - | Gold | - | - | - | 30 | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | ROHS3 Compliant | ||
![]() SIB-123-02-F-S Samtec Inc. | 45 |
| - | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | - | Bronze | -55°C | Tube | 2013 | SIB | e3 | yes | Active | - | SMD/SMT | Compression Contact, Non-Gendered | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 2.3 inch | 1 | 23 | RECTANGULAR | 0.264 inch | MALE | 2.6A | - | RECTANGULAR | BLACK | - | Flash | - | No SVHC | ROHS3 Compliant |