- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Durability | Max Voltage Rating (DC) | Contact Pattern | Insulator Color | Height | Length | Contact Finish Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 823-S1-016-30-015101 Preci-Dip | 6 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | Bulk | 2014 | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | 16 | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-014-30-006101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.7 inch | 2 | 14 | - | - | MALE | - | 0.173 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-014-30-005101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.7 inch | 2 | 14 | - | - | MALE | - | 0.173 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-012-30-022101 Preci-Dip | 45 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.6 inch | 2 | 12 | RECTANGULAR | - | MALE | - | 0.171 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-016-30-002101 Preci-Dip | 45 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.8 inch | 2 | 16 | - | - | MALE | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-018-30-006101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.9 inch | 2 | 18 | - | - | MALE | - | 0.173 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-016-30-001101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.8 inch | 2 | 16 | - | - | MALE | - | - | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-SS-012-30-005101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.6 inch | 2 | 12 | - | - | MALE | - | 0.173 inch | 3.5A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | - | 100000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 813-S1-006-30-016101 Preci-Dip | 45 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 813 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.3 inch | 2 | 6 | RECTANGULAR | - | MALE | - | 0.173 inch | 3.5A | - | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | - | - | POLARIZED HOUSING | 50000 Cycles | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 8PM-11-0010-02-260 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | - | - | - | - | Bulk | 2012 | 8PM | - | - | Active | 1 (Unlimited) | - | EAR99 | Piston | - | - | 1 | - | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | 0.096 inch | MALE | - | - | 3A | - | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() 0475310011 Molex | In Stock | - | Datasheet | - | - | Surface Mount, Right Angle | Copper Alloy | - | - | - | - | Tape & Reel (TR) | - | 47531 | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Battery Contact | - | - | 1 | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | ROHS3 Compliant | ||
![]() 0473590001 Molex | In Stock | - | Datasheet | - | - | Surface Mount | Copper Alloy | - | - | - | - | Tape & Reel (TR) | - | 47359 | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Battery Contact | - | - | 1 | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | ROHS3 Compliant | ||
![]() 0787328021 Molex | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Titanium Copper | - | - | - | - | Tape & Reel (TR) | - | 78732 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Compression Contact, Non-Gendered | - | - | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | ROHS3 Compliant | ||
![]() 811-S1-002-30-017191 Preci-Dip | 6 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | Polyester | - | - | 150V | Tape & Reel (TR) | 2010 | 811 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | 85°C | -55°C | 1 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 7.15mm | 3.5A | - | - | Gold | - | - | - | 2 | - | - | - | Black | - | - | - | 20mOhm | - | - | 100V | 2A | - | - | 150V | - | - | 4mm | 5.08mm | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() 8PD-28-0014-01-812 Preci-Dip | 6 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | Polychlorinated | Brass, Copper | - | - | Bulk | 2012 | 8PD | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | 125°C | -55°C | 1 | Male | 8536.69.40.40 | - | - | - | - | - | - | 0.049 1.25mm | Straight | 5mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 28 | RECTANGULAR | - | - | Black | - | 2A | RND PIN-SKT | 20mOhm | - | - | 100V | 2A | - | 40000 Cycles | - | RECTANGULAR | - | - | 20mm | 11.8μin 0.30μm | No | ROHS3 Compliant | ||
![]() 8MM-11-0009-02-131 Preci-Dip | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Brass | - | - | -55°C | - | Bulk | 2012 | 8mm | e4 | - | Active | 1 (Unlimited) | Solder | - | Mating Target | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 9 | RECTANGULAR | - | - | - | - | 3.5A | RND PIN-SKT | - | - | - | - | - | - | - | - | RECTANGULAR | BLACK | - | - | 10.0μin 0.25μm | No | ROHS3 Compliant | ||
![]() 811-SS-010-30-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | -55°C | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | RECTANGULAR | - | MALE | - | - | 3.5A | RND PIN-SKT | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant | ||
![]() SEI-107-02-G-S-AB-TR Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | - | Tape & Reel (TR) | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | No | ROHS3 Compliant | ||
![]() SEI-108-02-G-S-AB-TR Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | - | Tape & Reel (TR) | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | - | 1 | Male | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | No | ROHS3 Compliant | ||
![]() 811-SS-002-30-007191 Preci-Dip | In Stock | - | - | 10 Weeks | - | Surface Mount | Brass | - | - | - | - | Bulk | 2010 | 811 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | - | 1 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | Gold | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | ROHS3 Compliant |