- Manufacturer
- Connector Type
- Factory Lead Time
- Material
- Mounting Type
- Packaging
- Part Status
- Pitch
- RoHS Status
- Series
- Number of Contacts
- Moisture Sensitivity Level (MSL)
- Number of Rows
Attribute column
Categories
Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Dielectric Withstanding Voltage | Durability | Contact Pattern | Insulator Color | Height | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 823-S1-008-30-015101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | - | Bulk | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | 2 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | ||
![]() 821-S1-002-30-014101 Preci-Dip | 45 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | - | Bulk | 2014 | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | 1 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | ||
![]() 823-S1-020-30-014101 Preci-Dip | 6 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | - | Bulk | - | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | 2 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | 20 | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | ||
![]() 821-S1-009-30-014101 Preci-Dip | 6 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | 1 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | ||
![]() 821-S1-010-30-014101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | - | Bulk | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | 1 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | ||
![]() 823-S1-010-30-015101 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | - | Bulk | 2014 | 823 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | 2 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | ||
![]() 811-S1-003-30-016101 Preci-Dip | 1925 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Brass | - | - | - | - | -55°C | - | Bulk | 2012 | 811 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | 1 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 3 | RECTANGULAR | - | MALE | - | - | - | RND PIN-SKT | - | - | - | - | 50000 Cycles | RECTANGULAR | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | ||
![]() 821-S1-005-30-012191 Preci-Dip | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Brass Alloy | - | - | - | - | - | - | Tape & Reel (TR) | - | 821 | - | - | Active | 1 (Unlimited) | - | - | Piston | - | 1 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | ||
![]() SIB-120-02-F-S Samtec Inc. | 9 |
| - | 3 Weeks | Surface Mount | Surface Mount | Phosphor Bronze | - | - | - | Bronze | -55°C | - | Tube | 2013 | SIB | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | Compression Contact, Non-Gendered | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | ONE | UL | Gold | COMMERCIAL | 2 inch | 1 | 20 | RECTANGULAR | 0.264 inch | MALE | - | - | 2.6A | - | - | - | - | - | - | RECTANGULAR | BLACK | - | Flash | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() 813-S1-008-30-014191 Preci-Dip | 167 |
| - | 10 Weeks | Surface Mount | Surface Mount | Brass | PET | - | - | - | - | 150V | Tape & Reel (TR) | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | - | Piston | - | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | 4mm | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | ||
![]() 811-S1-003-10-016101 Preci-Dip | 73 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | PET | - | - | - | -55°C | 150V | Bulk | 2010 | 811 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Piston | - | 1 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | 3 | RECTANGULAR | - | - | 94V-0 | 0.22 inch | - | RND PIN-SKT | - | - | - | - | 50000 Cycles | RECTANGULAR | - | 4mm | 19.7μin 0.50μm | - | - | No | - | ROHS3 Compliant | ||
![]() 811-S1-005-10-017101 Preci-Dip | 19 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | PET | - | - | - | - | 150V | Bulk | 2010 | 811 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Piston | - | 1 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | - | 94V-0 | 0.24 inch | - | RND PIN-SKT | - | - | - | - | - | RECTANGULAR | - | 4mm | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | ||
![]() 811-S1-005-10-014101 Preci-Dip | 27 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Brass | PET | - | - | - | - | 150V | Bulk | 2010 | 811 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Piston | - | 1 | Male | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | Straight | - | 3.5A | ONE | UL | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | - | 94V-0 | - | - | RND PIN-SKT | - | - | - | - | - | RECTANGULAR | - | 4mm | 19.7μin 0.50μm | - | - | - | - | ROHS3 Compliant | ||
![]() 813-S1-012-10-017101 Preci-Dip | 30 |
| Datasheet | 10 Weeks | Surface Mount, Through Hole | Through Hole | Brass | PET | - | - | - | -55°C | 150V | Bulk | 2010 | 813 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Piston | - | 2 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | Straight | - | 3.5A | ONE | UL | Gold | COMMERCIAL | 0.6 inch | 2 | 12 | RECTANGULAR | - | - | - | 0.173 inch | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.100 (2.54mm) | 1400VAC V | 50000 Cycles | RECTANGULAR | - | 4mm | 19.7μin 0.50μm | - | 0.118 inch | No | - | ROHS3 Compliant | ||
![]() SEI-106-02-G-S-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | Tape & Reel (TR) | - | SEI | - | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | 1 | Male | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | No | - | ROHS3 Compliant | ||
![]() SEI-130-02-G-S-M-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | - | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | not_compliant | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 30 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | RECTANGULAR | - | - | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | ||
![]() 009155005003018 AVX Corporation | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | Beryllium Copper | - | - | - | - | - | - | Tape & Reel | - | MOBO® 9155 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Battery Contact | Black | 1 | Male | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.098 2.50mm | Straight | - | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() SEI-125-02-GF-S-E-AB-TR Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | not_compliant | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 25 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | RECTANGULAR | - | - | 3.00μin 0.076μm | FLASH inch | - | - | - | ROHS3 Compliant | ||
![]() SEI-130-02-G-S-M-AT-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | PEG | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | not_compliant | - | ONE | UL | Gold | COMMERCIAL | - | 1 | 30 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | RECTANGULAR | - | - | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | ||
![]() SEI-120-02-GF-S-E-TR Samtec Inc. | 45 |
| - | 3 Weeks | - | Surface Mount | Phosphor Bronze | - | LOCKING | - | Bronze | -55°C | - | Tape & Reel (TR) | 2015 | SEI | e4 | - | Active | - | Solder | - | Compression Contact, Non-Gendered | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.039 1.00mm | - | not_compliant | - | ONE | UL | Gold | COMMERCIAL | 0.804 inch | 1 | 20 | RECTANGULAR | 0.065 inch | - | - | 0.24 inch | 2.3A | - | - | - | - | - | - | RECTANGULAR | - | - | 3.00μin 0.076μm | FLASH inch | - | - | - | ROHS3 Compliant |