- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Number of Pins | Material | Housing Material | Mounting Option 1 | Number of Positions or Pins (Grid) | Base Product Number | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating Max | Voltage, Rating | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Lead Pitch | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Accessory Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Insulator Color | Product Type | Current Rating (Max) | Product | Mounting Angle | Product Category | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 881545-1 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 30 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Module | - | - | Thermoplastic, Glass Filled | LOCKING | 2 (1 x 2) | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | AMPMODU | - | yes | Active | 1 (Unlimited) | - | - | - | Open Top, Grip | 2 | 105°C | -65°C | Black | 1 | Female Sockets | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 2 | Straight | 10.9mm | - | 3A | ONE | UL | Gold | - | - | COMMERCIAL | - | - | - | - | 0.098 inch | Female | - | - | - | 3A | SQ PIN-SKT | 15mOhm | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | - | - | - | - | RECTANGULAR | - | - | 3A | - | - | - | - | - | - | - | 0.429 10.90mm | 5.08mm | 2.5mm | 15.0μin 0.38μm | 381 nm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 2SN-BK-G Samtec Inc. | 2800 | - | Datasheet | 3 Weeks | - | - | - | - | - | - | Polyester, Glass Filled | - | 2 (1 x 2) | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 2SN | e4 | yes | Active | 1 (Unlimited) | - | - | - | Open Top | - | 90°C | -40°C | Black | 1 | Female Sockets | - | - | - | - | - | - | - | - | - | - | 3.9A per Contact | 0.079 2.00mm | - | Straight | 2mm | - | - | - | - | Gold | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 5mOhm | - | - | - | - | - | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.175 4.45mm | 3.99mm | - | 10.0μin 0.25μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 65474-001LF Amphenol ICC (FCI) | 4336 |
| - | 7 Weeks | - | Gold | - | - | 2 | - | Polyester | - | 2 (1 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | - | - | - | Closed Top | - | - | - | Blue | - | Female Sockets | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | 3A | - | - | Gold or Gold, GXT™ | - | 250V | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.385 9.78mm | - | 5.08mm | 40.0μin 1.02μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SNT-100-BK-T-H Samtec Inc. | 1 | - | Datasheet | 3 Weeks | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | SNT | e3 | yes | Active | 1 (Unlimited) | - | - | - | Open Top, Grip | - | 90°C | -40°C | Black | 1 | Female Sockets | POLYESTER | - | - | - | - | - | - | - | - | - | 4.3A per Contact | 0.100 2.54mm | - | Straight | 2.54mm | - | - | ONE | UL | Tin | - | - | COMMERCIAL | - | - | - | 2 | - | - | - | - | - | - | - | 5mOhm | - | - | PLUG | - | - | 2.5A | - | - | - | - | - | - | RECTANGULAR | 8.896 N | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | 50.8mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() S1731-46R Harwin Inc. | 7417 | - | Datasheet | 13 Weeks | - | - | Surface Mount | - | - | Copper | - | - | 2 (1 x 2) | - | - | - | - | - | Nickel, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | EZ BoardWare | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | Non-Insulated | 2 | 125°C | -40°C | - | - | Non-Gendered | - | - | - | - | - | - | - | - | - | - | - | 0.119 3.02mm | - | Straight | 2.54mm | - | 10A | - | - | Tin | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | 6.86mm | - | 118.1μin 3.00μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 15-29-1027 Molex | 2656 | - | Datasheet | 5 Weeks | - | Gold | Panel | - | - | - | Polyester | - | - | - | - | - | - | AU ON NI | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | e4 | yes | Active | - | Crimp | - | INTERCONNECTION DEVICE | - | 2 | 105°C | -40°C | Black | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 2 | Straight | 8.81mm | - | - | ONE | UL, CSA | - | - | - | COMMERCIAL | CSA, UL | - | - | - | - | Female | - | - | - | 5A | SQ PIN-SKT | 15mOhm | 100GOhm | - | PLUG | Compliant | - | - | POLARIZED HOUSING | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | 8.8138mm | 5.08mm | 8.81mm | - | 30μin | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() QPC02SXGN-RC Sullins Connector Solutions | 7 | - | Datasheet | 5 Weeks | - | Gold | - | 100 | - | - | Polybutylene Terephthalate (PBT) | LOCKING | 2 (1 x 2) | - | - | - | - | AU | BRASS | - | - | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | 85°C | -40°C | Black | 1 | Female Sockets | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | 3A | ONE | UL | - | - | - | COMMERCIAL | - | 0.197 inch | - | 2 | 0.097 inch | - | - | - | - | - | SQ PIN-SKT | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | 0.235 5.97mm | - | - | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() M22-1900005 Harwin Inc. | 50 | - | Datasheet | 9 Weeks | - | - | - | - | - | - | Polyester, Glass Filled | LOCKING | 2 (1 x 2) | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | M22 | e4 | yes | Active | 1 (Unlimited) | - | - | - | Open Top | - | 85°C | -40°C | Black | 1 | Female Sockets | ROHS COMPLIANT | - | - | 250V | - | - | - | - | - | - | - | 0.079 2.00mm | - | Straight | 1.95mm | - | 2A | ONE | UL | Gold | - | - | COMMERCIAL | - | - | 2mm | 2 | 0.077 inch | Female | - | - | 250V | 2A | - | 30mOhm | 1GOhm | - | PLUG | - | 250V | 2A | POLARIZED HOUSING | - | 300 Cycles | - | - | 250V | RECTANGULAR | 9.7856 N | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | 3.9mm | 3.9mm | 5.11μin 0.130μm | 5μin | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SNT-100-BK-G-H Samtec Inc. | 5000 | - | - | 3 Weeks | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | SNT | e4 | yes | Active | 1 (Unlimited) | - | - | - | Open Top, Grip | - | 90°C | -40°C | Black | 1 | Female Sockets | POLYESTER | - | - | - | - | - | - | - | - | - | 4.3A per Contact | 0.100 2.54mm | - | Straight | 2.54mm | - | - | ONE | UL | Gold | - | - | COMMERCIAL | - | - | - | 2 | - | - | - | - | - | - | - | 5mOhm | - | - | PLUG | - | - | 2.5A | - | - | - | - | - | - | RECTANGULAR | 8.896 N | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | 50.8mm | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | Unknown | ROHS3 Compliant | - | - | ||
![]() S1621-46R Harwin Inc. | 335000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | - | - | - | - | - | 2 (1 x 2) | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | EZ BoardWare | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | Non-Insulated | 2 | 105°C | -40°C | Silver | 1 | Non-Gendered | - | - | - | - | - | - | - | - | - | - | 10A | 0.319 8.10mm | - | Straight | 2.3mm | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | 12.3mm | - | 118.1μin 3.00μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() S1911-46R Harwin Inc. | 3531 | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | 2 (1 x 2) | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | E-Z-LINK | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | Non-Insulated | 2 | - | - | Silver | 1 | Non-Gendered | - | - | - | - | - | - | - | - | - | - | - | 0.119 3.02mm | - | Straight | 2.51mm | - | 10A | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.038 0.97mm | 6.85mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SNT-100-BK-G Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | SNT | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Open Top | - | 125°C | -55°C | Black | 1 | Female Sockets | GLASS FILLED POLYESTER | 8536.69 | - | - | - | - | - | - | - | - | 4.3A per Contact | 0.100 2.54mm | - | Straight | 2.54mm | - | - | ONE | UL | Gold | - | - | COMMERCIAL | - | - | - | 2 | - | - | - | - | - | - | - | 5mOhm | - | - | PLUG | - | - | 2.5A | - | - | - | - | - | - | RECTANGULAR | 8.896 N | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | 5.08mm | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 68786-202LF Amphenol ICC (FCI) | 27600 |
| - | 7 Weeks | - | Gold | - | - | - | Glass, PBT | Polyester | - | 2 (1 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | Bulk | 2014 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Open Top | 2 | 120°C | -55°C | White | 1 | Female Sockets | - | - | - | - | - | - | - | - | - | - | 2.5A | 0.100 2.54mm | - | Straight | 2.49mm | - | 2.5A | - | - | Gold or Gold, GXT™ | - | 800V | - | - | - | 2.54mm | 2 | - | Female | Black | - | - | - | - | 20mOhm | 50GOhm | - | - | - | 800V | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | 5.03mm | 5.08mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MNT-108-BK-T Samtec Inc. | 219 |
| Datasheet | 3 Weeks | - | Tin | - | - | - | - | Polyester | LOCKING | - | - | - | - | - | SN | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | - | INTERCONNECTION DEVICE | - | - | 90°C | -40°C | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | 5.08mm | - | - | ONE | UL | - | - | - | COMMERCIAL | - | - | - | 16 | 0.2 inch | FEMALE | Black | - | - | 3.9A | - | 5mOhm | - | - | PLUG | - | 675V | - | - | - | - | - | - | - | RECTANGULAR | 8.896 N | .5282 N | - | - | - | - | - | - | - | - | - | 20.32mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2006-WEBB Oupiin | 6043 |
| - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | 2 (1 x 2) | 2006 | - | - | - | - | - | - | - | OUPIIN AMERICA INC | - | - | Oupiin | 2006-WE-BB | - | Oupiin | - | - | - | - | - | - | - | - | Bulk | - | Contact Manufacturer | - | - | Active | 5.56 | - | Yes | - | - | - | - | - | - | - | 2006 | - | - | - | - | - | - | INTERCONNECTION DEVICE | Open Top, Grip | - | - | - | Black | - | Female Sockets | - | - | - | - | - | - | - | - | - | - | 3A | 0.100" (2.54mm) | - | - | - | compliant | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.531" (13.50mm) | - | - | - | - | - | UL94 V-0 | - | - | - | - | - | ||
![]() 15-29-1026 Molex | 31528 | - | Datasheet | 5 Weeks | - | Gold | - | - | - | - | Polyester | LOCKING | - | - | - | - | - | AU ON NI | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | - | yes | Active | - | - | - | INTERCONNECTION DEVICE | - | 2 | 105°C | -40°C | Black | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 2 | Straight | 8.81mm | - | 5A | ONE | UL, CSA | - | - | - | COMMERCIAL | - | - | - | - | - | Female | - | - | - | 5A | SQ PIN-SKT | 15mOhm | 100GOhm | - | PLUG | Compliant | - | - | POLARIZED HOUSING | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | 8.8138mm | 5.08mm | - | - | 30μin | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SNM-100-BK-G Samtec Inc. | 350 |
| Datasheet | 3 Weeks | - | Gold | - | - | - | - | Polyester | LOCKING | - | - | - | - | - | AU | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | e4 | yes | Active | 1 (Unlimited) | - | - | INTERCONNECTION DEVICE | - | - | 90°C | -40°C | - | 1 | Female | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | 1.27mm | - | - | ONE | UL | - | - | - | COMMERCIAL | - | - | - | 2 | 0.05 inch | - | Black | - | - | - | SQ PIN-SKT | 10mOhm | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | - | - | - | - | RECTANGULAR | 8.896 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 68786-102LF Amphenol ICC (FCI) | 20956 |
| - | 6 Weeks | - | Gold | - | - | - | - | Polyester | - | 2 (1 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | - | - | White | - | Female Sockets | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SNT-100-RD-G-H Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Gold | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | AU | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | - | e4 | yes | Obsolete | 1 (Unlimited) | - | - | INTERCONNECTION DEVICE | - | - | 90°C | -40°C | - | 1 | Male | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | - | - | 4.3A per Contact | 2.54mm | - | Straight | 2.54mm | - | - | ONE | - | - | - | - | COMMERCIAL | - | - | - | 2 | - | - | Red | - | - | - | SQ PIN-SKT | 5mOhm | - | - | PLUG | - | - | - | - | - | - | - | - | - | RECTANGULAR | 8.896 N | - | - | RED | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 90059-0012 Molex | In Stock | - | - | - | - | Gold Over Nickel | - | - | - | - | Polyester | - | - | - | 0.201 inch | Straight | Molex | AU ON NI | Phosphor Bronze | 12(mohm) | 20000 | MOLEX LLC | GLASS FILLED POLYESTER | Unlatched | Molex | 90059-0012 | + 125 C | Molex | - 55 C | STRAIGHT | ONE | 1 | 1 | -55C to 125C | 125 °C | -55 °C | Bag | 0900590012 | Active | 2.54(mm) | 4.85(mm) | Active | 5.45 | Details | Yes | C-Grid | 0.002363 oz | - | 350V | - | Bag | - | * | e4 | Yes | - | - | - | EAR99 | INTERCONNECTION DEVICE | Micro Shunt | 2 Position | - | - | - | 1 Row | F | C-GRID, LOW PROFILE, 94V-0 | 8536.69.80.00 | Headers & Wire Housings | - | - | - | - | - | - | - | - | 2.54 mm | 2 | - | - | compliant | 3 A | - | UL | - | Solder | - | COMMERCIAL | - | - | - | 2(POS) | 0.1 inch | Socket (Female) | Natural | 0.19 inch | - | 3 A | SQ PIN-SKT | 12 mΩ | 2000(Mohm) | 0.1 inch | PLUG | - | - | - | - | 2800VAC V | 50 Cycles | Jumper (Shunt) | Gold (Au) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | - | Headers & Wire Housings | 3/Contact(A) | Accessories | Straight | Headers & Wire Housings | 5.1(mm) | - | - | - | - | 30u inch | 2.54(mm) | - | - | - | - | UL 94 V-0 | - |