- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Number of Pins | Material | Housing Material | Weight | Mounting Option 1 | Number of Positions or Pins (Grid) | Base Product Number | Contact Materials | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage Rated | Voltage, Rating | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Lead Pitch | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Lead Length | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Cable Length | Durability | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulation | Sensing Distance | Hole Diameter | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M7581-05 Harwin Inc. | 53 | - | Datasheet | 14 Weeks | - | - | - | Glass, Polybutylene | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 2 (1 x 2) | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | M75 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Open Top | - | 105°C | -55°C | Red | 1 | Female Sockets | - | - | - | - | 0.100 2.54mm | Straight | 2.4mm | - | 1A | ONE | UL | Gold | - | COMMERCIAL | - | - | 2 | 0.094 inch | Female | - | - | 1A | SQ PIN-SKT | 20mOhm | 5GOhm | PLUG | - | 1A | 500VAC V | - | - | - | - | RECTANGULAR | - | - | - | - | - | 0.236 6.00mm | 6mm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MNT-110-BK-T Samtec Inc. | 33 |
| Datasheet | 3 Weeks | - | - | - | - | Liquid Crystal Polymer (LCP) | - | LOCKING | 20 (2 x 10) | - | Bronze | - | - | - | - | - | - | - | - | - | 450V | - | Bulk | 2010 | MNT | e3 | yes | Active | 1 (Unlimited) | - | - | - | Open Top | - | 90°C | -40°C | Black | 1 | Female Sockets | POLYESTER | - | - | 3.9A per Contact | 0.100 2.54mm | Straight | 5.08mm | - | - | ONE | UL | Tin | - | COMMERCIAL | - | - | 20 | 0.2 inch | - | - | - | - | - | 5mOhm | - | PLUG | 675V | - | - | - | - | - | - | RECTANGULAR | 8.896 N | .5282 N | - | - | - | 0.240 6.10mm | 25.4mm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() XJ8A-0211 Omron Electronics Inc-EMC Div | 9486 | - | Datasheet | 9 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 2 (1 x 2) | - | Bronze | - | - | - | - | - | - | - | - | - | 300VAC | - | Bulk | 2001 | XJ8 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | Open Top | - | 105°C | -55°C | Black | 1 | Female Sockets | - | - | - | - | 0.100 2.54mm | Straight | 4.4mm | - | - | - | - | Gold | - | - | - | - | 2 | - | - | - | - | - | - | 20mOhm | 1GOhm | - | 300V | 2A | - | - | - | - | - | - | - | - | - | - | - | 0.173 4.40mm | 5mm | - | 5.90μin 0.150μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() D3080-05 Harwin Inc. | In Stock |
| Datasheet | 13 Weeks | - | Through Hole | - | - | - | - | - | 2 (1 x 2) | - | Brass | - | PBT | - | - | - | - | - | - | - | - | - | Bulk | 2005 | D308 | e4 | yes | Active | 1 (Unlimited) | - | - | - | Non-Insulated | - | 125°C | -55°C | - | 1 | Male Pins | - | - | - | - | 0.200 5.08mm | Straight | 1mm | - | 10A | - | - | Gold | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | 1.05 mm | 0.359 9.13mm | 6.08mm | - | Flash | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M50-1900005 Harwin Inc. | In Stock |
| Datasheet | 12 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 2 (1 x 2) | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | 500V | - | Bulk | 2011 | Archer M50 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Closed Top | 2 | 105°C | -40°C | Black | 1 | Female Sockets | - | - | - | - | 0.050 1.27mm | Straight | 3mm | - | 1A | ONE | UL | Gold | - | COMMERCIAL | - | - | 3 | 0.059 inch | - | - | - | 1A | - | 20mOhm | 1Ohm | PLUG | - | 1A | 500VAC V | - | - | - | - | RECTANGULAR | - | - | - | - | - | 0.118 3.00mm | 2.5mm | - | 1.00μin 0.025μm | FLASH inch | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() D3088-98 Harwin Inc. | 1 |
| Datasheet | 14 Weeks | - | - | - | PBT, Polybutylene | Polybutylene Terephthalate (PBT) | - | - | 2 (1 x 2) | - | Brass | - | PBT | - | - | - | - | - | - | - | - | - | Bulk | 2001 | D308 | - | yes | Active | 1 (Unlimited) | - | - | - | Closed Top, Grip | - | 125°C | -55°C | Black | 1 | Male Pins | PLUG, PLASTIC | - | - | - | 0.400 10.16mm | Straight | 3.2mm | - | 10A | - | - | Gold | - | - | - | 10.16mm | 2 | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | Insulated | - | 1.05 mm | 0.472 12.00mm | 15.1mm | 12mm | 3.94μin 0.10μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M7686-05 Harwin Inc. | 790 | - | Datasheet | 9 Weeks | - | - | - | - | Polyester | 28.349523g | LOCKING | 2 (1 x 2) | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | M76 | e4 | yes | Active | 1 (Unlimited) | - | - | - | Closed Top, Grip | - | 85°C | -40°C | Black | 1 | Female Sockets | - | - | 250V | - | 0.100 2.54mm | Straight | 2.4mm | - | 3A | ONE | UL | Gold | 250V | COMMERCIAL | - | 2.54mm | 2 | 0.094 inch | Female | - | - | 3A | BELLOWED TYPE | 3mOhm | 1GOhm | PLUG | 250V | 3A | - | - | 300 Cycles | - | - | RECTANGULAR | - | - | - | - | - | 0.394 10.00mm | 10mm | 5mm | 5.11μin 0.130μm | 5μin | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 2006-2X08B Oupiin | In Stock | - | - | - | - | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | 8 (1 x 8) | 2006 | - | OUPIIN AMERICA INC | - | Oupiin | 2006-2X08B | Oupiin | Bulk | Contact Manufacturer | Active | 5.57 | - | - | - | - | 2006 | - | - | - | - | - | - | SHUNTS / JUMPER CONNECTOR | Open Top | - | - | - | Black | - | Female Sockets | - | - | - | 1A | 0.100" (2.54mm) | - | - | compliant | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.236" (6.00mm) | - | - | - | - | UL94 V-0 | - | - | - | - | - | ||
![]() MNT-102-BK-T Samtec Inc. | 64 |
| Datasheet | 3 Weeks | - | - | - | - | Liquid Crystal Polymer (LCP) | - | LOCKING | 4 (2 x 2) | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | MNT | e3 | yes | Active | 1 (Unlimited) | - | - | - | Open Top | - | 90°C | -40°C | Black | 1 | Female Sockets | POLYESTER | - | - | 3.9A per Contact | 0.100 2.54mm | Straight | 5.08mm | - | - | ONE | UL | Tin | - | COMMERCIAL | - | - | 4 | 0.2 inch | - | - | - | - | - | 5mOhm | - | PLUG | 675V | 2A | - | - | - | - | - | RECTANGULAR | 8.896 N | .5282 N | - | - | - | 0.240 6.10mm | 5.08mm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M7565-05 Harwin Inc. | 6000 | - | Datasheet | 9 Weeks | - | - | - | - | Polyester, Glass Filled | 45.359237g | - | 2 (1 x 2) | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1998 | M75 | - | yes | Active | 1 (Unlimited) | - | - | - | Open Top | - | 85°C | -40°C | Gray | 1 | Female Sockets | - | - | - | - | 0.100 2.54mm | Straight | 2.3mm | - | 3A | ONE | UL | Gold | - | COMMERCIAL | - | 2.54mm | 2 | - | - | Grey | - | 3A | SQ PIN-SKT | 20mOhm | 1GOhm | PLUG | 250V | 3A | - | - | 300 Cycles | - | - | RECTANGULAR | - | - | Insulated | - | - | 0.248 6.30mm | 6.3mm | 5mm | 5.11μin 0.130μm | 5μin | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 65474-002LF Amphenol ICC (FCI) | 2428 | - | - | 7 Weeks | Gold, Tin | - | - | Glass, Polyester, Thermoplastic | Polyester | - | - | 2 (1 x 2) | - | Brass | - | - | - | - | - | - | - | - | - | 800V | - | Bulk | 2005 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Crimp | - | - | Closed Top | 2 | 120°C | -55°C | Blue | 1 | Female Sockets | - | - | - | 3A | 0.100 2.54mm | Straight | 2.54mm | - | 3A | - | - | Gold or Gold, GXT™ | 250V | - | - | 2.54mm | 2 | - | Female | Blue | - | - | - | 12mOhm | 50GOhm | - | 800V | 2.5A | - | - | - | 2 | - | - | - | - | - | - | - | 0.385 9.78mm | 5.21mm | 5.21mm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() M7967-05 Harwin Inc. | 3000 | - | Datasheet | 9 Weeks | - | - | - | Polyester | Polyester, Glass Filled | - | - | 2 (1 x 2) | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | M79 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Closed Top, Grip | - | 85°C | -40°C | Black | 1 | Female Sockets | - | - | - | - | 0.100 2.54mm | Straight | 2.3mm | - | 3A | ONE | UL | Gold | - | COMMERCIAL | - | - | 2 | - | Female | - | - | 3A | SQ PIN-SKT | 25mOhm | 1GOhm | PLUG | 250V | 3A | - | - | 300 Cycles | - | 250V | RECTANGULAR | - | - | - | - | - | 0.406 10.31mm | 5mm | - | 5.11μin 0.130μm | 5μin | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() NPB02SVAN-RC Sullins Connector Solutions | 12 | - | Datasheet | 5 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 2 (1 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Closed Top | 2 | - | - | - | - | Female Sockets | - | - | - | 1A per Contact | 0.050 1.27mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | Flash | - | UL94 V-2 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() M7566-05 Harwin Inc. | 25000 | - | Datasheet | 9 Weeks | - | - | - | Glass, Polyester | Polyester, Glass Filled | 45.359237g | - | 2 (1 x 2) | - | Bronze | - | Polyester | - | - | - | - | - | - | - | - | - | Bulk | - | M75 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Open Top | - | 85°C | -40°C | Red | 1 | Female Sockets | - | 8536.69.80.00 | - | - | 0.100 2.54mm | Straight | 2.3mm | - | 3A | ONE | UL | Gold | - | COMMERCIAL | - | 2.54mm | 2 | - | Female | - | - | 3A | SQ PIN-SKT | 20mOhm | 1GOhm | PLUG | 250V | 3A | - | - | 300 Cycles | - | 250V | RECTANGULAR | - | - | - | - | - | 0.248 6.30mm | 6.3mm | 5mm | 5.11μin 0.130μm | 5μin | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SNT-100-BK-T Samtec Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 2 (1 x 2) | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | SNT | e3 | yes | Active | 1 (Unlimited) | - | - | - | Open Top | - | 90°C | -40°C | Black | 1 | Female Sockets | GLASS FILLED POLYESTER | - | - | 4.3A per Contact | 0.100 2.54mm | Straight | 2.54mm | - | - | ONE | UL | Tin | - | COMMERCIAL | - | - | 2 | - | - | - | - | - | - | 5mOhm | - | PLUG | - | 2.5A | - | - | - | - | - | RECTANGULAR | 8.896 N | - | - | - | - | 0.240 6.10mm | 5.08mm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
Tiny WHSL | 100 |
| Datasheet | 4 Weeks | Gold | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 2 (1 x 2) | - | Bronze | - | Polyester | - | - | - | - | - | - | - | - | - | Bulk | 2005 | 929 | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Open Top | 1 | 100°C | -55°C | Black | 1 | Female Sockets | - | - | - | 1A | 0.100 2.54mm | Straight | 2.41mm | - | 1A | - | - | Unplated | - | - | UL | 2.54mm | 2 | - | - | Black | 3m | - | - | - | 1GOhm | - | - | 1A | - | 3m | - | - | - | - | - | - | - | 3 m | - | 0.298 7.57mm | 4.95mm | 2.41mm | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() D3088-99 Harwin Inc. | 688 | - | Datasheet | 14 Weeks | - | - | - | PBT, Polybutylene | Polybutylene Terephthalate (PBT) | - | - | 2 (1 x 2) | - | Brass | - | PBT | - | - | - | - | - | - | - | - | - | Bulk | 2001 | D308 | - | yes | Active | 1 (Unlimited) | - | - | - | Closed Top, Grip | - | 125°C | -55°C | Red | 1 | Male Pins | PLUG, PLASTIC | - | - | - | 0.400 10.16mm | Straight | 3.2mm | - | 10A | - | - | Gold | - | - | - | 10.16mm | 2 | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | Insulated | - | 1.05 mm | 0.472 12.00mm | 17mm | 15.1mm | 3.94μin 0.10μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 63429-202LF Amphenol ICC (FCI) | 7680 |
| - | 8 Weeks | Gold | - | 2 | - | Polyester, Glass Filled | - | - | 2 (1 x 2) | - | Bronze | - | - | - | - | - | - | - | - | - | 800V | - | Bulk | 2011 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | Open Top | 2 | 120°C | -55°C | White | 1 | Female Sockets | - | - | - | 3A | 0.100 2.54mm | Straight | 2.49mm | - | 2.5A | - | - | Gold | - | - | - | - | 2 | - | Female | White | - | - | - | 20mOhm | 50GOhm | - | 800V | 2.5A | - | - | - | - | - | - | - | - | - | - | - | 0.236 6.00mm | 5.05mm | 2.49mm | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SNT-100-BK-H-H Samtec Inc. | 397 | - | - | 3 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 2 (1 x 2) | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | Tube | 2011 | SNT | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Open Top, Grip | - | 90°C | -40°C | Black | 1 | Female Sockets | - | 8536.69.40.40 | - | 4.3A per Contact | 0.100 2.54mm | Straight | 2.54mm | - | - | - | - | Gold | - | - | - | - | 2 | - | - | - | - | - | - | 5mOhm | - | - | - | 2.5A | - | - | - | - | - | - | - | - | - | - | - | 0.550 13.97mm | 5.08mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() SJ200 Aries Electronics | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | 2 (1 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Closed Top, Grip | - | - | - | Black | - | Female Sockets | 94V-0 | - | - | 8A | 0.200 5.08mm | - | - | - | - | - | - | Gold | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.480 12.20mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free |