- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | Number of terminals | Caution! | Certificates | Colour | Connector series | Electrical mounting | Gross weight | Mounting rail size | Mounting rail size1 | Related items | Type of connector accessories | Type of splice terminal | Wire cross-section | Operating temperature | Current rating | Number of ways | Design | Fuse size | Rated voltage | Height | Length | Width | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0457000000 Q 10 SAK6N WEIDMÜLLER | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | 24.97g | - | - | SAK6 | screw bridge | - | - | - | - | 10 | - | - | - | - | - | - | - | ||
![]() 1050180000 WAP 16 35 WTW 2.5-10 BL WEIDMÜLLER | In Stock | - | - | - | - | - | RoHS compliant | blue | - | - | 4.66g | - | - | WDU | end/partition plate | - | - | max. 125°C | - | - | - | - | - | - | - | - | - | ||
![]() 1054460000 WQV 2.5/10 WEIDMÜLLER | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | 7.915g | - | - | WDU2.5 | screw bridge | - | - | - | - | 10 | - | - | - | - | - | - | - | ||
![]() 0474560000 ASK 1/EN WEIDMÜLLER | In Stock | - | - | polyamide | 2 | fuses not included | RoHS compliant | beige | - | screw terminal | 11.99g | TS32 | TS35 | - | - | rail | 4mm<sup>2</sup> | -50...100°C | 6.3A | 1 | fuse x1 | 5x20mm | 500V AC | 44mm | - | 8mm | - | ||
![]() 1053660000 WQV 2.5/2 WEIDMÜLLER | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | 1.528g | - | - | WDU2.5 | screw bridge | - | - | - | - | 2 | - | - | - | - | - | - | - | ||
![]() 1608570000 ZDU 2.5/4AN WEIDMÜLLER | In Stock | - | - | wemid | 4 | - | RoHS compliant | beige | - | spring clamp | 11.78g | TS35 | - | - | - | rail | 2.5mm<sup>2</sup> | max. 125°C | 24A | 1 | - | - | 800V AC | 39.5mm | - | 5.1mm | UL94V-0 | ||
![]() 1052260000 WQV 6/10 WEIDMÜLLER | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | 17.38g | - | - | WDU6 | screw bridge | - | - | - | - | 10 | - | - | - | - | - | - | - | ||
![]() 1527590000 ZQV 2.5N/4 WEIDMÜLLER | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | 2.235g | - | - | WDU2.5 | comb bridge | - | - | - | - | 4 | - | - | - | - | - | - | - | ||
![]() 1053760000 WQV 2.5/3 WEIDMÜLLER | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | 2.3g | - | - | WDU2.5 | screw bridge | - | - | - | - | 3 | - | - | - | - | - | - | - | ||
![]() 1776140000 ZQV 1.5/4 WEIDMÜLLER | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | 1.308g | - | - | ZDU1.5 | comb bridge | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1775540000 ZDU 1.5/3AN BL WEIDMÜLLER | In Stock | - | - | wemid | 3 | - | RoHS compliant | blue | - | spring clamp | 5.35g | TS35 | - | - | - | rail | 1.5mm<sup>2</sup> | max. 125°C | 17.5A | 1 | - | - | 500V AC | 37mm | - | 3.5mm | UL94V-0 | ||
![]() 1775530000 ZDU 1.5/3AN WEIDMÜLLER | In Stock | - | - | wemid | 3 | - | RoHS compliant | beige | - | spring clamp | 5.322g | TS35 | - | - | - | rail | 1.5mm<sup>2</sup> | max. 125°C | 17.5A | 1 | - | - | 500V AC | 37mm | - | 3.5mm | UL94V-0 | ||
![]() 0456800000 Q 3 SAK6N WEIDMÜLLER | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | 7.41g | - | - | SAK6 | screw bridge | - | - | - | - | 3 | - | - | - | - | - | - | - | ||
![]() 1020100000 WDU 4 WEIDMÜLLER | In Stock | - | - | wemid | 2 | - | RoHS compliant | beige | - | screw terminal | 9.49g | TS35 | - | - | - | rail | 4mm<sup>2</sup> | max. 125°C | 32A | 1 | - | - | 800V | - | - | 6.1mm | - | ||
![]() 1776120000 ZQV 1.5/2 WEIDMÜLLER | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | 0.605g | - | - | ZDU1.5 | comb bridge | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1608520000 ZDU 2.5 BL WEIDMÜLLER | In Stock | - | - | wemid | 2 | - | RoHS compliant | blue | - | spring clamp | 7.21g | TS35 | - | - | - | rail | 2.5mm<sup>2</sup> | max. 125°C | 24A | 1 | - | - | 800V AC | 39.5mm | - | 5.1mm | UL94V-0 | ||
![]() 0336800000 Q 3 SAK4 WEIDMÜLLER | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | 7.3g | - | - | SAK4 | screw bridge | - | - | - | - | 3 | - | - | - | - | - | - | - | ||
![]() PC-2.5-01P-11 DEGSON ELECTRONICS | In Stock | - | - | - | 2 | - | RoHS compliant | grey | PC | - | 7.13g | TS35 x 7.5 | TS35 x 15 | - | - | rail | 0.2...2.5mm<sup>2</sup> | - | 24A | 1 | - | - | 800V | 46mm | 42.5mm | 5.2mm | - | ||
![]() 1608740000 ZAP/TW 1 WEIDMÜLLER | In Stock | - | - | wemid | - | - | RoHS compliant | beige | - | - | 2.9g | - | - | ZDU2.5 | end/partition plate | - | - | max. 125°C | - | - | - | - | - | - | - | - | UL94V-0 | ||
![]() 1054560000 WQV 4/3 WEIDMÜLLER | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | 3.71g | - | - | WDU4 | screw bridge | - | - | - | - | 3 | - | - | - | - | - | - | - |