- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | Number of terminals | Certificates | Colour | Connectors application | Electrical mounting | Gross weight | Important information | Marking | Mounting rail size | Related items | Related items1 | Thread | Type of connector accessories | Type of splice terminal | Wire cross-section | Operating temperature | Applications | Current rating | Number of ways | Rated voltage | Height | Width | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0526960004 DEK 6 GW 4 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | white | 6,2mm wide terminals | - | 0.062g | price given for 1 marker | 4 | - | PC-4 | UT4 | - | marker | - | - | - | - | - | - | - | 5mm | 6mm | - | ||
![]() 0590160000 DK 4Q/35 WEIDMÜLLER | In Stock | - | - | - | 4 | RoHS compliant | beige | - | screw terminal | 13.31g | - | - | TS35 | - | - | - | - | rail | 4mm<sup>2</sup> | - | - | 32A | 2 | 500V | - | 6mm | - | ||
![]() 0443660000 SAK 4/35 WEIDMÜLLER | In Stock | - | - | polyamide | 2 | RoHS compliant | beige | - | screw terminal | 8.52g | - | - | TS35 | - | - | - | - | rail | 4mm<sup>2</sup> | -50...100°C | - | 32A | 1 | 800V AC | 44mm | 6.5mm | - | ||
![]() 0468660001 DEK 6 FW 1-50 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | white | 6,2mm wide terminals | - | 0.042g | price given for 1 marker | 1-50 | - | PC-4 | UT4 | - | marker | - | - | - | - | - | - | - | 5mm | 6mm | - | ||
![]() 0646260000 MOFU 35/LO/1 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | orange | - | - | 5.797g | - | - | TS35 | - | - | - | fixing element | - | - | - | - | - | - | - | - | - | - | ||
![]() 0687900000 FM 4/TS35 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | - | - | - | 4.577g | - | - | TS35 | - | - | M4 | fixation snap lock | - | - | - | DIN TS35 rail | - | - | - | - | 14mm | - | ||
![]() 0383560000 EW 35 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | beige | - | - | 5.285g | - | - | TS35 | - | - | - | holder | - | - | - | - | - | - | - | - | 8.5mm | - | ||
![]() 1052060000 WQV 4/10 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | - | - | - | 12.776g | - | - | - | WDU4 | - | - | screw bridge | - | - | - | - | - | 10 | - | - | - | - | ||
![]() 1608870000 ZQV 2.5/3 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | - | - | - | 1.922g | - | - | - | ZDU2.5 | - | - | comb bridge | - | - | - | - | - | - | - | - | - | - | ||
![]() 1776030000 ZAP/TW ZDU1.5/2AN WEIDMÜLLER | In Stock | - | - | wemid | - | RoHS compliant | beige | - | - | 2.29g | - | - | - | ZDU1.5 | - | - | end/partition plate | - | - | max. 125°C | - | - | - | - | - | - | UL94V-0 | ||
![]() 1528090000 ZQV 4N/10 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | - | - | - | 7.48g | - | - | - | WDU4 | - | - | comb bridge | - | - | - | - | - | 10 | - | - | - | - | ||
![]() 1608860000 ZQV 2.5/2 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | - | - | - | 1.223g | - | - | - | ZDU2.5 | - | - | comb bridge | - | - | - | - | - | - | - | - | - | - | ||
![]() 1050100000 WAP 16 35 WTW 2.5-10 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | beige | - | - | 4.52g | - | - | - | WDU | - | - | end/partition plate | - | - | max. 125°C | - | - | - | - | - | - | - | ||
![]() 1010000000 WPE 2.5 WEIDMÜLLER | In Stock | - | - | wemid | 2 | RoHS compliant | yellow-green | - | screw terminal | 16.1g | - | - | TS35 | - | - | - | - | rail | 2.5mm<sup>2</sup> | max. 125°C | - | - | 1 | 800V | - | 5.1mm | - | ||
![]() 1608800000 ZAP/TW 3 WEIDMÜLLER | In Stock | - | - | wemid | - | RoHS compliant | beige | - | - | 3.75g | - | - | - | ZDU2.5/4AN | - | - | end/partition plate | - | - | max. 125°C | - | - | - | - | - | - | UL94V-0 | ||
![]() 0336700000 Q 2 SAK4 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | - | - | - | 4.847g | - | - | - | SAK4 | - | - | screw bridge | - | - | - | - | - | 2 | - | - | - | - | ||
![]() 0337200000 Q 4 SAK2.5 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | - | - | - | 6.95g | - | - | - | SAK2.5 | - | - | screw bridge | - | - | - | - | - | 4 | - | - | - | - | ||
![]() 1054760000 WQV 6/3 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | - | - | - | 3g | - | - | - | WDU6 | - | - | screw bridge | - | - | - | - | - | 3 | - | - | - | - | ||
![]() 1020000000 WDU 2.5 WEIDMÜLLER | In Stock | - | - | wemid | 2 | RoHS compliant | beige | - | screw terminal | 7.65g | - | - | TS35 | - | - | - | - | rail | 2.5mm<sup>2</sup> | max. 125°C | - | 24A | 1 | 800V | - | 5.1mm | - | ||
![]() 1608550000 ZDU 2.5/3AN BL WEIDMÜLLER | In Stock | - | - | wemid | 3 | RoHS compliant | blue | - | spring clamp | 8.68g | - | - | TS35 | - | - | - | - | rail | 2.5mm<sup>2</sup> | max. 125°C | - | 24A | 1 | 800V AC | 39.5mm | 5.1mm | UL94V-0 |