- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | Number of terminals | Alias | Certificates | Colour | Colour1 | Connector series | Connector variant | Connector variant1 | Electrical mounting | Gross weight | Manufacturer series | Mechanical mounting | Mounting rail size | Mounting rail size1 | Type of splice terminal | Wire cross-section | Wire size | Operating temperature | Current rating | Number of ways | Rated voltage | Height | Length | Width | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0380460000 SAK 2.5/35 WEIDMÜLLER | In Stock | - | - | - | - | - | RoHS compliant | beige | - | - | - | - | screw terminal | 6.3g | - | - | TS35 | - | rail | 0.5...2.5mm<sup>2</sup> | - | -25...100°C | 24A | 1 | 600V | 40mm | 44.5mm | 6.1mm | - | ||
![]() 1SNK508312R0000 (ZS10-ST-1) TE Connectivity | In Stock | - | - | polyamide | 2 | ZS10-ST-1 | RoHS compliant | grey | - | SNK | disconnect | - | screw terminal | 26.03g | Entrelec | for DIN rail mounting | TS32 | TS35 | rail | 0.5...10mm<sup>2</sup> | 24AWG...6AWG | -55...110°C | - | 1 | 300V | 80.7mm | - | 8mm | UL94V-0 | ||
![]() 1SNK706011R0000 (ZK4-3P) TE Connectivity | In Stock | - | - | polyamide | 3 | ZK4-3P | RoHS compliant | grey | - | SNK | - | - | spring clamp | 10.9g | Entrelec | for DIN rail mounting | TS32 | TS35 | rail | 0.5...4mm<sup>2</sup> | 26AWG...10AWG | -55...110°C | - | 1 | 600V | 72.5mm | - | 6mm | UL94V-0 | ||
![]() 1SNK516011R0000 (ZS50) TE Connectivity | In Stock | - | - | polyamide | 2 | ZS50 | RoHS compliant | grey | - | SNK | - | - | screw terminal | 52.87g | Entrelec | for DIN rail mounting | TS32 | TS35 | rail | 1...50mm<sup>2</sup> | 18AWG...0AWG | -55...110°C | - | 1 | 1kV | 63.6mm | - | 16mm | UL94V-0 | ||
![]() 1SNK705512R0000 (ZK2.5-L-L-PE) TE Connectivity | In Stock | - | - | polyamide | 6 | ZK2.5-L-L-PE | RoHS compliant | grey | - | SNK | - | - | spring clamp | 21.61g | Entrelec | for DIN rail mounting | TS32 | TS35 | rail | 0.2...2.5mm<sup>2</sup> | 26AWG...14AWG | -55...110°C | - | 3 | 300V | 101.9mm | - | 5.2mm | UL94V-0 | ||
![]() 1SNK508010R0000 (ZS10) TE Connectivity | In Stock | - | - | polyamide | 2 | ZS10 | RoHS compliant | grey | - | SNK | - | - | screw terminal | 13.65g | Entrelec | for DIN rail mounting | TS32 | TS35 | rail | 0.5...10mm<sup>2</sup> | 24AWG...6AWG | -55...110°C | - | 1 | 600V | 53mm | - | 8mm | UL94V-0 | ||
![]() 1SNK805015R0000 (ZDK2.5-11) TE Connectivity | In Stock | - | - | polyamide | 2 | ZDK2.5-11 | RoHS compliant | grey | - | SNK | - | - | spring clamp | 5.35g | Entrelec | for DIN rail mounting | TS32 | TS35 | rail | 0.2...2.5mm<sup>2</sup> | 26AWG...12AWG | -55...110°C | - | 1 | 600V | 49.6mm | - | 5.2mm | UL94V-0 | ||
![]() 1SNK508411R0000 (ZS4-SF1-T2) TE Connectivity | In Stock | - | - | polyamide | 2 | ZS4-SF1-T2 | RoHS compliant | dark grey | grey | SNK | for fuse | - | screw terminal | 13.19g | Entrelec | for DIN rail mounting | TS32 | TS35 | rail | 0.2...4mm<sup>2</sup> | 24AWG...12AWG | -55...110°C | - | 1 | 300V | 59.7mm | - | 8mm | UL94V-0 | ||
![]() 1SNK506410R0000 (ZS4-SF) TE Connectivity | In Stock | - | - | polyamide | 2 | ZS4-SF | RoHS compliant | dark grey | grey | SNK | for fuse | - | screw terminal | 17.88g | Entrelec | for DIN rail mounting | TS32 | TS35 | rail | 0.2...4mm<sup>2</sup> | 24AWG...12AWG | -55...110°C | - | 1 | 150V | 70.5mm | - | 6mm | UL94V-0 | ||
![]() 1SNK708011R0000 (ZK6-3P) TE Connectivity | In Stock | - | - | polyamide | 3 | ZK6-3P | RoHS compliant | grey | - | SNK | - | - | spring clamp | 16.47g | Entrelec | for DIN rail mounting | TS32 | TS35 | rail | 0.5...6mm<sup>2</sup> | 24AWG...8AWG | -55...110°C | - | 1 | 600V | 79.1mm | - | 8mm | UL94V-0 | ||
![]() 1SNK705250R0000 (ZK2.5-D1-PE) TE Connectivity | In Stock | - | - | polyamide | 4 | ZK2.5-D1-PE | RoHS compliant | yellow-green | - | SNK | - | - | spring clamp | 16.494g | Entrelec | for DIN rail mounting | TS32 | TS35 | rail | 0.2...2.5mm<sup>2</sup> | 26AWG...14AWG | -55...110°C | - | 1 | - | 84.6mm | - | 5.2mm | UL94V-0 | ||
![]() 1SNK512020R0000 (ZS25-BL) TE Connectivity | In Stock | - | - | polyamide | 2 | ZS25-BL | RoHS compliant | blue | - | SNK | - | - | screw terminal | 20.46g | Entrelec | for DIN rail mounting | TS32 | TS35 | rail | 0.5...25mm<sup>2</sup> | 24AWG...3AWG | -55...110°C | - | 1 | 600V | 56.1mm | - | 12mm | UL94V-0 | ||
![]() 1SNK506213R0000 (ZS4-T3-R1) TE Connectivity | In Stock | - | - | polyamide | 6 | ZS4-T3-R1 | RoHS compliant | grey | - | SNK | - | - | screw terminal | 26.93g | Entrelec | for DIN rail mounting | TS32 | TS35 | rail | 0.2...4mm<sup>2</sup> | 24AWG...10AWG | -55...110°C | - | 3 | 300V | 100.1mm | - | 6mm | UL94V-0 | ||
![]() 1SNK705022R0000 (ZK2.5-4P-BL) TE Connectivity | In Stock | - | - | polyamide | 4 | ZK2.5-4P-BL | RoHS compliant | blue | - | SNK | - | - | spring clamp | 8.81g | Entrelec | for DIN rail mounting | TS32 | TS35 | rail | 0.2...2.5mm<sup>2</sup> | 26AWG...12AWG | -55...110°C | - | 1 | 600V | 80.2mm | - | 5.2mm | UL94V-0 | ||
![]() 1SNK508311R0000 (ZS10-ST-T4) TE Connectivity | In Stock | - | - | polyamide | 2 | ZS10-ST-T4 | RoHS compliant | grey | - | SNK | disconnect | - | screw terminal | 30.78g | Entrelec | for DIN rail mounting | TS32 | TS35 | rail | 0.5...10mm<sup>2</sup> | 24AWG...6AWG | -55...110°C | - | 1 | 300V | 80.7mm | - | 8mm | UL94V-0 | ||
![]() 1SNK516020R0000 (ZS35-BL) TE Connectivity | In Stock | - | - | polyamide | 2 | ZS35-BL | RoHS compliant | blue | - | SNK | - | - | screw terminal | 35.6g | Entrelec | for DIN rail mounting | TS32 | TS35 | rail | 6...35mm<sup>2</sup> | 10AWG...2AWG | -55...110°C | - | 1 | 600V | 59mm | - | 16mm | UL94V-0 | ||
![]() 1SNK506412R0000 (ZS4-SF-R1) TE Connectivity | In Stock | - | - | polyamide | 2 | ZS4-SF-R1 | RoHS compliant | dark grey | grey | SNK | for fuse | with LED | screw terminal | 18.3g | Entrelec | for DIN rail mounting | TS32 | TS35 | rail | 0.2...4mm<sup>2</sup> | 24AWG...10AWG | -55...110°C | - | 1 | 150V | 70.5mm | - | 6mm | UL94V-0 | ||
![]() 1SNK705510R0000 (ZK2.5-T3) TE Connectivity | In Stock | - | - | polyamide | 6 | ZK2.5-T3 | RoHS compliant | grey | - | SNK | - | - | spring clamp | 17.89g | Entrelec | for DIN rail mounting | TS32 | TS35 | rail | 0.2...2.5mm<sup>2</sup> | 26AWG...14AWG | -55...110°C | - | 3 | 300V | 99.6mm | - | 5.2mm | UL94V-0 | ||
![]() 1SNK510020R0000 (ZS16-BL) TE Connectivity | In Stock | - | - | polyamide | 2 | ZS16-BL | RoHS compliant | blue | - | SNK | - | - | screw terminal | 19.2g | Entrelec | for DIN rail mounting | TS32 | TS35 | rail | 0.5...16mm<sup>2</sup> | 24AWG...4AWG | -55...110°C | - | 1 | 600V | 56.1mm | - | 10mm | UL94V-0 | ||
![]() 1SNK705020R0000 (ZK2.5-BL) TE Connectivity | In Stock | - | - | polyamide | 2 | ZK2.5-BL | RoHS compliant | blue | - | SNK | - | - | spring clamp | 5.25g | Entrelec | for DIN rail mounting | TS32 | TS35 | rail | 0.2...2.5mm<sup>2</sup> | 26AWG...14AWG | -55...110°C | - | 1 | 600V | 50.9mm | - | 5.2mm | UL94V-0 |