- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Housing Material | Weight | Mounting Option 1 | Number of Positions or Pins (Grid) | Base Product Number | Contact Finish Mating | Contact Materials | Insulation Materials | Mfr | Package | Product Status | Voltage Rated | Voltage, Rating | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Lead Pitch | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Lead Length | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Cable Length | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sensing Distance | Hole Diameter | Outside Diameter | Diameter | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNT-103-BK-T Samtec Inc. | 67 | - | Datasheet | 3 Weeks | Tin | - | - | - | - | Polyester | - | LOCKING | - | - | SN | Bronze | - | - | - | - | - | - | - | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | - | INTERCONNECTION DEVICE | - | - | 90°C | -40°C | - | 1 | Female | - | - | - | - | 2.54mm | Straight | 5.08mm | - | - | ONE | UL | - | - | COMMERCIAL | - | - | 6 | 0.2 inch | - | Black | - | 3.9A | - | 5mOhm | - | PLUG | 675V | - | - | - | - | - | - | - | RECTANGULAR | - | .5282 N | - | - | - | - | - | 7.62mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MNT-104-BK-T Samtec Inc. | 110 |
| Datasheet | 3 Weeks | Tin | - | - | - | - | Polyester | - | LOCKING | - | - | SN | Bronze | - | - | - | - | - | - | Bulk | 2010 | - | e3 | yes | Active | 1 (Unlimited) | - | - | INTERCONNECTION DEVICE | - | 4 | 90°C | -40°C | - | 1 | - | - | - | - | - | 2.54mm | Straight | 5.08mm | - | - | ONE | UL | - | - | COMMERCIAL | - | - | 8 | 0.2 inch | FEMALE | Black | - | 3.9A | - | 5mOhm | - | PLUG | 675V | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | 10.16mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1460R Keystone Electronics | 849 |
| Datasheet | 6 Weeks | - | - | - | - | PP, Polypropylene | Polypropylene (PP) | - | - | 2 (1 x 2) | - | - | Brass | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Closed Top, Grip | 2 | - | - | Red | - | Male Pins | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | 17.3mm | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1461R Keystone Electronics | 8015 |
| Datasheet | 6 Weeks | - | - | - | - | - | Polypropylene (PP) | - | - | 2 (1 x 2) | - | - | Brass | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Closed Top, Grip | 1 | - | - | Red | - | Male Pins | - | - | - | - | 6.35mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() M50-2000005 Harwin Inc. | 6033 |
| Datasheet | 12 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | LOCKING | 2 (1 x 2) | - | - | COPPER ALLOY | - | - | - | - | 500V | - | Bulk | 2011 | Archer M50 | - | yes | Active | 1 (Unlimited) | - | - | - | Closed Top, Grip | - | 105°C | -40°C | Black | 1 | Female Sockets | WITH HANDLE | - | - | - | 0.050 1.27mm | Straight | 5.5mm | - | 1A | ONE | UL | Gold | - | COMMERCIAL | - | - | 2 | 0.049 inch | - | Blue | - | 1A | - | 20mOhm | 1Ohm | PLUG | - | 1A | - | - | 500VAC V | - | 300 Cycles | - | RECTANGULAR | - | - | - | - | - | - | 0.217 5.50mm | 2.5mm | - | 1.00μin 0.025μm | FLASH inch | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 2006-CBB Oupiin | 3632 |
| - | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 2 (1 x 2) | 2006 | - | - | - | Oupiin | Bulk | Active | - | - | - | - | 2006 | - | - | - | - | - | - | - | Open Top | - | - | - | Black | - | Female Sockets | - | - | - | 3A | 0.100" (2.54mm) | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177" (4.50mm) | - | - | - | - | UL94 V-0 | - | - | - | - | - | ||
![]() SH-2-F-01-LF Major League Electronics | In Stock | - | - | - | - | - | - | - | - | Polyamide (PA6T), Nylon 6T | - | - | 2 (1 x 2) | - | - | - | - | Major League Electronics | Bag | Active | - | - | - | - | SH-2 | - | - | - | - | - | - | - | Open Top | - | - | - | Black | - | Female Sockets | - | - | - | 3A | 0.079" (2.00mm) | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.138" (3.50mm) | - | - | Flash | - | - | - | - | - | - | - | ||
![]() M7681-05 Harwin Inc. | 1000 | - | Datasheet | 13 Weeks | - | - | - | - | - | Polyester | 45.359237g | - | 2 (1 x 2) | - | - | Bronze | - | - | - | - | - | - | Bulk | 2005 | M76 | e4 | yes | Active | 1 (Unlimited) | - | - | - | Closed Top, Grip | - | 85°C | -40°C | Red | 1 | Female Sockets | - | - | 250V | - | 0.100 2.54mm | Straight | 2.4mm | - | 3A | ONE | UL | Gold | 250V | COMMERCIAL | - | 2.54mm | 2 | 0.094 inch | Female | - | - | 3A | BELLOWED TYPE | 3mOhm | 1GOhm | PLUG | 250V | 3A | - | - | - | - | 300 Cycles | - | RECTANGULAR | - | - | - | - | - | - | 0.551 14.00mm | 5mm | 5mm | 5.11μin 0.130μm | 5μin | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MNT-106-BK-T Samtec Inc. | 42 |
| Datasheet | 3 Weeks | Tin | - | - | - | - | Polyester | - | LOCKING | - | - | SN | Bronze | - | - | - | - | - | - | - | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | - | INTERCONNECTION DEVICE | - | - | 90°C | -40°C | - | 1 | Female | - | - | - | - | 2.54mm | Straight | 5.08mm | - | - | ONE | UL | - | - | COMMERCIAL | - | - | 12 | 0.2 inch | - | Black | - | 3.9A | - | 5mOhm | - | PLUG | 675V | - | - | - | - | - | - | - | RECTANGULAR | 8.896 N | .5282 N | - | - | - | - | - | 15.24mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M7571-05 Harwin Inc. | 1940 |
| Datasheet | 9 Weeks | - | - | - | - | Glass, Polyester | Polyester, Glass Filled | 45.359237g | - | 2 (1 x 2) | - | - | Bronze | - | - | - | - | - | - | Bulk | - | M75 | e4 | yes | Active | 1 (Unlimited) | - | - | - | Open Top | - | 85°C | -40°C | Blue | 1 | Female Sockets | - | - | - | - | 0.100 2.54mm | Straight | 2.3mm | - | 3A | ONE | UL | Gold | - | COMMERCIAL | - | 2.54mm | 2 | - | Female | - | - | 3A | SQ PIN-SKT | 20mOhm | 1GOhm | PLUG | 250V | 3A | - | - | - | - | 300 Cycles | 250V | RECTANGULAR | - | - | - | - | - | - | 0.248 6.30mm | 5mm | 6.35mm | 5.11μin 0.130μm | 5μin | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SPC02SYAN Sullins Connector Solutions | 410953 | - | Datasheet | 5 Weeks | Gold | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 2 (1 x 2) | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | Closed Top | 2 | - | - | Black | - | Female Sockets | - | - | - | 3A per Contact | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.256 6.50mm | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() D3080-46 Harwin Inc. | 10000 | - | Datasheet | 13 Weeks | - | Through Hole | - | - | - | - | - | - | 2 (1 x 2) | - | - | Brass | PBT | - | - | - | - | - | Bulk | - | - | e3 | yes | Active | Not Applicable | - | - | - | Non-Insulated | - | - | - | - | 1 | Male Pins | - | - | - | - | 0.200 5.08mm | Straight | 1mm | - | 10A | - | - | Tin | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 10A | Gold | - | - | - | - | - | - | - | - | - | 1.05 mm | - | - | 0.359 9.13mm | 9.13mm | - | 100.0μin 2.54μm | - | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 1074 | - | Datasheet | 4 Weeks | Gold | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 2 (1 x 2) | - | - | Bronze | Polyester | - | - | - | 1.5kV | - | Bulk | 2005 | 929 | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Open Top | - | 100°C | -55°C | Blue | 1 | Female Sockets | - | - | - | 1A | 0.100 2.54mm | Straight | 7.57mm | - | 2A | - | - | Gold | - | - | UL | 2.54mm | 2 | - | Female | Blue | 3m | - | - | - | 109Ohm | - | - | 1A | - | - | - | 3m | - | - | - | - | - | 3 m | - | - | - | 0.298 7.57mm | 5.03mm | 2.41mm | 10.0μin 0.25μm | - | UL94 V-0 | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 68786-302LF Amphenol ICC (FCI) | 89929 |
| - | 7 Weeks | Tin | - | - | - | Glass, PBT | Polyester | - | - | 2 (1 x 2) | - | - | - | - | - | - | - | 800V | - | Bulk | 2009 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Open Top | 2 | 120°C | -55°C | White | 1 | Female Sockets | - | - | - | 3A | 0.100 2.54mm | Straight | 2.49mm | - | 2.5A | - | - | Tin | 800V | - | - | 2.54mm | 2 | - | Female | Black | - | - | - | 20mOhm | 5GOhm | - | 800V | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | 5.03mm | 5.08mm | 100.0μin 2.54μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() A3-SP(A) Hirose Electric Co Ltd | 1863 | - | Datasheet | 10 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | LOCKING | 2 (1 x 2) | - | - | Bronze | - | - | - | - | - | - | Bulk | 2008 | A3 | - | yes | Active | 1 (Unlimited) | - | - | - | Closed Top | - | 85°C | -55°C | Black | 1 | Female Sockets | 94V-0 | - | - | 2A | 0.079 2.00mm | Straight | 2mm | unknown | 1A | ONE | UL | Gold | 200V | COMMERCIAL | - | - | 2 | 0.079 inch | - | - | - | - | SQ PIN-SKT | 15mOhm | 1GOhm | - | 200V | 1A | - | POLARIZED HOUSING | 650VAC V | - | - | - | RECTANGULAR | - | - | - | - | - | - | 0.138 3.50mm | 3.95mm | 3.5mm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SNT-100-BL-G Samtec Inc. | 2063 | - | - | 4 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 2 (1 x 2) | - | - | Bronze | - | - | - | - | - | - | Bulk | 2010 | SNT | - | yes | Active | 1 (Unlimited) | - | - | - | Open Top | - | 90°C | -40°C | Blue | 1 | Female Sockets | - | - | - | 4.3A per Contact | 0.100 2.54mm | Straight | 2.54mm | - | - | - | - | Gold | - | - | - | - | 2 | - | - | - | - | - | - | 5mOhm | - | - | - | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | 50.8mm | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() XJ8A-0241 Omron Electronics Inc-EMC Div | 965 | - | Datasheet | 7 Weeks | Gold, Tin | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 2 (1 x 2) | - | - | Bronze | - | - | - | - | 300VAC | - | Bulk | 2001 | XJ8 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Open Top | - | 105°C | -55°C | Black | 1 | Female Sockets | - | - | - | - | 0.100 2.54mm | Straight | - | - | - | - | - | Gold | - | - | - | - | 2 | - | - | - | - | - | - | 20mOhm | 1GOhm | - | 300V | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.173 4.40mm | - | - | 5.90μin 0.150μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() JL-300-25-T Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | - | - | - | Teflon | - | - | 2 (1 x 2) | - | - | Copper | - | - | - | - | - | - | Bulk | 2005 | JL | - | yes | Obsolete | 1 (Unlimited) | - | - | - | Insulated | - | - | - | White | 1 | Male Pins | POLYTETRAFLUORO ETHYLENE | - | - | - | 0.300 7.62mm | Straight | 1.14mm | - | - | - | - | Silver | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.26mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1430-1 Keystone Electronics | 62057 |
| Datasheet | 6 Weeks | - | - | 200 | - | Brass | - | - | - | 2 (1 x 2) | - | - | - | - | - | - | - | - | - | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Non-Insulated | 2 | - | - | - | - | Male Pins | - | 8536.61.00.00 | - | - | 0.200 5.08mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | 1.016mm | 0.261 6.63mm | 6.63mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 09330009847 HARTING | 71 |
| - | 4 Weeks | - | - | - | 8 | - | Polyamide (PA), Nylon | - | - | 8 (1 x 8) | - | - | - | - | - | - | - | 500V | - | Bulk | - | Han® ES Press | - | yes | Active | 1 (Unlimited) | - | - | - | Insulated | - | - | - | Blue | - | Male Pins | - | - | - | 16A | 0.264 6.70mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.445 11.30mm | - | - | 118.1μin 3.00μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - |