- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | Number of terminals | Alias | Certificates | Colour | Connector series | Connector variant | Electrical mounting | Gross weight | Manufacturer series | Mechanical mounting | Mounting rail size | Mounting rail size1 | Type of connector accessories | Type of splice terminal | Wire cross-section | Wire size | Operating temperature | Current rating | Number of ways | Rated voltage | Height | Width | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNK712011R0000 (ZK16-3P) TE Connectivity | In Stock | - | - | polyamide | 3 | ZK16-3P | RoHS compliant | grey | SNK | - | spring clamp | 42.69g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.5...16mm<sup>2</sup> | 20AWG...4AWG | -55...110°C | - | 1 | 1kV | 98.3mm | 12mm | UL94V-0 | ||
![]() 1SNK510010R0000 (ZS16) TE Connectivity | In Stock | - | - | polyamide | 2 | ZS16 | RoHS compliant | grey | SNK | - | screw terminal | 19.44g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.5...16mm<sup>2</sup> | 24AWG...4AWG | -55...110°C | - | 1 | 600V | 56.1mm | 10mm | UL94V-0 | ||
![]() 1SNK505214R0000 (ZS4-D-CH-UD) TE Connectivity | In Stock | - | - | polyamide | 4 | ZS4-D-CH-UD | RoHS compliant | grey | SNK | - | screw terminal | 14.11g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.2...4mm<sup>2</sup> | 24AWG...12AWG | -55...110°C | - | 2 | 300V | 70.4mm | 5.2mm | UL94V-0 | ||
![]() 1SNK505311R0000 (ZS4-S-T2) TE Connectivity | In Stock | - | - | polyamide | 2 | ZS4-S-T2 | RoHS compliant | grey | SNK | disconnect | screw terminal | 8.71g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.2...4mm<sup>2</sup> | 24AWG...12AWG | -55...110°C | - | 1 | 150V | 53mm | 5.2mm | UL94V-0 | ||
![]() 1SNK505910R0000 (ES4) TE Connectivity | In Stock | - | - | - | - | ES4 | RoHS compliant | dark grey | SNK | - | - | 2.09g | Entrelec | - | - | - | end piece | - | - | - | -55...110°C | - | - | - | 50.9mm | 2.2mm | UL94V-0 | ||
![]() 1SNK710150R0000 (ZK10-PE) TE Connectivity | In Stock | - | - | polyamide | 2 | ZK10-PE | RoHS compliant | yellow-green | SNK | - | spring clamp | 35.4g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.5...10mm<sup>2</sup> | 20AWG...6AWG | -55...110°C | - | 1 | - | 87.7mm | 10mm | UL94V-0 | ||
![]() 1SNK506152R0000 (ZS6-4S-PE) TE Connectivity | In Stock | - | - | polyamide | 4 | ZS6-4S-PE | RoHS compliant | yellow-green | SNK | - | screw terminal | 18.8g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.2...6mm<sup>2</sup> | 24AWG...10AWG | -55...110°C | - | 1 | - | 79.2mm | 6mm | UL94V-0 | ||
![]() 1SNK910302R0000 (JB10-2) TE Connectivity | In Stock | - | - | - | - | JB10-2 | RoHS compliant | orange | SNK | - | - | 4.515g | Entrelec | - | - | - | comb bridge | - | - | - | -55...110°C | - | 2 | 600V | 18.5mm | 10mm | - | ||
![]() 1SNK806712R0000 (CDK4) TE Connectivity | In Stock | - | - | polyamide | 1 | CDK4 | RoHS compliant | grey | SNK | - | spring clamp | 3.336g | Entrelec | - | - | - | plug | - | 0.5...4mm<sup>2</sup> | 26AWG...10AWG | -55...110°C | - | 1 | 600V | 20.6mm | 6mm | UL94V-0 | ||
![]() 1SNK505210R0000 (ZS4-D2) TE Connectivity | In Stock | - | - | polyamide | 4 | ZS4-D2 | RoHS compliant | grey | SNK | - | screw terminal | 14.1g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.2...4mm<sup>2</sup> | 24AWG...12AWG | -55...110°C | - | 2 | 300V | 70.4mm | 5.2mm | UL94V-0 | ||
![]() 1SNK506022R0000 (ZS6-4S-BL) TE Connectivity | In Stock | - | - | polyamide | 4 | ZS6-4S-BL | RoHS compliant | blue | SNK | - | screw terminal | 14.17g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.2...6mm<sup>2</sup> | 24AWG...10AWG | -55...110°C | - | 1 | 600V | 72.7mm | 6mm | UL94V-0 | ||
![]() 1SNK705511R0000 (ZK2.5-T1) TE Connectivity | In Stock | - | - | polyamide | 6 | ZK2.5-T1 | RoHS compliant | grey | SNK | - | spring clamp | 19.45g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.2...2.5mm<sup>2</sup> | 26AWG...14AWG | -55...110°C | - | 1 | 300V | 99.6mm | 5.2mm | UL94V-0 | ||
![]() 1SNK506311R0000 (ZS4-S-T2-R1) TE Connectivity | In Stock | - | - | polyamide | 2 | ZS4-S-T2-R1 | RoHS compliant | grey | SNK | disconnect | screw terminal | 12.96g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.2...4mm<sup>2</sup> | 24AWG...12AWG | -55...110°C | - | 1 | 150V | 70.5mm | 6mm | UL94V-0 | ||
![]() 1SNK916302R0000 (JB16-2) TE Connectivity | In Stock | - | - | - | - | JB16-2 | RoHS compliant | orange | SNK | - | - | 10.75g | Entrelec | - | - | - | screw bridge | - | - | - | -55...110°C | - | 2 | 600V | 27.5mm | 16mm | - | ||
![]() 1SNK510150R0000 (ZS16-PE) TE Connectivity | In Stock | - | - | polyamide | 2 | ZS16-PE | RoHS compliant | yellow-green | SNK | - | screw terminal | 32.3g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.5...16mm<sup>2</sup> | 24AWG...4AWG | -55...110°C | - | 1 | - | 60.6mm | 10mm | UL94V-0 | ||
![]() 1SNK805150R0000 (ZDK2.5-11-PE) TE Connectivity | In Stock | - | - | polyamide | 2 | ZDK2.5-11-PE | RoHS compliant | yellow-green | SNK | - | spring clamp | 9.56g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.2...2.5mm<sup>2</sup> | 26AWG...12AWG | -55...110°C | - | 1 | - | 56.1mm | 5.2mm | UL94V-0 | ||
![]() 1521880000 A2C 2.5 BL WEIDMÜLLER | In Stock | - | - | wemid | 2 | - | RoHS compliant | blue | - | - | spring clamp | 6.525g | - | - | TS35 | - | - | rail | 2.5mm<sup>2</sup> | - | -60...130°C | 24A | 1 | 800V AC | 55mm | 5.1mm | UL94V-0 | ||
![]() 1552790000 A2C 1.5 WEIDMÜLLER | In Stock | - | - | wemid | 2 | - | RoHS compliant | beige | - | - | spring clamp | 4.1g | - | - | TS35 | - | - | rail | 1.5mm<sup>2</sup> | - | -60...130°C | 17.5A | 1 | 500V AC | 55mm | 3.5mm | UL94V-0 | ||
![]() 2051360000 A2C 4 PE WEIDMÜLLER | In Stock | - | - | wemid | 2 | - | RoHS compliant | yellow-green | - | - | spring clamp | 12.85g | - | - | TS35 | - | - | rail | 4mm<sup>2</sup> | - | -60...130°C | - | 1 | 800V AC | 60mm | 6.1mm | UL94V-0 | ||
![]() 2051180000 A2C 4 WEIDMÜLLER | In Stock | - | - | wemid | 2 | - | RoHS compliant | beige | - | - | spring clamp | 10.12g | - | - | TS35 | - | - | rail | 4mm<sup>2</sup> | - | -60...130°C | 32A | 1 | 800V AC | 60mm | 6.1mm | UL94V-0 |