- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Number of Pins | Housing Material | Body Material | Mounting Option 1 | Number of Positions or Pins (Grid) | Contact Materials | Mounting Styles | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Lead Pitch | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | ELV | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Contact Current Rating | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 9 Weeks | - | Gold | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 2 (1 x 2) | - | - | - | 1kV | Bulk | 2009 | 969 | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | Open Top | 2 | 105°C | -25°C | Black | 1 | Female Sockets | - | - | - | 2A | 0.100 2.54mm | - | Straight | 2.4mm | - | 2A | - | - | Gold | - | - | - | 2 | - | - | Black | - | - | - | - | - | 500MOhm | - | - | - | 2A | - | - | - | - | - | - | - | 0.236 6.00mm | 5mm | - | 3.94μin 0.10μm | - | UL94 V-0 | No | Unknown | RoHS Compliant | - | - | ||
![]() 09330009858 HARTING | 101 |
| - | 4 Weeks | - | - | - | - | 8 | Polyamide (PA), Nylon | - | - | 8 (1 x 8) | - | - | - | 500V | Bulk | - | Han® ES Press | - | yes | Active | 1 (Unlimited) | - | - | Insulated | - | - | - | Black | - | Male Pins | - | - | - | 16A | 0.264 6.70mm | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.445 11.30mm | - | - | 118.1μin 3.00μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SNT-100-RD-G Samtec Inc. | 1366 |
| - | 3 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 2 (1 x 2) | Bronze | - | - | - | Tube | 2010 | SNT | e4 | yes | Active | 1 (Unlimited) | - | - | Open Top | - | 90°C | -40°C | Red | 1 | Female Sockets | POLYESTER | - | - | 4.3A per Contact | 0.100 2.54mm | - | Straight | 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | - | 2 | - | - | - | - | - | - | - | 5mOhm | - | PLUG | - | - | 2.5A | - | - | - | - | RECTANGULAR | 8.896 N | - | 0.240 6.10mm | 50.8mm | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5104TR Keystone Electronics | 728 | - | Datasheet | 6 Weeks | - | Tin | - | SMD/SMT | - | - | - | - | 2 (1 x 2) | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | Non-Insulated | - | - | - | - | - | Non-Gendered | - | - | - | 20A | 0.319 8.10mm | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() M22-1910005 Harwin Inc. | 141 | - | Datasheet | 9 Weeks | - | - | - | - | - | Polyester, Glass Filled | - | LOCKING | 2 (1 x 2) | Copper | - | - | - | Bulk | 2002 | M22 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Open Top | - | 85°C | -40°C | Blue | 1 | Female Sockets | - | - | 250V | - | 0.079 2.00mm | - | Straight | 1.95mm | - | 2A | ONE | UL | Gold | COMMERCIAL | - | 2mm | 2 | 0.077 inch | Female | - | - | 250V | 2A | - | 30mOhm | 1GOhm | - | - | 250V | 2A | POLARIZED HOUSING | - | 300 Cycles | - | RECTANGULAR | - | - | 0.138 3.50mm | 3.9mm | 3.9mm | 5.11μin 0.130μm | 5μin | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09330009851 HARTING | 78 |
| - | 4 Weeks | - | - | - | - | 12 | Polyamide (PA), Nylon | - | - | 12 (1 x 12) | - | - | - | 500V | Bulk | - | Han® ES Press | - | yes | Active | 1 (Unlimited) | - | - | Insulated | - | - | - | Blue | - | Male Pins | - | - | - | 16A | 0.264 6.70mm | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.445 11.30mm | - | - | 118.1μin 3.00μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() HIF3GA-2.54SP Hirose Electric Co Ltd | 9175 | - | - | - | - | Tin | - | - | 2 | - | - | - | 2 (1 x 2) | Brass | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | Closed Top | - | 85°C | -55°C | Black | 1 | Female Sockets | - | - | - | - | 0.100 2.54mm | - | Straight | 2.5mm | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mOhm | 1GOhm | - | - | 200V | 3A | - | - | - | - | - | - | - | 0.264 6.70mm | 5mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() M22-1920005 Harwin Inc. | 66 |
| Datasheet | 9 Weeks | - | - | - | - | - | Polyester, Glass Filled | - | LOCKING | 2 (1 x 2) | Copper | - | - | - | Bulk | 2006 | M22 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Open Top | - | 85°C | -40°C | Red | 1 | Female Sockets | - | - | 250V | - | 0.079 2.00mm | - | Straight | 1.95mm | - | 2A | ONE | UL | Gold | COMMERCIAL | - | 2mm | 2 | 0.077 inch | Female | - | - | 250V | 2A | - | 30mOhm | 1GOhm | - | - | 250V | 2A | POLARIZED HOUSING | - | 300 Cycles | 250V | RECTANGULAR | - | - | 0.138 3.50mm | 3.9mm | 3.5mm | 5.11μin 0.130μm | 5μin | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09330009840 HARTING | 60 |
| - | 4 Weeks | - | - | - | - | 12 | Polyamide (PA), Nylon | - | - | 12 (1 x 12) | - | - | - | 500V | Bulk | - | Han® ES Press | - | yes | Active | 1 (Unlimited) | - | - | Insulated | - | - | - | Red | - | Male Pins | - | - | - | 16A | 0.264 6.70mm | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.445 11.30mm | - | - | 118.1μin 3.00μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() M50-1930005 Harwin Inc. | 4867 | - | Datasheet | 12 Weeks | - | - | Socket | - | - | Polybutylene Terephthalate (PBT) | - | - | 2 (1 x 2) | COPPER ALLOY | - | - | 500V | Bulk | 2011 | Archer M50 | - | yes | Active | 1 (Unlimited) | - | - | Closed Top | 2 | 105°C | -40°C | Blue | 1 | Female Sockets | - | - | - | - | 0.050 1.27mm | 2 | - | - | - | 1A | ONE | UL | Gold | COMMERCIAL | 0.098 inch | - | - | 0.059 inch | - | - | 0.118 inch | - | 1A | - | - | 1Ohm | PLUG | - | - | - | - | 500VAC V | 300 Cycles | - | RECTANGULAR | - | - | 0.118 3.00mm | - | - | 1.00μin 0.025μm | FLASH inch | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SPN02SYBN-RC Sullins Connector Solutions | 2 |
| Datasheet | 5 Weeks | - | Gold | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 2 (1 x 2) | Bronze | - | - | 250VAC | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | Open Top | 2 | - | - | - | - | Female Sockets | - | - | - | 1A per Contact | 0.079 2.00mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | 4mm | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1487B Keystone Electronics | 261 |
| Datasheet | 6 Weeks | - | - | - | Molded | - | Polypropylene (PP), Glass Filled | - | - | 2 (1 x 2) | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Closed Top, Grip | - | - | - | Black | - | Female Sockets | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 71363-202LF Amphenol ICC (FCI) | 9344 |
| - | 8 Weeks | - | - | - | - | - | Polyester Thermoplastic, Glass Filled | - | LOCKING | 2 (1 x 2) | Bronze | - | -55°C | 800V | Bulk | 2011 | Mini-Jump™ | - | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | Open Top | - | - | - | Black | 1 | Female Sockets | GLASS FILLED POLYESTER, 94V-0 | 8536.69.40.40 | - | - | 0.100 2.54mm | - | Straight | 2.49mm | - | 2.5A | ONE | UL, CSA | Gold | COMMERCIAL | - | - | 2 | 0.098 inch | Female | - | - | - | - | SQ PIN-SKT | 15mOhm | - | - | - | 800V | 2.5A | POLARIZED HOUSING | - | 50 Cycles | - | RECTANGULAR | 4.448 N | - | 0.360 9.14mm | 5.03mm | 2.49mm | 30.0μin 0.76μm | 30μin | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5104 Keystone Electronics | 13799 |
| Datasheet | 6 Weeks | - | Tin | - | SMD/SMT | - | - | - | - | 2 (1 x 2) | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | Non-Insulated | - | - | - | - | - | Non-Gendered | - | - | - | 20A | 0.319 8.10mm | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 5102 Keystone Electronics | 156801 |
| Datasheet | 6 Weeks | - | Tin | - | SMD/SMT | - | - | - | - | 2 (1 x 2) | - | - | - | - | Bulk | - | - | e4 | - | Active | 1 (Unlimited) | - | - | Non-Insulated | - | - | - | Black, Silver | - | Non-Gendered | - | - | - | 20A | 0.114 2.90mm | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SNM-100-BK-T Samtec Inc. | 2357 |
| Datasheet | 3 Weeks | - | - | - | - | - | Polyester | - | LOCKING | 2 (1 x 2) | Bronze | - | - | - | Bulk | 2000 | SNM | - | yes | Active | 1 (Unlimited) | - | - | Open Top | - | 90°C | -40°C | Black | 1 | Female Sockets | - | - | - | - | 0.100 2.54mm | - | Straight | 1.27mm | - | - | ONE | UL | Tin | COMMERCIAL | - | - | 2 | 0.05 inch | - | - | - | - | - | SQ PIN-SKT | 10mOhm | - | PLUG | - | - | - | POLARIZED HOUSING | - | - | - | RECTANGULAR | 8.896 N | - | 0.130 3.30mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 827914-1 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 22 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | Copper | - | 2 (1 x 2) | - | - | - | - | Bulk | 1997 | AMPMODU Mod IV | e4 | yes | Active | 1 (Unlimited) | - | - | Open Top | 2 | 85°C | -40°C | Green | 1 | Female Sockets | - | - | - | - | 0.100 2.54mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | Female | - | - | - | - | - | 15mOhm | - | - | Compliant | - | - | - | - | - | - | - | - | 3A | 0.236 6.00mm | - | 6mm | - | 400 nm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Not Applicable | ||
![]() MNT-105-BK-H Samtec Inc. | 42 |
| Datasheet | 3 Weeks | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | 10 (2 x 5) | PHOSPHOR BRONZE | STRAIGHT | -55°C | - | Bulk | 2010 | MNT | - | yes | Active | 1 (Unlimited) | - | - | Open Top | - | - | - | Black | 1 | Female Sockets | - | - | - | 3.9A per Contact | 0.100 2.54mm | - | - | - | - | - | ONE | - | Gold | COMMERCIAL | 0.5 inch | - | 10 | 0.2 inch | - | - | 0.24 inch | - | - | SQ PIN-SKT | 5mOhm | - | PLUG | - | - | - | - | - | - | - | RECTANGULAR | 8.896 N | - | 0.240 6.10mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09330009822 HARTING | 22 |
| - | 4 Weeks | - | - | - | - | 2 | Polyamide (PA), Nylon | - | - | 2 (1 x 2) | - | - | - | 500V | Bulk | - | Han® ES Press | - | yes | Active | 1 (Unlimited) | - | - | Insulated | - | - | - | Black | - | Male Pins | - | - | - | 16A | 0.181 4.60mm | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.445 11.30mm | - | - | 118.1μin 3.00μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SNT-100-YW-T-H Samtec Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 2 (1 x 2) | Bronze | - | - | - | Bulk | 2010 | SNT | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Open Top, Grip | - | 90°C | -40°C | Yellow | 1 | Female Sockets | GLASS FILLED POLYESTER | - | - | 4.3A per Contact | 0.100 2.54mm | - | Straight | 2.54mm | - | - | ONE | - | Tin | COMMERCIAL | - | - | 2 | - | - | - | - | - | - | SQ PIN-SKT | 5mOhm | - | PLUG | - | - | - | - | - | - | - | RECTANGULAR | 8.896 N | - | 0.550 13.97mm | 5.08mm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - |