- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | Number of terminals | Certificates | Colour | Electrical mounting | Gross weight | Mounting rail size | Type of connector accessories | Type of splice terminal | Wire cross-section | Operating temperature | Applications | Current rating | Number of ways | Rated voltage | Height | Width | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1985780000 ZQV 6N/4 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | orange | - | 5.56g | - | comb bridge | - | - | - | A series | - | 4 | - | - | - | - | ||
![]() 2490360000 A2C 10 WEIDMÜLLER | In Stock | - | - | wemid | 2 | RoHS compliant | beige | spring clamp | 32.15g | TS35 | - | rail | 10mm<sup>2</sup> | -60...130°C | - | 57A | 1 | 1kV AC | 80.5mm | 10mm | UL94V-0 | ||
![]() 1552670000 A3C 1.5 PE WEIDMÜLLER | In Stock | - | - | wemid | 3 | RoHS compliant | yellow-green | spring clamp | 7.55g | TS35 | - | rail | 1.5mm<sup>2</sup> | -60...130°C | - | - | 1 | 500V AC | 61.5mm | 3.5mm | UL94V-0 | ||
![]() 1521830000 A3C 2.5 OR WEIDMÜLLER | In Stock | - | - | wemid | 3 | RoHS compliant | orange | spring clamp | 7.96g | TS35 | - | rail | 2.5mm<sup>2</sup> | -60...130°C | - | 24A | 1 | 800V AC | 66.5mm | 5.1mm | UL94V-0 | ||
![]() 1552770000 A3C 1.5 BL WEIDMÜLLER | In Stock | - | - | wemid | 3 | RoHS compliant | blue | spring clamp | 4.838g | TS35 | - | rail | 1.5mm<sup>2</sup> | -60...130°C | - | 17.5A | 1 | 500V AC | 61.5mm | 3.5mm | UL94V-0 | ||
![]() 1521930000 A2C 2.5 OR WEIDMÜLLER | In Stock | - | - | wemid | 2 | RoHS compliant | orange | spring clamp | 6.424g | TS35 | - | rail | 2.5mm<sup>2</sup> | -60...130°C | - | 24A | 1 | 800V AC | 55mm | 5.1mm | UL94V-0 | ||
![]() 2051520000 A4C 4 BL WEIDMÜLLER | In Stock | - | - | wemid | 4 | RoHS compliant | blue | spring clamp | 15.1g | TS35 | - | rail | 4mm<sup>2</sup> | -60...130°C | - | 32A | 1 | 800V AC | 87.5mm | 6.1mm | UL94V-0 | ||
![]() 2051410000 A3C 4 PE WEIDMÜLLER | In Stock | - | - | wemid | 3 | RoHS compliant | yellow-green | spring clamp | 15.06g | TS35 | - | rail | 4mm<sup>2</sup> | -60...130°C | - | - | 1 | 800V AC | 74mm | 6.1mm | UL94V-0 | ||
![]() 1521540000 A4C 2.5 PE WEIDMÜLLER | In Stock | - | - | wemid | 4 | RoHS compliant | yellow-green | spring clamp | 12.43g | TS35 | - | rail | 2.5mm<sup>2</sup> | -60...130°C | - | - | 1 | 800V AC | 77.5mm | 5.1mm | UL94V-0 | ||
![]() 2051500000 A4C 4 WEIDMÜLLER | In Stock | - | - | wemid | 4 | RoHS compliant | beige | spring clamp | 14.96g | TS35 | - | rail | 4mm<sup>2</sup> | -60...130°C | - | 32A | 1 | 800V AC | 87.5mm | 6.1mm | UL94V-0 | ||
![]() 1989890000 A2C 2.5 PE /DT/FS WEIDMÜLLER | In Stock | - | - | wemid | 2 | RoHS compliant | yellow-green | spring clamp | 11.21g | TS35 | - | rail | 2.5mm<sup>2</sup> | -60...130°C | - | - | 1 | 800V AC | 55mm | 5.1mm | UL94V-0 | ||
![]() 2051560000 A4C 4 PE WEIDMÜLLER | In Stock | - | - | wemid | 4 | RoHS compliant | yellow-green | spring clamp | 17.96g | TS35 | - | rail | 4mm<sup>2</sup> | -60...130°C | - | - | 1 | 800V AC | 87.5mm | 6.1mm | UL94V-0 | ||
![]() 1521700000 A4C 2.5 BL WEIDMÜLLER | In Stock | - | - | wemid | 4 | RoHS compliant | blue | spring clamp | 9.84g | TS35 | - | rail | 2.5mm<sup>2</sup> | -60...130°C | - | 24A | 1 | 800V AC | 77.5mm | 5.1mm | UL94V-0 | ||
![]() 1991780000 ALO 6 WEIDMÜLLER | In Stock | - | - | wemid | 2 | RoHS compliant | beige | spring clamp | 19.845g | TS35 | - | rail | 6mm<sup>2</sup> | -60...130°C | - | 41A | 1 | 800V AC | 77mm | 9mm | UL94V-0 | ||
![]() 1991830000 A3C 6 BL WEIDMÜLLER | In Stock | - | - | wemid | 3 | RoHS compliant | blue | spring clamp | 21.9g | TS35 | - | rail | 6mm<sup>2</sup> | -60...130°C | - | 41A | 1 | 800V AC | 84.5mm | 8.1mm | UL94V-0 | ||
![]() 1552740000 A3C 1.5 WEIDMÜLLER | In Stock | - | - | wemid | 3 | RoHS compliant | beige | spring clamp | 4.8g | TS35 | - | rail | 1.5mm<sup>2</sup> | -60...130°C | - | 17.5A | 1 | 500V AC | 61.5mm | 3.5mm | UL94V-0 | ||
![]() 1991940000 AEP 3C 6 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | colourless | - | 3.08g | - | end plate | - | - | - | A series | - | - | - | - | - | - | ||
![]() 2051240000 A3C 4 WEIDMÜLLER | In Stock | - | - | wemid | 3 | RoHS compliant | beige | spring clamp | 12.11g | TS35 | - | rail | 4mm<sup>2</sup> | -60...130°C | - | 32A | 1 | 800V AC | 74mm | 6.1mm | UL94V-0 | ||
![]() 2490590000 A3C 10 PE WEIDMÜLLER | In Stock | - | - | wemid | 3 | RoHS compliant | yellow-green | spring clamp | 49.76g | TS35 | - | rail | 10mm<sup>2</sup> | -60...130°C | - | - | 1 | 1kV AC | 102mm | 10mm | UL94V-0 | ||
![]() 1985710000 ZQV 1.5N/5 RD WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | red | - | 1.563g | - | comb bridge | - | - | - | A series | - | 5 | - | - | - | - |