- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | Number of terminals | Certificates | Colour | Contacts pitch | Electrical mounting | Gross weight | Mounting rail size | Related items | Related items1 | Type of connector accessories | Type of splice terminal | Wire cross-section | Operating temperature | Number of ways | Rated voltage | Height | Length | Width | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1631930000 SCHT 5 S WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | beige | - | - | 4.32g | TS35 | - | - | marker | - | - | -40...100°C | - | - | - | 44.5mm | 9.5mm | - | ||
![]() 0380360000 AP ASK1 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | grey | - | - | 1.733g | - | ASK1 | - | end/partition plate | - | - | - | - | - | - | - | - | - | ||
![]() 0461100000 QB 2 WI RA8 IS WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | - | 8mm | - | 0.782g | - | ASK1 | - | comb bridge | - | - | - | 2 | - | - | - | - | - | ||
![]() 0461200000 QB 3 WI RA8 IS WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | - | 8mm | - | 1.276g | - | ASK1 | - | comb bridge | - | - | - | 3 | - | - | - | - | - | ||
![]() 1061200000 WEW35/2 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | beige | - | - | 13.7g | - | - | - | holder | - | - | max. 125°C | - | - | - | - | - | - | ||
![]() 1608640000 ZPE 2.5 WEIDMÜLLER | In Stock | - | - | wemid | 2 | RoHS compliant | yellow-green | - | spring clamp | 10.915g | TS35 | - | - | - | rail | 2.5mm<sup>2</sup> | max. 125°C | 1 | 800V AC | 39.5mm | - | 5.1mm | UL94V-0 | ||
![]() 0338300000 QL 10 SAK6N WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | - | - | - | 3.19g | - | WSI | - | comb bridge | - | - | - | 10 | - | - | - | - | - | ||
![]() 1527940000 ZQV 4N/3 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | - | - | - | 2.15g | - | WDU4 | - | comb bridge | - | - | - | 3 | - | - | - | - | - | ||
![]() 1010200000 WPE 6 WEIDMÜLLER | In Stock | - | - | wemid | 2 | RoHS compliant | yellow-green | - | screw terminal | 25.23g | TS35 | - | - | - | rail | 6mm<sup>2</sup> | max. 125°C | 1 | 800V | - | - | 7.9mm | - | ||
![]() 1527690000 ZQV 2.5N/10 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | - | - | - | 5.885g | - | WDU2.5 | - | comb bridge | - | - | - | - | - | - | - | - | - | ||
![]() 1776040000 ZAP/TW ZDU1.5/2AN BL WEIDMÜLLER | In Stock | - | - | wemid | - | RoHS compliant | blue | - | - | 2.35g | - | ZDU1.5 | - | end/partition plate | - | - | max. 125°C | - | - | - | - | - | UL94V-0 | ||
![]() 1776060000 ZAP/TW ZDU1.5/3AN WEIDMÜLLER | In Stock | - | - | wemid | - | RoHS compliant | beige | - | - | 2.842g | - | ZDU1.5/3AN | - | end/partition plate | - | - | max. 125°C | - | - | - | - | - | UL94V-0 | ||
![]() 1010100000 WPE 4 WEIDMÜLLER | In Stock | - | - | wemid | 2 | RoHS compliant | yellow-green | - | screw terminal | 18.5g | TS35 | - | - | - | rail | 4mm<sup>2</sup> | max. 125°C | 1 | 800V | - | - | 6.1mm | - | ||
![]() 0279560000 AP SAK2.5 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | beige | - | - | 1.73g | - | SAK2.5 | - | end/partition plate | - | - | - | - | - | - | - | - | - | ||
![]() 0368700000 Q 10 SAK2.5 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | - | - | - | 17.5g | - | SAK2.5 | - | screw bridge | - | - | - | 10 | - | - | - | - | - | ||
![]() 1776090000 ZAP/TW ZDU1.5/4AN WEIDMÜLLER | In Stock | - | - | wemid | - | RoHS compliant | beige | - | - | 3.42g | - | ZDU1.5/4AN | - | end/partition plate | - | - | max. 125°C | - | - | - | - | - | UL94V-0 | ||
![]() 1050000000 WAP 2.5-10 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | beige | - | - | 2.6g | - | WDU | WSI | end plate | - | - | max. 125°C | - | - | - | - | - | - | ||
![]() 1051960000 WQV 4/2 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | - | - | - | 2.44g | - | WDU4 | - | screw bridge | - | - | - | 2 | - | - | - | - | - | ||
![]() 1053860000 WQV 2.5/4 WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | - | - | - | 3.127g | - | WDU2.5 | - | screw bridge | - | - | - | 4 | - | - | - | - | - | ||
![]() 0456700000 Q 2 SAK6N WEIDMÜLLER | In Stock | - | - | - | - | RoHS compliant | - | - | - | 4.885g | - | SAK6 | - | screw bridge | - | - | - | 2 | - | - | - | - | - |