- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | Number of terminals | Caution! | Certificates | Colour | Connector series | Electrical mounting | Gross weight | Important information | Marking | Mounting rail size | Mounting rail size1 | Related items | Spatial orientation | Type of connector accessories | Type of splice terminal | Wire cross-section | Operating temperature | Current rating | Number of ways | Design | Fuse size | Rated voltage | Height | Length | Width | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0337000000 Q 2 SAK2.5 WEIDMÜLLER | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | 3.444g | - | - | - | - | SAK2.5 | - | screw bridge | - | - | - | - | 2 | - | - | - | - | - | - | - | ||
![]() 1020200000 WDU 6 WEIDMÜLLER | In Stock | - | - | wemid | 2 | - | RoHS compliant | beige | - | screw terminal | 13.14g | - | - | TS35 | - | - | - | - | rail | 6mm<sup>2</sup> | max. 125°C | 41A | 1 | - | - | 800V | - | - | 7.9mm | - | ||
![]() 1608880000 ZQV 2.5/4 WEIDMÜLLER | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | 2.55g | - | - | - | - | ZDU2.5 | - | comb bridge | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1608770000 ZAP/TW 2 DB WEIDMÜLLER | In Stock | - | - | wemid | - | - | RoHS compliant | beige | - | - | 2.97g | - | - | - | - | ZDU2.5/3AN | - | end/partition plate | - | - | max. 125°C | - | - | - | - | - | - | - | - | UL94V-0 | ||
![]() 1608580000 ZDU 2.5/4AN BL WEIDMÜLLER | In Stock | - | - | wemid | 4 | - | RoHS compliant | blue | - | spring clamp | 11.745g | - | - | TS35 | - | - | - | - | rail | 2.5mm<sup>2</sup> | max. 125°C | 24A | 1 | - | - | 800V AC | 39.5mm | - | 5.1mm | UL94V-0 | ||
![]() 1527570000 ZQV 2.5N/3 WEIDMÜLLER | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | 1.646g | - | - | - | - | WDU2.5 | - | comb bridge | - | - | - | - | 3 | - | - | - | - | - | - | - | ||
![]() 1052360000 WQV 6/2 WEIDMÜLLER | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | 3.323g | - | - | - | - | WDU6 | - | screw bridge | - | - | - | - | 2 | - | - | - | - | - | - | - | ||
![]() 1775490000 ZDU 1.5 BL WEIDMÜLLER | In Stock | - | - | wemid | 2 | - | RoHS compliant | blue | - | spring clamp | 4.15g | - | - | TS35 | - | - | - | - | rail | 1.5mm<sup>2</sup> | max. 125°C | 17.5A | 1 | - | - | 500V AC | 37mm | - | 3.5mm | UL94V-0 | ||
![]() 1775600000 ZDU 1.5/4AN BL WEIDMÜLLER | In Stock | - | - | wemid | 4 | - | RoHS compliant | blue | - | spring clamp | 6.752g | - | - | TS35 | - | - | - | - | rail | 1.5mm<sup>2</sup> | max. 125°C | 17.5A | 1 | - | - | 500V AC | 37mm | - | 3.5mm | UL94V-0 | ||
![]() 1020180000 WDU 4 BL WEIDMÜLLER | In Stock | - | - | wemid | 2 | - | RoHS compliant | blue | - | screw terminal | 9.41g | - | - | TS35 | - | - | - | - | rail | 4mm<sup>2</sup> | max. 125°C | 32A | 1 | - | - | 800V | - | - | 6.1mm | - | ||
![]() 1608510000 ZDU 2.5 WEIDMÜLLER | In Stock | - | - | wemid | 2 | - | RoHS compliant | beige | - | spring clamp | 7.23g | - | - | TS35 | - | - | - | - | rail | 2.5mm<sup>2</sup> | max. 125°C | 24A | 1 | - | - | 800V AC | 39.5mm | - | 5.1mm | UL94V-0 | ||
![]() 1608620000 ZDU 6 WEIDMÜLLER | In Stock | - | - | wemid | 2 | - | RoHS compliant | beige | - | spring clamp | 17.4g | - | - | TS35 | - | - | - | - | rail | 6mm<sup>2</sup> | max. 125°C | 41A | 1 | - | - | 800V AC | 45.6mm | - | 8mm | UL94V-0 | ||
![]() 1011000000 WSI 6 WEIDMÜLLER | In Stock | - | - | wemid | 2 | fuses not included | RoHS compliant | beige | - | screw terminal | 17.425g | - | - | TS35 | - | - | - | - | rail | 6mm<sup>2</sup> | max. 120°C | 6.3A | 1 | fuse x1 | 5x20mm | 500V | - | - | 7.9mm | - | ||
![]() PC-4-01P-11 DEGSON ELECTRONICS | In Stock | - | - | - | 2 | - | RoHS compliant | grey | PC | - | 8.72g | - | - | TS35 x 7.5 | TS35 x 15 | - | - | - | rail | 0.2...4mm<sup>2</sup> | - | 32A | 1 | - | - | 800V | 46mm | 42.5mm | 6.2mm | - | ||
![]() 0523060001 DEK 5 FWZ 1-10 WEIDMÜLLER | In Stock | - | - | - | - | - | RoHS compliant | white | - | - | 0.039g | price given for 1 marker | 1-10 | - | - | - | horizontal | marker | - | - | - | - | - | - | - | - | - | - | 5mm | - | ||
![]() 1632050000 ZDU 4 WEIDMÜLLER | In Stock | - | - | wemid | 2 | - | RoHS compliant | beige | - | spring clamp | 10.406g | - | - | TS35 | - | - | - | - | rail | 4mm<sup>2</sup> | max. 125°C | 32A | 1 | - | - | 800V AC | 43.5mm | - | 6mm | UL94V-0 | ||
![]() WS-4-01P-16 DEGSON ELECTRONICS | In Stock | - | - | - | 2 | - | RoHS compliant | red | WS | spring clamp | 8.8g | - | - | TS35 | - | - | - | - | rail | 0.2...4mm<sup>2</sup> | - | 32A | 1 | - | - | 800V | 36.5mm | 59mm | 6mm | - | ||
![]() 1608540000 ZDU 2.5/3AN WEIDMÜLLER | In Stock | - | - | wemid | 3 | - | RoHS compliant | beige | - | spring clamp | 8.61g | - | - | TS35 | - | - | - | - | rail | 2.5mm<sup>2</sup> | max. 125°C | 24A | 1 | - | - | 800V AC | 39.5mm | - | 5.1mm | UL94V-0 | ||
![]() 1608890000 ZQV 2.5/5 WEIDMÜLLER | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | 3.273g | - | - | - | - | ZDU2.5 | - | comb bridge | - | - | - | - | 5 | - | - | - | - | - | - | - | ||
![]() 1608940000 ZQV 2.5/10 WEIDMÜLLER | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | 6.81g | - | - | - | - | ZDU2.5 | - | comb bridge | - | - | - | - | - | - | - | - | - | - | - | - |