- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | Number of terminals | Alias | Certificates | Colour | Colour1 | Connector series | Connector variant | Electrical mounting | Gross weight | Manufacturer series | Mechanical mounting | Mounting rail size | Mounting rail size1 | Type of connector accessories | Type of splice terminal | Wire cross-section | Wire size | Operating temperature | Number of ways | Rated voltage | Height | Width | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNK705912R0000 (EK2.5-4P) TE Connectivity | In Stock | - | - | - | - | EK2.5-4P | RoHS compliant | dark grey | - | SNK | - | - | 2.785g | Entrelec | - | - | - | end piece | - | - | - | -55...110°C | - | - | 82.77mm | 2mm | UL94V-0 | ||
![]() 1SNK506250R0000 (ZS6-D1-PE) TE Connectivity | In Stock | - | - | polyamide | 4 | ZS6-D1-PE | RoHS compliant | yellow-green | - | SNK | - | screw terminal | 22.01g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.2...6mm<sup>2</sup> | 24AWG...10AWG | -55...110°C | 1 | - | 77.1mm | 6mm | UL94V-0 | ||
![]() 1SNK508151R0000 (ZS10-PE-R1) TE Connectivity | In Stock | - | - | polyamide | 2 | ZS10-PE-R1 | RoHS compliant | yellow-green | - | SNK | - | screw terminal | 29g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.5...10mm<sup>2</sup> | 24AWG...6AWG | -55...110°C | 1 | - | 80.7mm | 8mm | UL94V-0 | ||
![]() 1SNK508424R0000 (ZS4-D2-SF1-R3) TE Connectivity | In Stock | - | - | polyamide | 4 | ZS4-D2-SF1-R3 | RoHS compliant | dark grey | grey | SNK | for fuse | screw terminal | 27.26g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.2...6mm<sup>2</sup> | 24AWG...10AWG | -55...110°C | 2 | 300V | 89.2mm | 8mm | UL94V-0 | ||
![]() 1SNK516010R0000 (ZS35) TE Connectivity | In Stock | - | - | polyamide | 2 | ZS35 | RoHS compliant | grey | - | SNK | - | screw terminal | 35.2g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 6...35mm<sup>2</sup> | 10AWG...2AWG | -55...110°C | 1 | 600V | 59mm | 16mm | UL94V-0 | ||
![]() 1SNK508419R0000 (ZS4-S-R3-T2) TE Connectivity | In Stock | - | - | polyamide | 2 | ZS4-S-R3-T2 | RoHS compliant | blue | grey | SNK | disconnect | screw terminal | 17.02g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.2...4mm<sup>2</sup> | 24AWG...12AWG | -55...110°C | 1 | 300V | 59.7mm | 8mm | UL94V-0 | ||
![]() 1SNK506210R0000 (ZS6-D2) TE Connectivity | In Stock | - | - | polyamide | 4 | ZS6-D2 | RoHS compliant | grey | - | SNK | - | screw terminal | 16.503g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.2...6mm<sup>2</sup> | 24AWG...10AWG | -55...110°C | 2 | 300V | 70.4mm | 6mm | UL94V-0 | ||
![]() 1SNK710011R0000 (ZK10-3P) TE Connectivity | In Stock | - | - | polyamide | 3 | ZK10-3P | RoHS compliant | grey | - | SNK | - | spring clamp | 33.4g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.5...10mm<sup>2</sup> | 20AWG...6AWG | -55...110°C | 1 | 1kV | 96.3mm | 10mm | UL94V-0 | ||
![]() 1SNK512010R0000 (ZS25) TE Connectivity | In Stock | - | - | polyamide | 2 | ZS25 | RoHS compliant | grey | - | SNK | - | screw terminal | 20.64g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.5...25mm<sup>2</sup> | 24AWG...3AWG | -55...110°C | 1 | 600V | 56.1mm | 12mm | UL94V-0 | ||
![]() 1SNK706020R0000 (ZK4-BL) TE Connectivity | In Stock | - | - | polyamide | 2 | ZK4-BL | RoHS compliant | blue | - | SNK | - | spring clamp | 7.9g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.5...4mm<sup>2</sup> | 26AWG...10AWG | -55...110°C | 1 | 600V | 55.3mm | 6mm | UL94V-0 | ||
![]() 1SNK705010R0000 (ZK2.5) TE Connectivity | In Stock | - | - | polyamide | 2 | ZK2.5 | RoHS compliant | grey | - | SNK | - | spring clamp | 5.5g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.2...2.5mm<sup>2</sup> | 26AWG...14AWG | -55...110°C | 1 | 600V | 50.9mm | 5.2mm | UL94V-0 | ||
![]() 1SNK516151R0000 (ZS50-PE) TE Connectivity | In Stock | - | - | polyamide | 2 | ZS50-PE | RoHS compliant | yellow-green | - | SNK | - | screw terminal | 84.3g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 1...50mm<sup>2</sup> | 18AWG...0AWG | -55...110°C | 1 | - | 63.6mm | 16mm | UL94V-0 | ||
![]() 1SNK508412R0000 (ZS4-SF1-R1) TE Connectivity | In Stock | - | - | polyamide | 2 | ZS4-SF1-R1 | RoHS compliant | dark grey | grey | SNK | for fuse | screw terminal | 13.2g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.2...4mm<sup>2</sup> | 24AWG...12AWG | -55...110°C | 1 | 300V | 59.7mm | 8mm | UL94V-0 | ||
![]() 1SNK526010R0000 (ZS95) TE Connectivity | In Stock | - | - | polyamide | 2 | ZS95 | RoHS compliant | grey | - | SNK | - | screw terminal | 151.1g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 35...120mm<sup>2</sup> | 4AWG...2AWG | -55...110°C | 1 | 1kV | 87mm | 26mm | UL94V-0 | ||
![]() 1SNK705061R0000 (ZK2.5-GN) TE Connectivity | In Stock | - | - | polyamide | 2 | ZK2.5-GN | RoHS compliant | green | - | SNK | - | spring clamp | 5.35g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.2...2.5mm<sup>2</sup> | 26AWG...14AWG | -55...110°C | 1 | 600V | 50.9mm | 5.2mm | UL94V-0 | ||
![]() 1SNK505211R0000 (ZS4-D1) TE Connectivity | In Stock | - | - | polyamide | 4 | ZS4-D1 | RoHS compliant | grey | - | SNK | - | screw terminal | 14.96g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.2...4mm<sup>2</sup> | 24AWG...12AWG | -55...110°C | 1 | 300V | 70.4mm | 5.2mm | UL94V-0 | ||
![]() 1SNK705330R0000 (ZK2.5-S-OR) TE Connectivity | In Stock | - | - | polyamide | 2 | ZK2.5-S-OR | RoHS compliant | orange | - | SNK | disconnect | spring clamp | 7.92g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.2...2.5mm<sup>2</sup> | 26AWG...14AWG | -55...110°C | 1 | 300V | 65.3mm | 5.2mm | UL94V-0 | ||
![]() 1SNK705030R0000 (ZK2.5-OR) TE Connectivity | In Stock | - | - | polyamide | 2 | ZK2.5-OR | RoHS compliant | orange | - | SNK | - | spring clamp | 5.35g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.2...2.5mm<sup>2</sup> | 26AWG...14AWG | -55...110°C | 1 | 600V | 50.9mm | 5.2mm | UL94V-0 | ||
![]() 1SNK705011R0000 (ZK2.5-3P) TE Connectivity | In Stock | - | - | polyamide | 3 | ZK2.5-3P | RoHS compliant | grey | - | SNK | - | spring clamp | 7.12g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.2...2.5mm<sup>2</sup> | 26AWG...14AWG | -55...110°C | 1 | 600V | 64.7mm | 5.2mm | UL94V-0 | ||
![]() 1SNK708010R0000 (ZK6) TE Connectivity | In Stock | - | - | polyamide | 2 | ZK6 | RoHS compliant | grey | - | SNK | - | spring clamp | 11.35g | Entrelec | for DIN rail mounting | TS32 | TS35 | - | rail | 0.5...6mm<sup>2</sup> | 24AWG...8AWG | -55...110°C | 1 | 600V | 57.5mm | 8mm | UL94V-0 |