- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Mounting Option 1 | Number of Positions or Pins (Grid) | Product Weight (g) | Automotive | Base Product Number | Body Orientation | Contact Materials | Content | ECCN (US) | EU RoHS | Factory colour | For Use With | For Use With/Related Products | HTS | Industrial packaging | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature (°C) | Model | Mounting | Mounting Styles | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temperature (Min.) | Package | Pitch Spacing | PPAP | Product Depth (mm) | Product Status | Rated current In | RoHS | Shell Sizes | Terminal Pitch (mm) | Termination Method | Voltage Rated | Voltage Rating Max | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Polarization Key | Durability | Accessory Type | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Product Type | Number of Positions/Contacts | Current Rating (Max) | Number of Pieces | Product | Insulated | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M7685-46 Harwin Inc. | 2787 |
| Datasheet | 13 Weeks | - | - | - | - | - | Polyester | - | LOCKING | 2 (1 x 2) | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2013 | M76 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Closed Top, Grip | 2 | 85°C | -40°C | Red | 1 | Female Sockets | ROHS COMPLIANT | - | - | - | - | - | - | - | - | 0.100 2.54mm | 2 | - | - | - | 3A | ONE | UL | Tin | COMMERCIAL | - | - | 0.094 inch | Female | - | 0.394 inch | 3A | BELLOWED TYPE | 30mOhm | 1GOhm | - | PLUG | - | - | - | 50 Cycles | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | 0.394 10.00mm | - | - | 118.1μin 3.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09330009836 HARTING | 124 |
| - | 4 Weeks | - | - | - | 8 | - | Polyamide (PA), Nylon | - | - | 8 (1 x 8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | Bulk | - | Han® ES Press | - | yes | Active | 1 (Unlimited) | - | - | - | Insulated | - | - | - | Red | - | Male Pins | - | - | - | - | - | - | - | - | 16A | 0.264 6.70mm | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.445 11.30mm | - | - | 118.1μin 3.00μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() BTMM-101-01-T-S Samtec Inc. | 8 |
| Datasheet | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e3 | - | Active | 1 (Unlimited) | - | - | BOARD CONNECTOR | - | - | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | MALE | Black | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 60900213421 Würth Elektronik | 8913 | - | Datasheet | 14 Weeks | Gold | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 2 (1 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | WR-PHD | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | Open Top | - | 125°C | -40°C | Black | 1 | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | 5.97mm | - | 3A | - | - | Gold | - | - | 2 | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.235 5.97mm | 4.98mm | 2.44mm | - | - | 5.97mm | UL94 V-0 | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() NPC02SXON-RC Sullins Connector Solutions | 321739 | - | Datasheet | 5 Weeks | - | - | 100 | - | - | Polyamide (PA66), Nylon 6/6 | - | LOCKING | 2 (1 x 2) | - | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | Open Top, Grip | 2 | - | - | - | 1 | Female Sockets | - | - | - | - | - | - | - | - | 3A per Contact | 0.100 2.54mm | 2 | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.197 inch | - | 0.096 inch | - | - | 0.531 inch | - | SQ PIN-SKT | - | - | - | - | - | - | POLARIZED HOUSING | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | 0.531 13.50mm | - | - | Flash | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1462L Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | Polypropylene (PP) | - | - | 2 (1 x 2) | - | - | - | - | PP, Polypropylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | Closed Top, Grip | - | - | - | Blue | - | Male Pins | - | - | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | - | 15.7mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 69144-204LF Amphenol ICC (FCI) | 4950 |
| - | 8 Weeks | GXT, Gold | - | - | - | - | Polyester | - | LOCKING | 4 (1 x 4) | - | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | 800V | - | Bulk | 2012 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | Open Top | - | - | - | Black | 1 | Female Sockets | LOW PROFILE | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | - | 2A | ONE | UL, CSA | Gold or Gold, GXT™ | COMMERCIAL | - | 4 | 0.098 inch | Male | - | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | - | 800V | - | POLARIZED HOUSING | 50 Cycles | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | 10.11mm | - | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SNT-100-RD-T Samtec Inc. | 238 | - | - | 3 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 2 (1 x 2) | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | SNT | e3 | yes | Active | 1 (Unlimited) | - | - | - | Open Top | - | 90°C | -40°C | Red | 1 | Female Sockets | POLYESTER | - | - | - | - | - | - | - | 4.3A per Contact | 0.100 2.54mm | - | Straight | 2.54mm | - | - | ONE | UL | Tin | COMMERCIAL | - | 2 | - | - | - | - | - | - | 5mOhm | - | - | PLUG | - | - | - | - | - | RECTANGULAR | 8.896 N | - | - | - | - | - | - | - | - | 0.240 6.10mm | 50.8mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09330009844 HARTING | 144 |
| - | 4 Weeks | - | - | - | 5 | - | Polyamide (PA), Nylon | - | - | 5 (1 x 5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | Bulk | - | Han® ES Press | - | yes | Active | 1 (Unlimited) | - | - | - | Insulated | - | - | - | Blue | - | Male Pins | - | - | - | - | - | - | - | - | 16A | 0.264 6.70mm | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.445 11.30mm | - | - | 118.1μin 3.00μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 69145-214LF Amphenol ICC (FCI) | 50 |
| Datasheet | 8 Weeks | GXT, Gold | - | - | - | - | Polyester | - | - | 14 (2 x 7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Solder | - | - | Open Top | 14 | - | - | Black | 2 | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | - | 2A | - | - | Gold or Gold, GXT™ | - | - | 14 | - | Female | Black | - | - | - | 20mOhm | 50GOhm | - | - | 800V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | 17.72mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 69145-106LF Amphenol ICC (FCI) | 1485000 |
| Datasheet | 8 Weeks | GXT, Gold | - | - | - | - | Polyester | - | LOCKING | 6 (2 x 3) | - | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | 800V | - | Bulk | 2012 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | - | - | Black | 2 | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | - | 2A | ONE | UL, CSA | Gold or Gold, GXT™ | COMMERCIAL | - | 6 | - | Female | - | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | - | 800V | - | POLARIZED HOUSING | 50 Cycles | - | RECTANGULAR | - | 0.1 inch | - | - | - | - | - | - | - | 0.200 5.08mm | 7.56mm | - | 15.0μin 0.38μm | 15μin | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 09330009821 HARTING | 40 |
| - | 4 Weeks | - | - | - | 2 | - | Polyamide (PA), Nylon | - | - | 2 (1 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | Bulk | - | Han® ES Press | - | yes | Active | 1 (Unlimited) | - | - | - | Insulated | - | - | - | Blue | - | Male Pins | - | - | - | - | - | - | - | - | 16A | 0.181 4.60mm | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.445 11.30mm | - | - | 118.1μin 3.00μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09330009831 HARTING | 27 |
| - | 4 Weeks | - | - | - | 3 | - | Polyamide (PA), Nylon | - | - | 3 (1 x 3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | Bulk | - | Han® ES Press | - | yes | Active | 1 (Unlimited) | - | - | - | Insulated | - | - | - | Red | - | Male Pins | - | - | - | - | - | - | - | - | 16A | 0.264 6.70mm | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.445 11.30mm | - | - | 118.1μin 3.00μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2002-493 WAGO | 153 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 2002 | - | - | 1pc(s) | EAR99 | Compliant | - | WAGO 2002 Series DIN Rail Mounted Terminal Blocks | TOPJOB®S Series | 8536.69.80.00 | - | Wago | 2002-493 | 60357824 | - | - | - | WAGO Corporation | - | Vertical connector | - | - | 24A | 24A | 500V | - | - | Bulk | - | No | - | Active | 24 | - | - | - | - | - | - | Bag | - | 2002 | - | - | Active | - | - | - | - | 2002-493 | 1 | - | - | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Pins | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Triple-Deck Vertical Jumper | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 780-452 WAGO | 1296 |
| - | - | - | - | - | - | - | - | 1.29g | - | - | - | No | - | - | - | 100pc(s) | EAR99 | Compliant | Grey | - | 780 Series | 8536.69.80.00 | Yes | Wago | 780-452 | 51111997 | 24 | - | 400V | WAGO Corporation | - | Box connector | - | - | - | - | - | - | - | Box | - | No | 6 | Active | 24 | - | - | - | - | - | - | Box | - | 780 | - | - | Active | - | - | - | - | Staggered Jumper | 2 | - | - | Gray | 1 | M | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Pins | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 4.5 | - | 4.5mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 311236 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 5.02 | No | - | Straight | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 8.2 | Screw | - | - | - | - | - | - | - | Active | - | - | - | - | Switching Jumper | - | - | - | Silver | - | M | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block Tools & Accessories | - | - | - | Plug In Bridges / Jumpers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 279-490 WAGO | 5000 |
| - | - | - | - | - | - | - | - | - | - | - | - | No | - | Straight | - | 50pc(s) | EAR99 | Compliant | - | - | 279 Series | 8536.69.80.00 | Yes | Wago | 279-490 | 51137520 | - | - | - | WAGO Corporation | - | Transverse connector | Through Hole | - | - | - | - | - | - | Box | - | No | - | Active | - | Yes | - | - | Solder | - | - | Box | - | 279 | - | - | Active | - | - | - | - | Jumper Bar | 10 | - | - | Gray | 1 | M | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Pins | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Yes | - | - | 3.89mm | 40mm | - | - | - | - | - | - | - | - | - | ||
![]() 281-482 WAGO | 41 |
| - | - | - | - | - | - | PA | - | 1.56g | - | - | - | No | - | Straight | - | 100pc(s) | EAR99 | Compliant | Grey | - | 281 Series | 8536.69.80.00 | Yes | Wago | 281-482 | 51132491 | - | - | - | WAGO Corporation | - | Transverse connector | Through Hole | - | - | - | - | - | - | Box | - | No | - | Active | - | Compliant | - | - | Solder | - | - | Box | - | 281 | - | - | Active | - | - | - | - | Jumper Bar | 2 | - | - | Grey | 1 | M | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Pins | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | 4 | - | 1 | - | Yes | - | - | 5mm | 12mm | - | - | - | - | - | - | - | - | - | ||
![]() 282-422 WAGO | 2475 |
| - | - | - | - | - | - | - | - | 2.768g | - | - | - | No | - | Straight | - | 100pc(s) | EAR99 | Compliant | Yellow,Green | - | 282 Series | 8536.69.40.40 | Yes | Wago | 282-422 | 51121823 | 41 | 105 | 800V | WAGO Corporation | -60 | Transverse connector | - | - | 35A | 35A | - | 1 | - | Box | - | No | - | Active | 41 | Yes | - | - | - | - | 800V | Box | - | 282 | - | - | Active | - | - | - | - | Jumper | - | - | - | Green, Yellow | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Pins | - | - | - | - | - | - | 2 | - | - | Yellow/Green | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | 41(A) | 1 | - | Yes | - | - | 8mm | 8mm | - | - | - | - | - | - | - | - | - | ||
![]() 282-433 WAGO | In Stock | - | - | - | - | - | - | - | - | - | 3.6g | - | - | - | No | - | Straight | - | 50pc(s) | EAR99 | Compliant | Orange | - | 282 Series | 8536.69.80.00 | Yes | Wago | 282-433 | 51112382 | 30 | 105 | - | WAGO Corporation | -60 | Transverse connector | Through Hole | - | 30A | 30A | - | - | - | Box | - | No | - | Active | 30 | Yes | - | - | Solder | - | - | Box | - | 282 | - | - | Active | - | - | - | - | Jumper | 3 | - | - | Orange | 1 | M | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Pins | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - |