- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Housing Material | Mounting Option 1 | Number of Positions or Pins (Grid) | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Lead Pitch | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Lead Length | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Cable Length | Durability | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Insulation | Sensing Distance | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65474-006LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | Polyester | - | 2 (1 x 2) | - | - | - | - | 800V | Bulk | - | Mini-Jump™ | - | yes | Active | 1 (Unlimited) | - | - | - | Closed Top | - | 120°C | -55°C | Black | 1 | Female Sockets | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 2.54mm | 2.5A | - | - | Gold or Gold, GXT™ | - | - | 2 | - | - | Blue | - | - | 20mOhm | 50GOhm | - | 800V | - | 2.5A | - | - | - | - | - | - | - | - | 0.385 9.78mm | 5.21mm | - | 40.0μin 1.02μm | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 1463R Keystone Electronics | 1259 |
| Datasheet | 6 Weeks | - | - | - | PP, Polypropylene | Polypropylene (PP) | - | 2 (1 x 2) | Brass | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Closed Top, Grip | 1 | - | - | Red | - | Male Pins | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | 17.3mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MNT-104-BK-G Samtec Inc. | 50 |
| - | 6 Weeks | - | - | - | - | Liquid Crystal Polymer (LCP) | LOCKING | 8 (2 x 4) | Bronze | - | - | - | - | Bulk | 2013 | MNT | e4 | yes | Active | Not Applicable | - | - | - | Open Top | - | 90°C | -40°C | Black | 1 | Female Sockets | POLYESTER | - | - | - | - | - | - | - | 3.9A per Contact | 0.100 2.54mm | Straight | 5.08mm | - | ONE | UL | Gold | COMMERCIAL | - | 8 | 0.2 inch | - | - | - | - | 5mOhm | - | PLUG | 675V | - | 2A | - | - | - | RECTANGULAR | - | - | - | - | 0.240 6.10mm | 10.16mm | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() SNT-100-BK-H Samtec Inc. | 391 |
| - | 6 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | Bronze | - | - | - | - | Tube | 2011 | SNT | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Open Top | - | 90°C | -40°C | Black | 1 | Female Sockets | GLASS FILLED POLYESTER | 8536.69 | - | - | - | - | - | - | 4.3A per Contact | 0.100 2.54mm | Straight | 2.54mm | - | ONE | - | Gold | COMMERCIAL | - | 2 | - | - | - | - | SQ PIN-SKT | 5mOhm | - | PLUG | - | - | 2.5A | - | - | - | RECTANGULAR | 8.896 N | - | - | - | 0.240 6.10mm | 5.08mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | 429 |
| Datasheet | 14 Weeks | Tin | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | 1.5kV | Strip | 2005 | 929 | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Open Top | 2 | 100°C | -55°C | Red | 1 | Female Sockets | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | Straight | 2.41mm | 2A | - | - | Tin | - | 2.54mm | 2 | - | Female | - | - | - | - | 1GOhm | - | - | - | 1A | - | - | - | - | - | - | - | - | 0.240 6.10mm | 4.95mm | - | 74.8μin 1.90μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 5025 Keystone Electronics | 1 |
| Datasheet | 6 Weeks | Silver | Through Hole | - | - | - | - | 2 (1 x 2) | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Non-Insulated | - | - | - | - | - | Male Pins | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BTMM-104-01-T-S Samtec Inc. | 14 |
| Datasheet | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2mm | - | - | - | - | - | - | - | - | 4 | - | MALE | Black | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | 116 |
| Datasheet | 14 Weeks | Gold | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | 1.5kV | Strip | 2005 | 929 | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Open Top | 2 | 105°C | -55°C | Blue | 1 | Female Sockets | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | Straight | 2.5mm | 2A | - | - | Gold | - | 2.54mm | 2 | - | Female | Red | 3m | - | - | 1GOhm | - | - | - | 2A | - | 3m | - | - | - | - | - | 3 m | 0.240 6.10mm | 4.95mm | 2.5mm | 10.0μin 0.25μm | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 69146-208LF Amphenol ICC (FCI) | 19800 |
| - | 8 Weeks | GXT, Gold | - | - | - | Polyester | - | 8 (1 x 8) | - | - | - | - | 800V | Bulk | 2012 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Open Top | - | - | - | Black | 1 | Female Sockets | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | Straight | 5.08mm | 2A | - | - | Gold or Gold, GXT™ | - | - | 8 | - | Male | - | - | - | 15mOhm | 5GOhm | - | 800V | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | 20.27mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() SP200 Aries Electronics | In Stock | - | Datasheet | 8 Weeks | - | - | - | Brass, Nylon | Polyamide (PA46), Nylon 4/6 | - | 2 (1 x 2) | - | - | - | - | - | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Closed Top, Grip | - | - | - | Black | - | Male Pins | 94V-0 | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.480 12.20mm | 12.19mm | - | 10.0μin 0.25μm | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() JL-500-25-T Samtec Inc. | In Stock | - | - | 2 Weeks | - | Through Hole | - | - | Teflon | - | 2 (1 x 2) | Copper | - | - | - | - | Bulk | 2010 | JL | - | yes | Obsolete | Not Applicable | - | - | - | Insulated | - | - | - | White | 1 | Male Pins | POLYTETRAFLUORO ETHYLENE | - | - | - | - | - | - | - | - | 0.500 12.70mm | Straight | 1.14mm | - | - | - | Silver | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.34mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 5100TR Keystone Electronics | 52890 |
| Datasheet | 6 Weeks | Tin | - | 300 | - | - | - | 2 (1 x 2) | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | Non-Insulated | - | - | - | Silver | - | Non-Gendered | - | - | - | - | - | - | - | - | 20A | 0.300 7.62mm | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 69146-210 Amphenol ICC (FCI) | 594000 |
| - | 8 Weeks | GXT, Gold | - | - | - | Polyester | - | 10 (1 x 10) | - | - | - | - | 800V | Bulk | 2012 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Open Top | 10 | - | - | Black | 1 | Female Sockets | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | Straight | 5.08mm | 2A | - | - | Gold or Gold, GXT™ | - | - | 10 | - | - | Black | - | - | 15mOhm | 5GOhm | - | 800V | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | 25.35mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 69145-116LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | - | - | - | Polyester | LOCKING | 16 (2 x 8) | COPPER ALLOY | - | - | -55°C | 800V | Bulk | 2012 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Solder | - | - | Open Top | - | - | - | Black | 2 | Female Sockets | - | - | - | - | - | - | - | - | 39mA | 0.100 2.54mm | Straight | 5.08mm | 2A | ONE | UL, CSA | Gold or Gold, GXT™ | COMMERCIAL | - | 16 | - | Female | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | 800V | - | - | POLARIZED HOUSING | - | 50 Cycles | RECTANGULAR | - | 0.1 inch | - | - | 0.200 5.08mm | 20.26mm | - | 15.0μin 0.38μm | 15μin | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 1487L Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Molded | - | Polypropylene (PP), Glass Filled | - | 2 (1 x 2) | - | - | - | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | Closed Top, Grip | - | - | - | Blue | - | Female Sockets | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D3087-97 Harwin Inc. | 1224 |
| Datasheet | 14 Weeks | - | - | - | PBT, Polybutylene | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | Brass | PBT | - | - | - | Bulk | 2007 | D308 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Closed Top, Grip | - | - | - | Blue | 1 | Male Pins | PLUG, PLASTIC | - | - | - | - | - | - | - | - | 6.35mm | Straight | 3.2mm | 10A | - | - | Gold | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | Insulated | - | 0.500 12.70mm | 4.3mm | - | 3.94μin 0.10μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 69145-210LF Amphenol ICC (FCI) | 5352 | - | - | 8 Weeks | GXT, Gold | - | - | - | Polyester | LOCKING | 10 (2 x 5) | COPPER ALLOY | - | - | -55°C | 800V | Bulk | - | Mini-Jump™ | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Open Top | - | - | - | Black | 2 | Female Sockets | - | 8536.69.40.40 | - | - | - | - | - | - | 3A | 0.100 2.54mm | Straight | 5.08mm | 2A | ONE | UL, CSA | Gold or Gold, GXT™ | COMMERCIAL | - | 10 | - | Female | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | PLUG | 800V | - | - | POLARIZED HOUSING | - | 50 Cycles | RECTANGULAR | 4.448 N | 0.1 inch | - | - | 0.200 5.08mm | 12.64mm | - | 30.0μin 0.76μm | 30μin | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 63429-302LF Amphenol ICC (FCI) | 14 |
| - | 8 Weeks | Tin | - | - | - | Polyester, Glass Filled | - | 2 (1 x 2) | Bronze | - | - | - | - | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | 120°C | -55°C | White | 1 | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | Straight | 2.49mm | - | - | - | Tin | - | - | 2 | - | - | White | - | - | 20mOhm | 50GOhm | - | 800V | - | - | - | - | - | - | - | - | - | - | 0.236 6.00mm | 5.05mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 69145-120LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | - | - | - | Polyester | LOCKING | 20 (2 x 10) | COPPER ALLOY | - | - | -55°C | 800V | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | Open Top | - | - | - | Black | 2 | Female Sockets | - | 8536.69.40.40 | - | - | - | - | - | - | 3A | 0.100 2.54mm | Straight | 5.08mm | 2A | ONE | UL, CSA | Gold or Gold, GXT™ | COMMERCIAL | - | 20 | - | Female | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | 800V | - | - | POLARIZED HOUSING | - | 50 Cycles | RECTANGULAR | - | 0.1 inch | - | - | 0.200 5.08mm | 25.34mm | - | 15.0μin 0.38μm | 15μin | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() SNT-100-OR-H Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | PHOSPHOR BRONZE | - | STRAIGHT | -55°C | - | Bulk | 2010 | SNT | e4 | yes | Obsolete | 1 (Unlimited) | - | - | - | Open Top | - | - | - | Orange | 1 | Female Sockets | POLYESTER | - | - | - | - | - | - | - | 4.3A per Contact | 0.100 2.54mm | - | - | - | ONE | - | Gold | COMMERCIAL | - | 2 | - | - | - | - | SQ PIN-SKT | 5mOhm | - | PLUG | - | - | - | - | - | - | RECTANGULAR | 8.896 N | - | - | - | 0.240 6.10mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - |