- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Housing Material | Weight | Mounting Option 1 | Number of Positions or Pins (Grid) | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Lead Pitch | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Mating Contact Row Spacing | Insulation | Hole Diameter | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 69145-204LF Amphenol ICC (FCI) | 1583 | - | Datasheet | 8 Weeks | GXT, Gold | - | - | - | Polyester | - | LOCKING | 4 (2 x 2) | - | COPPER ALLOY | - | - | - | -55°C | 800V | Bulk | 2012 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Open Top | - | - | - | Black | 2 | Female Sockets | - | - | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | - | 2A | ONE | UL, CSA | Gold or Gold, GXT™ | - | COMMERCIAL | - | - | 4 | - | Female | - | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | 800V | - | POLARIZED HOUSING | - | 50 Cycles | RECTANGULAR | 0.1 inch | - | - | 0.200 5.08mm | 5.02mm | - | 30.0μin 0.76μm | 30μin | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() M50-1920005 Harwin Inc. | 2742 | - | Datasheet | 12 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 2 (1 x 2) | - | COPPER ALLOY | - | STRAIGHT | - | - | 500V | Bulk | 2011 | Archer M50 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Closed Top | 2 | 105°C | -40°C | Red | 1 | Female Sockets | - | - | - | - | 0.050 1.27mm | 2 | - | - | - | 1A | ONE | UL | Gold | - | COMMERCIAL | 0.098 inch | - | - | 0.059 inch | - | - | 0.118 inch | 1A | - | - | 1Ohm | PLUG | - | - | - | 500VAC V | 300 Cycles | RECTANGULAR | - | - | - | 0.118 3.00mm | - | - | 1.00μin 0.025μm | FLASH inch | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 69144-204 Amphenol ICC (FCI) | 990000 |
| - | 8 Weeks | GXT, Gold | - | - | - | Polyester | - | - | 4 (1 x 4) | - | - | - | - | - | - | 800V | Bulk | - | Mini-Jump™ | - | no | Active | 1 (Unlimited) | Through Hole | EAR99 | - | Open Top | - | - | - | Black | 1 | Female Sockets | - | - | - | 3A | 0.100 2.54mm | - | Straight | 2.49mm | - | 2A | - | - | Gold or Gold, GXT™ | - | - | - | - | 4 | - | Male | - | - | - | - | 20mOhm | 50GOhm | - | 800V | 2A | - | - | - | - | - | - | - | 0.200 5.08mm | 10.11mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 1460L Keystone Electronics | 14 |
| Datasheet | 6 Weeks | - | - | 200 | Gold | Polypropylene (PP) | - | - | 2 (1 x 2) | - | - | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | Closed Top, Grip | - | - | - | Blue | - | Male Pins | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5102TR Keystone Electronics | 185937 |
| Datasheet | 6 Weeks | Tin | - | SMD/SMT | - | - | - | - | 2 (1 x 2) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | Non-Insulated | - | - | - | Silver | - | Non-Gendered | - | - | - | 20A | 0.114 2.90mm | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() BTMM-120-01-T-D Samtec Inc. | 42 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() BTMM-110-01-G-S Samtec Inc. | 22 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | 10 (1 x 10) | - | - | - | - | - | - | - | Bulk | - | BTMM | - | - | Active | 1 (Unlimited) | - | - | - | Insulated | - | - | - | Black | - | Male Pins | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 69145-208 Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | - | - | - | Polyester | - | - | 8 (2 x 4) | - | - | - | - | - | - | 800V | Bulk | 2012 | Mini-Jump™ | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Open Top | - | - | - | Black | 2 | Female Sockets | - | - | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | unknown | 2A | - | - | Gold or Gold, GXT™ | - | - | - | - | 8 | - | Female | - | - | - | - | 20mOhm | 50GOhm | - | 800V | - | - | - | - | - | - | - | - | 0.200 5.08mm | 10.1mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() M7582-05 Harwin Inc. | 20000 | - | Datasheet | 14 Weeks | - | - | - | Nickel | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 2 (1 x 2) | - | Bronze | - | - | - | - | - | Bulk | 2005 | M75 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Open Top | - | 105°C | -55°C | Black | 1 | Female Sockets | - | 8536.69.80.00 | - | - | 0.100 2.54mm | - | Straight | 2.4mm | - | 1A | ONE | UL | Gold | - | COMMERCIAL | - | - | 2 | 0.094 inch | Female | - | - | 1A | SQ PIN-SKT | 20mOhm | 5GOhm | PLUG | - | 1A | - | 500VAC V | - | RECTANGULAR | - | - | - | 0.236 6.00mm | 5mm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1460B Keystone Electronics | 4003 |
| Datasheet | 6 Weeks | - | - | 200 | PP, Polypropylene | Polypropylene (PP) | - | - | 2 (1 x 2) | - | Brass | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Closed Top, Grip | 2 | - | - | Black | - | Male Pins | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | 17.3mm | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 69145-318LF Amphenol ICC (FCI) | 194000 |
| Datasheet | 8 Weeks | - | - | - | - | Polyester | - | LOCKING | 18 (2 x 9) | - | COPPER ALLOY | - | - | - | -55°C | 800V | Bulk | 2014 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Solder | - | - | Open Top | - | - | - | Black | 2 | Female Sockets | - | - | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | - | 2A | ONE | UL, CSA | Tin | - | COMMERCIAL | - | - | 18 | - | Female | - | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | 800V | - | POLARIZED HOUSING | - | 50 Cycles | RECTANGULAR | 0.1 inch | - | - | 0.200 5.08mm | 22.8mm | - | 100.0μin 2.54μm | 100μin | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() M7681-46 Harwin Inc. | 4000 | - | Datasheet | 13 Weeks | - | - | - | - | Polyester | - | - | 2 (1 x 2) | - | PHOSPHOR BRONZE | - | STRAIGHT | 85°C | -40°C | 250V | Bulk | 2013 | M76 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Closed Top, Grip | - | - | - | Red | 1 | Female Sockets | ROHS COMPLIANT | - | - | 3A | 0.100 2.54mm | 2 | - | - | - | - | ONE | UL | Tin | - | COMMERCIAL | 0.197 inch | - | - | 0.094 inch | - | - | 0.551 inch | - | BELLOWED TYPE | 30mOhm | 1000000000Ohm | PLUG | - | - | - | - | 50 Cycles | RECTANGULAR | - | - | - | 0.551 14.00mm | - | - | 118.1μin 3.00μm | 118μin | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() MNT-103-BK-H Samtec Inc. | 14 |
| - | 3 Weeks | Gold | - | - | - | Polyester | - | - | - | AU | Bronze | - | - | - | - | - | Bulk | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | INTERCONNECTION DEVICE | - | - | 90°C | -40°C | - | 1 | - | - | - | - | - | 2.54mm | - | Straight | 5.08mm | - | - | ONE | - | - | - | COMMERCIAL | - | - | 6 | 0.2 inch | FEMALE | Black | - | 2A | SQ PIN-SKT | 5mOhm | - | PLUG | 675V | - | - | - | - | RECTANGULAR | - | - | - | - | 7.62mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() D3087-99 Harwin Inc. | 3359 | - | Datasheet | 14 Weeks | - | - | - | PBT, Polybutylene | Polybutylene Terephthalate (PBT) | - | - | 2 (1 x 2) | - | Brass | PBT | - | - | - | - | Bulk | 2007 | D308 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Closed Top, Grip | - | - | - | Red | 1 | Male Pins | PLUG, PLASTIC | - | - | - | 6.35mm | - | Straight | 3.2mm | - | 2A | - | - | Gold | - | - | - | 6.35mm | 2 | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | Insulated | 1.05 mm | 0.500 12.70mm | 9.5mm | - | 3.94μin 0.10μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() D3089-98 Harwin Inc. | 1183 | - | Datasheet | 12 Weeks | - | - | - | PBT, Polybutylene | Polybutylene Terephthalate (PBT) | - | - | 2 (1 x 2) | - | Brass | PBT | - | - | - | - | Bulk | 2000 | D308 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Closed Top, Grip | - | - | - | Black | 1 | Male Pins | PLUG, PLASTIC | - | - | - | 0.500 12.70mm | - | Straight | 3.2mm | - | 2A | - | - | Gold | - | - | - | 12.7mm | 2 | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | Insulated | 1.05 mm | 0.476 12.10mm | 15.1mm | 15.1mm | 3.94μin 0.10μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1461L Keystone Electronics | 22 |
| Datasheet | 6 Weeks | - | - | - | Gold | Polypropylene (PP) | - | - | 2 (1 x 2) | - | Brass | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Closed Top, Grip | 2 | - | - | Blue | 1 | Male Pins | - | - | - | - | 6.35mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() LJ-40-10 Aries Electronics | In Stock | - | Datasheet | 8 Weeks | Gold | - | - | - | - | - | - | 1 (1 x 1) | - | - | - | - | - | - | - | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Closed Top | - | 125°C | -55°C | - | - | Female Sockets | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.205 5.20mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M7687-05 Harwin Inc. | 2880 | - | Datasheet | 9 Weeks | - | - | - | - | Polyester | 45.359237g | LOCKING | 2 (1 x 2) | - | Bronze | - | - | - | - | - | Bulk | 2006 | M76 | e4 | yes | Active | 1 (Unlimited) | - | - | - | Closed Top, Grip | - | 85°C | -40°C | Blue | 1 | Female Sockets | - | - | 250V | - | 0.100 2.54mm | - | Straight | 2.4mm | - | 3A | ONE | UL | Gold | 250V | COMMERCIAL | - | 2.54mm | 2 | 0.094 inch | Female | - | - | 3A | BELLOWED TYPE | 3mOhm | 1GOhm | PLUG | 250V | 3A | - | - | 300 Cycles | RECTANGULAR | - | - | - | 0.394 10.00mm | 5mm | 5mm | 5.11μin 0.130μm | 5μin | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() M7966-46 Harwin Inc. | 1446 |
| Datasheet | 9 Weeks | - | - | - | Glass, Polyester | Polyester, Glass Filled | - | - | 2 (1 x 2) | - | Bronze | - | - | - | - | - | Bulk | 2013 | M79 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Closed Top, Grip | - | 85°C | -40°C | Red | 1 | Female Sockets | ROHS COMPLIANT | - | - | - | 0.100 2.54mm | - | Straight | 2.3mm | - | 3A | ONE | UL | Tin | - | COMMERCIAL | - | - | 2 | - | Female | - | - | 3A | SQ PIN-SKT | 30mOhm | 1GOhm | PLUG | 250V | 3A | - | - | 50 Cycles | RECTANGULAR | - | - | - | 0.406 10.31mm | 10.3mm | - | 118.1μin 3.00μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 69145-304LF Amphenol ICC (FCI) | 14 |
| - | 8 Weeks | Tin | - | - | - | Polyester | - | - | 4 (2 x 2) | - | - | - | - | - | - | 800V | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | 4 | - | - | Black | 2 | Female Sockets | - | - | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | - | 2A | - | - | Tin | - | - | - | - | 4 | - | Female | Black | - | - | - | 20mOhm | 50GOhm | - | 800V | 2A | - | - | - | - | - | - | - | 0.200 5.08mm | 5.02mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - |