- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Number of Pins | Housing Material | Mounting Option 1 | Number of Positions or Pins (Grid) | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Lead Pitch | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulation | Hole Diameter | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 69145-110LF Amphenol ICC (FCI) | 1809 |
| - | 8 Weeks | GXT, Gold | - | - | Polyester | - | 10 (2 x 5) | - | - | - | - | - | - | 800V | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Solder | - | - | Open Top | - | - | - | Black | 2 | Female Sockets | - | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | 2A | - | - | Gold or Gold, GXT™ | - | - | - | 10 | - | Female | - | - | - | - | 20mOhm | 50GOhm | - | 800V | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | 12.64mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 999-19-210-02 Preci-Dip | In Stock | - | - | 10 Weeks | - | - | - | Polybutylene | - | 2 (1 x 2) | - | Brass | - | - | - | - | - | Bulk | 2012 | 999 | e4 | yes | Active | 1 (Unlimited) | - | - | - | Closed Top | - | 125°C | -55°C | Red | 1 | Female Sockets | - | 8536.69.40.40 | - | 0.100 2.54mm | - | Straight | 2.3mm | 3A | - | - | Gold | - | - | - | 2 | - | - | - | - | - | - | 20mOhm | 10GOhm | - | 100V | 3A | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | 5mm | - | Flash | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SX1100-A Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | - | Brass | - | STRAIGHT | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Closed Top | - | 125°C | -55°C | Black | 1 | Female Sockets | - | - | - | 0.100 2.54mm | 2 | - | - | 3A | ONE | - | Gold | COMMERCIAL | 0.196 inch | - | - | 0.096 inch | - | - | 0.254 inch | 3A | SQ PIN-SKT | 20mOhm | 1GOhm | PLUG | - | - | - | - | 650VAC V | - | RECTANGULAR | - | - | - | - | - | 0.255 6.47mm | - | - | 3.00μin 0.076μm | 6μin | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09330009830 HARTING | 798 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SPN02SXCN-RC Sullins Connector Solutions | 129020 |
| Datasheet | 5 Weeks | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | - | - | - | Bulk | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Open Top | 2 | - | - | - | - | Female Sockets | - | - | 1A per Contact | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() M7682-46 Harwin Inc. | 5000 | - | Datasheet | 13 Weeks | - | Socket | - | Polyester | - | 2 (1 x 2) | - | Bronze | - | - | - | - | 250V | Bulk | 2013 | M76 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Closed Top, Grip | 2 | 85°C | -40°C | Black | 1 | Female Sockets | ROHS COMPLIANT | - | - | 0.100 2.54mm | 2 | - | - | 3A | ONE | UL | Tin | COMMERCIAL | 0.197 inch | - | - | 0.094 inch | - | - | 0.551 inch | 3A | BELLOWED TYPE | 30mOhm | 1GOhm | PLUG | - | - | - | - | - | 50 Cycles | RECTANGULAR | - | - | - | Insulated | - | 0.551 14.00mm | - | - | 118.1μin 3.00μm | 118μin | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() DF11-8DP-SP2(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | 8 | Polyamide (PA), Nylon | - | 8 (2 x 4) | - | - | - | - | - | - | 250V | Bulk | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | Insulated | - | - | - | - | - | Male Pins | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 69144-218LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | Polyester | LOCKING | 18 (1 x 18) | - | COPPER ALLOY | - | STRAIGHT | - | -55°C | 800V | Bulk | 2012 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Open Top | 18 | - | - | Black | 1 | Female Sockets | LOW PROFILE | - | 3A | 0.100 2.54mm | - | - | - | 2A | ONE | UL, CSA | Gold or Gold, GXT™ | COMMERCIAL | - | - | 12 | 0.098 inch | - | - | 0.2 inch | - | SQ PIN-SKT | - | 50000000000Ohm | - | - | - | - | POLARIZED HOUSING | - | 50 Cycles | RECTANGULAR | - | - | - | - | - | 0.200 5.08mm | - | - | 30.0μin 0.76μm | 30μin | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() MS2B-G Adam Tech | 4906 |
| Datasheet | 9 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | - | PHOSPHOR BRONZE | - | STRAIGHT | 105°C | -40°C | 250VAC | Bulk | - | MS | - | yes | Active | 1 (Unlimited) | - | - | - | Open Top | - | - | - | Black | 1 | Female Sockets | - | - | 1A | 0.079 2.00mm | - | - | - | - | ONE | UL, CSA | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | - | 20mOhm | 5000000000Ohm | - | - | - | - | - | 1000VAC V | - | RECTANGULAR | - | - | - | - | - | 0.138 3.50mm | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MNT-114-BK-G Samtec Inc. | 181 |
| - | 3 Weeks | - | - | - | Liquid Crystal Polymer (LCP) | LOCKING | 14 (2 x 7) | - | Bronze | - | - | - | - | - | Bulk | 2014 | MNT | e4 | yes | Active | - | - | - | - | Open Top | - | 90°C | -40°C | Black | 1 | Female Sockets | POLYESTER | - | 3.9A per Contact | 0.100 2.54mm | - | Straight | 5.08mm | - | ONE | UL | Gold | COMMERCIAL | - | - | 28 | 0.2 inch | - | - | - | - | - | 5mOhm | - | PLUG | 675V | - | - | - | - | - | RECTANGULAR | 8.896 N | - | - | - | - | 0.240 6.10mm | 35.56mm | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M7767-46 Harwin Inc. | 3866 |
| Datasheet | 9 Weeks | - | - | - | Polyester, Glass Filled | LOCKING | 2 (1 x 2) | - | Bronze | - | - | - | - | - | Bulk | 2011 | M77 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Closed Top | - | 85°C | -40°C | Black | 1 | Female Sockets | ROHS COMPLIANT | - | - | 0.100 2.54mm | - | Straight | 2.3mm | 3A | ONE | UL | Tin | COMMERCIAL | - | - | 2 | - | Female | - | - | 3A | - | 30mOhm | 1GOhm | PLUG | 250V | 3A | - | - | - | 50 Cycles | RECTANGULAR | - | - | - | - | - | 0.248 6.30mm | 5mm | - | 118.1μin 3.00μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() D3082-05 Harwin Inc. | 2971 |
| Datasheet | 13 Weeks | - | Through Hole | - | - | - | 2 (1 x 2) | - | Brass | PBT | - | - | - | - | Bulk | 2011 | D308 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Non-Insulated | - | - | - | Black | 1 | Male Pins | - | - | - | 0.400 10.16mm | - | Straight | 1mm | 10A | - | - | Gold | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | 1.05 mm | 0.359 9.13mm | 9mm | - | Flash | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 69145-204 Amphenol ICC (FCI) | 990000 |
| - | 8 Weeks | GXT, Gold | - | - | Polyester | - | 4 (2 x 2) | - | - | - | - | - | - | 800V | Bulk | 2012 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Solder | - | - | Open Top | 4 | - | - | Black | 2 | Female Sockets | - | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | 2A | - | - | Gold or Gold, GXT™ | - | - | - | 4 | - | Female | Black | - | - | - | 20mOhm | 50GOhm | - | 800V | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | 5.02mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() M7566-46 Harwin Inc. | 2136 |
| Datasheet | 9 Weeks | - | - | - | Polyester, Glass Filled | - | 2 (1 x 2) | - | Bronze | - | - | - | - | - | Bulk | 2013 | M75 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Open Top | - | 85°C | -40°C | Red | 1 | Female Sockets | ROHS COMPLIANT | 8536.69.80.00 | - | 0.100 2.54mm | - | Straight | 2.3mm | 3A | ONE | UL | Tin | COMMERCIAL | - | - | 2 | - | Female | - | - | 3A | SQ PIN-SKT | 30mOhm | 1GOhm | PLUG | 250V | 3A | - | - | - | 50 Cycles | RECTANGULAR | - | - | - | - | - | 0.248 6.30mm | 5mm | - | 118.1μin 3.00μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() NPB02SVFN-RC Sullins Connector Solutions | 68814 | - | Datasheet | 5 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | LOCKING | 2 (1 x 2) | - | PHOSPHOR BRONZE | - | STRAIGHT | - | - | - | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | Closed Top, Grip | 2 | - | - | - | 1 | Female Sockets | - | - | 1A per Contact | 0.050 1.27mm | 2 | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.098 inch | - | - | 0.049 inch | - | - | - | - | SQ PIN-SKT | - | - | - | - | - | - | POLARIZED HOUSING | - | - | RECTANGULAR | - | - | - | - | - | 0.217 5.50mm | - | - | Flash | - | UL94 V-2 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 65474-004LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | Polyester | LOCKING | 2 (1 x 2) | - | - | - | - | - | - | 800V | Bulk | - | Mini-Jump™ | - | yes | Obsolete | 1 (Unlimited) | Crimp | - | - | Closed Top | - | 120°C | -55°C | Blue | 1 | Female Sockets | - | - | 3A | 0.100 2.54mm | - | Straight | 2.54mm | 2.5A | ONE | UL, CSA | Gold | COMMERCIAL | - | - | 2 | - | Female | - | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | 800V | 2.5A | - | POLARIZED HOUSING | - | 50 Cycles | RECTANGULAR | 4.448 N | - | - | - | - | 0.385 9.78mm | 5.21mm | 2.54mm | Flash | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SX4100 Kycon, Inc. | In Stock | - | - | 20 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 20 (2 x 10) | - | PHOSPHOR BRONZE | - | STRAIGHT | 125°C | -55°C | - | Bulk | - | SX | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | - | - | Black | 2 | Female Sockets | - | - | 3A | 0.100 2.54mm | 20 | - | - | - | ONE | UL | Gold | COMMERCIAL | 1 inch | - | - | 0.197 inch | - | - | 0.236 inch | - | SQ PIN-SKT | 10mOhm | 1000000000Ohm | PLUG | - | - | - | - | 650VAC V | - | RECTANGULAR | - | - | 0.1 inch | - | - | 0.236 6.00mm | - | - | Flash | 6μin | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() MNT-110-BK-G Samtec Inc. | 27 |
| - | 3 Weeks | Gold | - | - | Polyester | LOCKING | - | AU | Bronze | - | - | - | - | - | - | 2014 | - | e4 | yes | Active | 1 (Unlimited) | - | - | INTERCONNECTION DEVICE | - | - | 90°C | -40°C | - | 1 | - | - | - | - | 2.54mm | - | Straight | 5.08mm | - | ONE | UL | - | COMMERCIAL | - | - | 20 | 0.2 inch | FEMALE | Black | - | 3.9A | - | 5mOhm | - | PLUG | 675V | - | - | - | - | - | RECTANGULAR | 8.896 N | .5282 N | - | - | - | - | 25.4mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 63429-132LF Amphenol ICC (FCI) | 14 |
| - | 9 Weeks | - | - | - | Polyester, Glass Filled | LOCKING | 2 (1 x 2) | - | Bronze | - | - | - | - | - | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | 120°C | -55°C | Blue | 1 | Female Sockets | - | - | 3A | 0.100 2.54mm | - | Straight | 2.49mm | - | ONE | UL, CSA | Gold | COMMERCIAL | - | - | 2 | 0.098 inch | - | - | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | 800V | - | - | POLARIZED HOUSING | - | 50 Cycles | RECTANGULAR | - | - | - | - | - | 0.236 6.00mm | 5.05mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 68786-202 Amphenol ICC (FCI) | 33295 |
| - | 8 Weeks | Gold | - | - | Polyester | - | 2 (1 x 2) | - | - | - | - | - | - | 800V | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Open Top | 2 | - | - | White | 1 | Female Sockets | - | - | 2.5A | 0.100 2.54mm | - | Straight | 2.49mm | 2.5A | - | - | Gold or Gold, GXT™ | - | - | 2.54mm | 2 | - | Female | Black | - | - | - | 20mOhm | 50GOhm | - | 800V | 2.5A | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | 5.03mm | 2.49mm | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | Non-RoHS Compliant | - | Lead Free |