- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Mounting Option 1 | Number of Positions or Pins (Grid) | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Height | Length | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 69145-220LF Amphenol ICC (FCI) | 27 | - | - | 8 Weeks | GXT, Gold | - | - | - | - | Polyester | - | 20 (2 x 10) | - | - | - | - | - | 800V | Bulk | 2012 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Solder | - | - | Open Top | 20 | - | - | Black | 2 | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | - | 5.08mm | - | 2A | - | - | Gold or Gold, GXT™ | - | - | 20 | - | Female | Black | - | - | 20mOhm | 50GOhm | - | 800V | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | 25.34mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() BTMM-105-01-T-S Samtec Inc. | 776 | - | - | 3 Weeks | Tin | Through Hole | - | - | - | Polymer | - | - | - | Bronze | - | - | - | - | - | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | - | BOARD CONNECTOR | - | - | 105°C | -55°C | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2mm | - | Straight | - | 4mm | - | - | - | - | - | - | - | 5 | - | - | Black | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SNT-100-YW-G Samtec Inc. | 1232 | - | - | 3 Weeks | Gold | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | AU | Bronze | - | - | - | - | Bulk | 2010 | - | e4 | yes | Active | 1 (Unlimited) | - | - | INTERCONNECTION DEVICE | - | - | 90°C | -40°C | - | 1 | Male | POLYESTER | - | - | - | - | - | - | - | 4.3A per Contact | 2.54mm | - | Straight | - | 2.54mm | - | - | ONE | UL | - | COMMERCIAL | - | 2 | - | - | Yellow | - | - | 5mOhm | - | PLUG | - | - | 2.5A | - | - | - | - | RECTANGULAR | 8.896 N | - | - | 6.1mm | 50.8mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() 69145-212 Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | - | - | - | - | Polyester | - | 12 (2 x 6) | - | - | - | - | - | 800V | Bulk | 2012 | Mini-Jump™ | - | no | Active | 1 (Unlimited) | - | - | - | Open Top | - | - | - | Black | 2 | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | - | 5.08mm | unknown | 2A | - | - | Gold or Gold, GXT™ | - | - | 12 | - | Female | - | - | - | 20mOhm | 50GOhm | - | 800V | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | 15.18mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 999-11-210-10 Preci-Dip | In Stock | - | - | 10 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | - | Brass | - | - | - | - | Bulk | 2000 | 999 | e4 | - | Active | 1 (Unlimited) | - | - | - | Insulated | - | 125°C | -55°C | Black | 1 | Male Pins | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | 2.54mm | - | - | - | - | Gold | - | - | 2 | - | - | - | - | - | 10mOhm | 10GOhm | - | 100V | - | 3A | - | - | - | - | - | - | - | - | 0.157 4.00mm | 4.8mm | 10.0μin 0.25μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() MNT-113-BK-G Samtec Inc. | 564 |
| - | 3 Weeks | - | - | - | - | - | Liquid Crystal Polymer (LCP) | LOCKING | 26 (2 x 13) | - | Bronze | - | - | - | 450V | Bulk | 2014 | MNT | e4 | yes | Active | 1 (Unlimited) | - | - | - | Open Top | - | 90°C | -40°C | Black | 1 | Female Sockets | POLYESTER | - | - | - | - | - | - | - | 3.9A per Contact | 0.100 2.54mm | - | Straight | - | 5.08mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 26 | 0.2 inch | - | - | - | - | 5mOhm | - | PLUG | 675V | - | - | - | - | - | - | RECTANGULAR | 8.896 N | .5282 N | - | 0.240 6.10mm | 33.02mm | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() 69145-214 Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | - | - | - | - | Polyester | - | 14 (2 x 7) | - | - | - | - | - | 800V | Bulk | 2012 | Mini-Jump™ | - | no | Active | 1 (Unlimited) | Solder | EAR99 | - | Open Top | - | - | - | Black | 2 | Female Sockets | - | 8536.69.40.40 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | - | 5.08mm | - | 2A | - | - | Gold or Gold, GXT™ | - | - | 14 | - | Female | - | - | - | 20mOhm | 50GOhm | - | 800V | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | 17.72mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76113-101 Amphenol ICC (FCI) | 42 |
| Datasheet | 9 Weeks | Gold | - | - | - | - | - | - | 2 (1 x 2) | - | Copper | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Non-Insulated | - | - | - | - | 1 | Non-Gendered | - | - | - | - | - | - | - | - | 20A | 0.125 3.18mm | - | Straight | - | 7.11mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.62mm | Flash | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 69144-220LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold, Tin | - | - | - | - | Polyester | LOCKING | 20 (1 x 20) | - | COPPER ALLOY | STRAIGHT | - | -55°C | 800V | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Open Top | 20 | - | - | Black | 1 | Female Sockets | LOW PROFILE | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | - | 2A | ONE | UL, CSA | Gold or Gold, GXT™ | COMMERCIAL | - | 12 | 0.098 inch | - | - | 0.2 inch | SQ PIN-SKT | - | 50000000000Ohm | - | - | - | - | - | POLARIZED HOUSING | 50 Cycles | - | RECTANGULAR | - | - | - | 0.200 5.08mm | - | 30.0μin 0.76μm | 30μin | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 69145-106 Amphenol ICC (FCI) | 990000 |
| - | 8 Weeks | GXT, Gold | - | - | - | - | Polyester | - | 6 (2 x 3) | - | - | - | - | - | 800V | Bulk | 2012 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Solder | - | - | Open Top | 6 | - | - | Black | 2 | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | - | 5.08mm | - | 2A | - | - | Gold or Gold, GXT™ | - | - | 6 | - | Female | Black | - | - | 20mOhm | 50GOhm | - | 800V | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | 7.56mm | 15.0μin 0.38μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 69145-314LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | Polyester | LOCKING | 14 (2 x 7) | - | COPPER ALLOY | - | - | -55°C | 800V | Bulk | 2014 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Solder | - | - | Open Top | - | - | - | Black | 2 | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | - | 5.08mm | - | 2A | ONE | UL, CSA | Tin | COMMERCIAL | - | 14 | - | Female | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | 800V | - | - | - | POLARIZED HOUSING | 50 Cycles | - | RECTANGULAR | - | - | 0.1 inch | 0.200 5.08mm | 17.72mm | 100.0μin 2.54μm | 100μin | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 63429-242LF Amphenol ICC (FCI) | 42 |
| - | 8 Weeks | - | - | - | 100 | - | Polyester, Glass Filled | LOCKING | 2 (1 x 2) | - | COPPER ALLOY | STRAIGHT | 120°C | -55°C | - | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | - | - | Black | 1 | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | 2 | - | - | - | - | - | ONE | UL, CSA | Gold | COMMERCIAL | 0.197 inch | - | 0.098 inch | - | - | 0.236 inch | SQ PIN-SKT | 20mOhm | 50000000000Ohm | - | - | - | - | - | POLARIZED HOUSING | 50 Cycles | - | RECTANGULAR | - | - | - | 0.236 6.00mm | - | 30.0μin 0.76μm | 30μin | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 63429-402LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | Liquid Crystal Polymer (LCP), Glass Filled | LOCKING | 2 (1 x 2) | - | Bronze | - | - | - | - | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | 120°C | -55°C | White | 1 | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | - | 2.49mm | - | - | ONE | UL, CSA | Gold | COMMERCIAL | - | 2 | 0.098 inch | - | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | 800V | - | - | - | POLARIZED HOUSING | 50 Cycles | - | RECTANGULAR | - | - | - | 0.236 6.00mm | 5.05mm | Flash | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() M7684-46 Harwin Inc. | 5000 | - | Datasheet | 13 Weeks | - | Socket | - | - | - | Polyester | - | 2 (1 x 2) | - | PHOSPHOR BRONZE | - | - | - | 250V | Bulk | 2013 | M76 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Closed Top, Grip | 2 | 85°C | -40°C | Gray | 1 | Female Sockets | ROHS COMPLIANT | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | 2 | - | - | - | - | - | ONE | UL | Tin | COMMERCIAL | 0.197 inch | - | 0.094 inch | - | - | 0.394 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | PLUG | - | - | - | - | - | 50 Cycles | - | RECTANGULAR | - | - | - | 0.394 10.00mm | - | 118.1μin 3.00μm | 118μin | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1400R Keystone Electronics | 22 |
| Datasheet | 6 Weeks | Gold | - | - | - | Copper, PP, Polypropylene | Polypropylene (PP), Glass Filled | - | 2 (1 x 2) | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Closed Top, Grip | - | - | - | Red | - | Female Sockets | - | - | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | 0.500 12.70mm | 15.75mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MSB-G Adam Tech | 41867 |
| - | 9 Weeks | - | - | - | 100 | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | - | Bronze | STRAIGHT | - | -40°C | 250VAC | Bulk | - | MS | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | - | - | Black | 1 | Female Sockets | ROHS COMPLIANT | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | 2 | - | - | - | - | 3A | ONE | UL, CSA | Gold | COMMERCIAL | - | - | - | Female | - | - | - | 20mOhm | 5000000000Ohm | PLUG | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 0.236 6.00mm | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() A3-SP(B)(02) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | 2 (1 x 2) | - | - | - | - | - | - | Bulk | 2008 | A3 | - | - | Active | 1 (Unlimited) | - | - | - | Closed Top | - | - | - | Black | - | Female Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 69145-310LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | Polyester | LOCKING | 10 (2 x 5) | - | COPPER ALLOY | - | - | -55°C | 800V | Bulk | 2014 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Solder | - | - | Open Top | - | - | - | Black | 2 | Female Sockets | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | - | 5.08mm | - | 2A | ONE | UL, CSA | Tin | COMMERCIAL | - | 10 | - | Female | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | 800V | - | - | - | POLARIZED HOUSING | 50 Cycles | - | RECTANGULAR | - | - | 0.1 inch | 0.200 5.08mm | 12.64mm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() BTMM-106-01-T-S Samtec Inc. | 14 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | Polymer | - | - | - | Bronze | - | - | - | - | Bulk | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | BOARD CONNECTOR | - | - | 105°C | -55°C | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2mm | - | Straight | - | 4mm | - | - | - | - | - | - | - | 6 | - | MALE | Black | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | 12mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BTMM-111-01-T-S Samtec Inc. | 22 |
| - | 3 Weeks | - | - | BOARD | - | - | - | - | - | MATTE TIN | - | RIGHT ANGLE | - | - | - | - | - | - | e3 | - | Active | 1 (Unlimited) | - | - | BOARD CONNECTOR | - | - | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 11 | - | 2mm | - | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | SOLDER | - | - | - | - | MATTE TIN | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |