- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Housing Material | Weight | Mounting Option 1 | Number of Positions or Pins (Grid) | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Lead Pitch | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Durability | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTMM-136-01-T-D Samtec Inc. | 50 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | 72 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 65771-005 Amphenol ICC (FCI) | 10810 |
| - | 8 Weeks | GXT, Gold | - | Polybutylene Terephthalate (PBT) | - | - | 2 (1 x 2) | - | Brass | - | - | 800V | Bulk | 2009 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Closed Top | 2 | - | - | White | 1 | Female Sockets | - | - | - | 2.5A | 0.200 5.08mm | - | Straight | 2.67mm | 2.5A | - | - | Gold or Gold, GXT™ | - | - | - | 2 | - | Female | Black | - | - | - | 20mOhm | 50GOhm | - | 800V | 2.5A | - | - | - | - | - | 0.376 9.55mm | 7.62mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | - | ||
![]() JL-1000-25-T Samtec Inc. | In Stock | - | - | - | - | Through Hole | - | - | - | 2 (1 x 2) | - | - | - | - | - | Bulk | 2010 | JL | - | yes | Obsolete | Not Applicable | - | - | - | Insulated | - | - | - | White | 1 | Male Pins | POLYTETRAFLUORO ETHYLENE | - | - | - | 1.000 25.40mm | - | - | - | - | - | - | Silver | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 999-19-310-00 Preci-Dip | In Stock | - | - | 10 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 2 (1 x 2) | - | Brass | - | - | - | Bulk | 2007 | 999 | - | yes | Active | 1 (Unlimited) | - | - | - | Closed Top | - | 125°C | -55°C | Black | 1 | Female Sockets | - | - | - | - | 0.100 2.54mm | - | Straight | 2.3mm | 3A | - | - | Gold | - | - | - | 2 | - | - | - | - | - | - | 20mOhm | 10GOhm | - | 100V | 3A | - | - | - | - | - | 0.197 5.00mm | 5mm | - | Flash | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0078591024 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | C-Grid 7859 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 68905-101 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 2 (1 x 2) | - | Bronze | - | - | - | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | INTERCONNECTION DEVICE | - | 2 | - | - | Black | 1 | Female Sockets | - | - | - | - | 0.100 2.54mm | - | Straight | 3.5mm | - | - | - | Gold | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | 5mm | - | 3.94μin 0.10μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() M7682-05 Harwin Inc. | 4000 | - | Datasheet | 13 Weeks | - | - | Polyester | 28.349523g | - | 2 (1 x 2) | - | Bronze | - | - | - | Bulk | 2006 | M76 | e4 | yes | Active | 1 (Unlimited) | - | - | - | Closed Top, Grip | - | 85°C | -40°C | Black | 1 | Female Sockets | - | - | 250V | - | 0.100 2.54mm | - | Straight | 2.4mm | 3A | ONE | UL | Gold | 250V | COMMERCIAL | 2.54mm | 2 | 0.094 inch | Female | - | - | 3A | BELLOWED TYPE | 3mOhm | 1GOhm | PLUG | 250V | 3A | - | 300 Cycles | RECTANGULAR | - | - | 0.551 14.00mm | 14mm | 5mm | 5.11μin 0.130μm | 5μin | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SNT-100-BL-T-H Samtec Inc. | In Stock | - | - | 2 Weeks | - | - | Polybutylene Terephthalate (PBT) | - | - | 2 (1 x 2) | - | Bronze | - | - | - | Bulk | 2010 | SNT | e3 | yes | Obsolete | 1 (Unlimited) | - | - | - | Open Top, Grip | - | 90°C | -40°C | Blue | 1 | Female Sockets | GLASS FILLED POLYESTER | - | - | 4.3A per Contact | 0.100 2.54mm | - | Straight | 2.54mm | - | ONE | - | Tin | - | COMMERCIAL | - | 2 | - | - | - | - | - | SQ PIN-SKT | 5mOhm | - | PLUG | - | - | - | - | RECTANGULAR | 8.896 N | - | 0.550 13.97mm | 5.08mm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SNT-100-YW-H-H Samtec Inc. | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 2 (1 x 2) | - | Bronze | - | - | - | Bulk | 2010 | SNT | e4 | yes | Obsolete | 1 (Unlimited) | - | - | - | Open Top, Grip | - | 90°C | -40°C | Yellow | 1 | Female Sockets | GLASS FILLED POLYESTER | - | - | 4.3A per Contact | 0.100 2.54mm | - | Straight | 2.54mm | - | ONE | - | Gold | - | COMMERCIAL | - | 2 | - | - | - | - | - | SQ PIN-SKT | 5mOhm | - | PLUG | - | - | - | - | RECTANGULAR | 8.896 N | - | 0.550 13.97mm | 5.08mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() SNT-100-RD-T-H Samtec Inc. | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 2 (1 x 2) | - | Bronze | STRAIGHT | -55°C | - | Bulk | 2010 | SNT | e3 | yes | Obsolete | 1 (Unlimited) | - | - | - | Open Top, Grip | - | - | - | Red | 1 | Female Sockets | GLASS FILLED POLYESTER | - | - | 4.3A per Contact | 0.100 2.54mm | - | - | - | - | ONE | - | Tin | - | COMMERCIAL | - | 2 | - | - | - | 0.565 inch | - | SQ PIN-SKT | 5mOhm | - | PLUG | - | - | - | - | RECTANGULAR | 8.896 N | - | 0.550 13.97mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 69145-104LF Amphenol ICC (FCI) | 50 |
| - | 8 Weeks | GXT, Gold | - | Polyester | - | - | 4 (2 x 2) | - | - | - | - | 800V | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Solder | - | - | Open Top | 4 | - | - | Black | 2 | Female Sockets | - | - | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | 2A | - | - | Gold or Gold, GXT™ | - | - | - | 4 | - | Female | Black | - | - | - | 20mOhm | 50GOhm | - | 800V | - | - | - | - | - | - | 0.200 5.08mm | 5.02mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 71363-102 Amphenol ICC (FCI) | 1130 | - | - | 9 Weeks | Gold | - | Polyester Thermoplastic, Glass Filled | - | - | 2 (1 x 2) | - | Bronze | - | - | 800V | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Open Top | 2 | - | - | Black | 1 | Female Sockets | - | - | - | 2.5A | 0.100 2.54mm | - | Straight | 2.49mm | 2.5A | - | - | Gold | - | - | - | 2 | - | Female | Black | - | - | - | 15mOhm | - | - | 800V | 2.5A | - | - | - | - | - | 0.360 9.14mm | 5.03mm | 2.49mm | 15.0μin 0.38μm | - | UL94 V-0 | No | No SVHC | Non-RoHS Compliant | - | Contains Lead | ||
![]() 68786-103LF Amphenol ICC (FCI) | 33 |
| - | 8 Weeks | GXT, Gold | - | Polyester | - | LOCKING | 2 (1 x 2) | - | COPPER ALLOY | - | -55°C | 800V | Bulk | 2012 | Mini-Jump™ | - | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | - | Open Top | - | - | - | Blue | 1 | Female Sockets | LOW PROFILE | 8536.69.40.40 | - | 3A | 0.100 2.54mm | - | Straight | 2.49mm | 2.5A | ONE | UL, CSA | Gold or Gold, GXT™ | - | COMMERCIAL | - | 2 | 0.098 inch | - | - | - | - | SQ PIN-SKT | 15mOhm | 5GOhm | - | 800V | - | POLARIZED HOUSING | 50 Cycles | RECTANGULAR | - | - | 0.200 5.08mm | 5.03mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 63429-432LF Amphenol ICC (FCI) | 8 |
| - | 9 Weeks | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | LOCKING | 2 (1 x 2) | - | Bronze | - | - | - | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | 120°C | -55°C | Blue | 1 | Female Sockets | - | - | - | 3A | 0.100 2.54mm | - | Straight | 2.49mm | - | ONE | UL, CSA | Gold | - | COMMERCIAL | - | 2 | 0.098 inch | - | - | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | 800V | - | POLARIZED HOUSING | 50 Cycles | RECTANGULAR | - | - | 0.236 6.00mm | 5.05mm | - | Flash | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 65829-003LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | - | Polyester | - | LOCKING | 4 (2 x 2) | - | Brass | - | - | - | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Closed Top | 2 | - | - | Black | 2 | Female Sockets | POLARIZED | - | - | 2.5A | 0.100 2.54mm | - | Straight | 9.78mm | - | ONE | UL | Gold or Gold, GXT™ | - | COMMERCIAL | - | 4 | - | Female | - | - | - | SQ PIN-SKT | - | - | - | - | - | POLARIZED HOUSING | - | RECTANGULAR | - | 0.1 inch | 0.385 9.78mm | 5.08mm | - | 30.0μin 0.76μm | 30μin | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 63429-232LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | Polyester, Glass Filled | - | LOCKING | 2 (1 x 2) | - | Bronze | - | - | - | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | 120°C | -55°C | Blue | 1 | Female Sockets | - | - | - | 3A | 0.100 2.54mm | - | Straight | 2.49mm | - | ONE | UL, CSA | Gold | - | COMMERCIAL | - | 2 | 0.098 inch | - | - | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | 800V | - | POLARIZED HOUSING | 50 Cycles | RECTANGULAR | - | - | 0.236 6.00mm | 5.05mm | - | 30.0μin 0.76μm | 30μin | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 63429-212LF Amphenol ICC (FCI) | 50 |
| Datasheet | 9 Weeks | - | - | Polyester, Glass Filled | - | LOCKING | 2 (1 x 2) | - | Bronze | - | - | - | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | 120°C | -55°C | Black | 1 | Female Sockets | - | - | - | 3A | 0.100 2.54mm | 2 | Straight | 2.49mm | - | ONE | UL, CSA | Gold | - | COMMERCIAL | - | - | 0.098 inch | - | - | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | 800V | - | POLARIZED HOUSING | 50 Cycles | RECTANGULAR | - | - | 0.236 6.00mm | 5.05mm | - | 30.0μin 0.76μm | 30μin | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 63429-112LF Amphenol ICC (FCI) | 18 |
| - | 8 Weeks | Gold | - | Polyester | - | LOCKING | - | AU ON NI | Bronze | - | - | - | Bulk | 2014 | - | - | - | Active | - | - | - | INTERCONNECTION DEVICE | - | - | 120°C | -55°C | - | 1 | - | - | - | - | - | 2.54mm | - | Straight | 2.49mm | - | ONE | UL, CSA | - | - | COMMERCIAL | - | 2 | 0.098 inch | FEMALE | Black | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | 800V | - | POLARIZED HOUSING | 50 Cycles | RECTANGULAR | - | - | - | 5.05mm | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 0015291026 Molex | 44642 |
| Datasheet | 5 Weeks | - | - | Polyester, Glass Filled | - | - | 2 (1 x 2) | - | - | - | - | - | Bulk | - | C-Grid 7859 | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | - | - | Black | - | Female Sockets | - | - | - | 5A | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.347 8.81mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0015291027 Molex | 14615 |
| Datasheet | 5 Weeks | - | - | Polyester, Glass Filled | - | - | 2 (1 x 2) | - | - | - | - | - | Bulk | - | C-Grid 7859 | - | - | Active | 1 (Unlimited) | - | - | - | Closed Top | - | - | - | Black | - | Female Sockets | - | - | - | 5A | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.347 8.81mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |