- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Housing Material | Mounting Option 1 | Number of Positions or Pins (Grid) | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Lead Pitch | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Insertion Force-Max | Height | Length | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JL-600-25-T Samtec Inc. | In Stock | - | - | 111 Weeks | - | Through Hole | - | Teflon | - | 2 (1 x 2) | Copper | - | - | - | - | Bulk | 2010 | JL | - | yes | Obsolete | Not Applicable | - | - | - | Insulated | - | - | - | White | 1 | Male Pins | POLYTETRAFLUORO ETHYLENE | - | - | - | - | - | - | - | 0.600 15.25mm | - | Straight | 1.14mm | - | - | - | Silver | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.88mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LM-40-11 Aries Electronics | In Stock | - | - | 8 Weeks | Gold | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M7965-05 Harwin Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyester, Glass Filled | - | 2 (1 x 2) | Bronze | - | - | - | - | Bulk | 2005 | M79 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Closed Top, Grip | - | 85°C | -40°C | Gray | 1 | Female Sockets | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | 2.3mm | 3A | ONE | UL | Gold | COMMERCIAL | - | - | 2 | - | Female | Grey | - | 3A | SQ PIN-SKT | 25mOhm | 1GOhm | PLUG | 250V | - | 3A | - | - | 300 Cycles | RECTANGULAR | - | 0.406 10.31mm | 5mm | 5.11μin 0.130μm | 5μin | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() ML-100 Aries Electronics | In Stock | - | Datasheet | 8 Weeks | - | - | 100 | Polyamide (PA46), Nylon 4/6 | - | 2 (1 x 2) | Copper | - | - | - | - | Bulk | 2007 | Mini-Link™ | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Open Top | 2 | 125°C | -55°C | Black | 1 | Female Sockets | MINI-LINK, 94V-0 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 3A | - | - | Gold | - | - | 2.54mm | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 6.35mm | - | 20.0μin 0.51μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() BTMM-140-01-T-S Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | - | - | Bulk | - | - | e3 | - | Active | 1 (Unlimited) | - | - | BOARD CONNECTOR | - | - | - | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2mm | - | - | - | - | - | - | - | - | - | - | 40 | - | MALE | Black | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 71363-302 Amphenol ICC (FCI) | 970000 |
| - | 8 Weeks | Lead, Tin | - | - | Thermoplastic | - | - | Bronze | - | - | - | 800V | Bulk | - | - | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | 2 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | 2.49mm | 2.5A | - | - | - | - | - | - | 2 | - | Female | Black | - | - | - | - | - | - | 800V | - | - | - | - | - | - | - | - | 5.03mm | - | - | - | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() M7580-46 Harwin Inc. | 33 |
| Datasheet | 14 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | Bronze | - | - | - | - | Bulk | 2010 | M75 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Open Top | - | 105°C | -55°C | Gray | 1 | Female Sockets | ROHS COMPLIANT | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | 2.4mm | - | ONE | UL | Tin | COMMERCIAL | - | - | 2 | 0.094 inch | - | Grey | - | 1A | SQ PIN-SKT | 20mOhm | 5GOhm | PLUG | - | - | 1A | - | 500VAC V | - | RECTANGULAR | - | 0.236 6.00mm | 5mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 69145-306LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | - | - | Polyester | - | 6 (2 x 3) | - | - | - | - | 800V | Bulk | 2014 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Solder | - | - | Open Top | 6 | - | - | Black | 2 | Female Sockets | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | 2A | - | - | Tin | - | - | - | 6 | - | Female | Black | - | - | - | 20mOhm | 50GOhm | - | 800V | - | - | - | - | - | - | - | 0.200 5.08mm | 7.56mm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 69146-206 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | - | - | Polyester | - | 6 (1 x 6) | - | - | - | - | 800V | Bulk | 2012 | Mini-Jump™ | - | no | Active | 1 (Unlimited) | Through Hole | EAR99 | - | Open Top | - | - | - | Black | 1 | Female Sockets | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | 5.08mm | 2A | - | - | Gold or Gold, GXT™ | - | - | - | 6 | - | Male | - | - | - | - | 15mOhm | 5GOhm | - | 800V | - | - | - | - | - | - | - | 0.200 5.08mm | 15.19mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() M7581-46 Harwin Inc. | 6333 | - | Datasheet | 14 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 105°C | -55°C | - | Bulk | 2010 | M75 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Open Top | - | - | - | Red | 1 | Female Sockets | ROHS COMPLIANT | - | - | - | - | - | - | 1A | 0.100 2.54mm | 2 | - | - | - | ONE | UL | Tin | COMMERCIAL | 0.197 inch | - | - | 0.094 inch | - | - | 0.236 inch | - | SQ PIN-SKT | 20mOhm | 5000000000Ohm | PLUG | - | - | - | - | 500VAC V | - | RECTANGULAR | 6.672 N | 0.236 6.00mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() MSBG-05-G Adam Tech | 785 |
| - | 9 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 5 (1 x 5) | - | - | - | - | 250VAC | Bulk | - | MS | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | - | - | Black | - | Female Sockets | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.235 5.97mm | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SPC02SVGN-RC Sullins Connector Solutions | 29499 |
| Datasheet | 5 Weeks | - | - | 100 | Polybutylene Terephthalate (PBT) | LOCKING | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | - | - | - | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | Closed Top | 2 | - | - | - | 1 | Female Sockets | - | - | - | - | - | - | - | 3A per Contact | 0.100 2.54mm | 2 | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.197 inch | - | - | 0.096 inch | - | - | - | - | SQ PIN-SKT | - | - | - | - | - | - | POLARIZED HOUSING | - | - | RECTANGULAR | - | 0.235 5.97mm | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SPC02SXCN-RC Sullins Connector Solutions | 99897 |
| Datasheet | 5 Weeks | - | - | 100 | Polybutylene Terephthalate (PBT) | LOCKING | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | - | - | - | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | 2 | - | - | - | 1 | Female Sockets | - | - | - | - | - | - | - | 3A per Contact | 0.100 2.54mm | 2 | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.197 inch | - | - | 0.1 inch | - | - | 0.177 inch | - | SQ PIN-SKT | - | - | - | - | - | - | POLARIZED HOUSING | - | - | RECTANGULAR | - | 0.177 4.50mm | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() AMC02SXNN-S328 Sullins Connector Solutions | 78 |
| Datasheet | 3 Weeks | Gold | - | - | Polyphenylene Sulfide (PPS) | - | 2 (1 x 2) | - | - | - | - | - | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | Closed Top, Grip | - | - | - | Brown | - | Female Sockets | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.430 10.92mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0900590013 Molex | 8 |
| Datasheet | 11 Weeks | - | - | - | Polyester, Glass Filled | - | 2 (1 x 2) | - | - | - | - | - | Bulk | - | C-Grid 90059 | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | - | - | Black | - | Female Sockets | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF11-8DP-SP1(05) Hirose Electric Co Ltd | 50 |
| Datasheet | 10 Weeks | Gold | - | - | Polyamide (PA), Nylon | - | 8 (2 x 4) | Brass | - | - | - | 250V | Bulk | 2005 | - | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Insulated | 8 | 85°C | -30°C | - | 2 | Male Pins | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | Black | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0900590009 Molex | 7903 |
| Datasheet | 14 Weeks | - | - | - | Polyester, Glass Filled | - | 2 (1 x 2) | - | - | - | - | - | Strip | - | C-Grid 90059 | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | - | - | White | - | Female Sockets | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.190 4.83mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0900590012 Molex | 8 |
| Datasheet | 15 Weeks | Gold | - | - | Polyester, Glass Filled | - | 2 (1 x 2) | Bronze | - | - | - | - | Bulk | - | C-Grid 90059 | - | - | Active | 1 (Unlimited) | - | - | - | Open Top | - | 125°C | -55°C | Natural | 1 | Female Sockets | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | 4.85mm | - | - | - | Gold | - | - | - | 2 | - | - | Natural | - | - | - | 12mOhm | 2GOhm | - | - | - | - | - | - | - | - | - | - | 5.1mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M7583-46 Harwin Inc. | 20033 | - | Datasheet | 14 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 105°C | -55°C | - | Bulk | 2010 | M75 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Open Top | - | - | - | Blue | 1 | Female Sockets | ROHS COMPLIANT | - | - | - | - | - | - | 1A | 0.100 2.54mm | 2 | - | - | - | ONE | UL | Tin | COMMERCIAL | 0.197 inch | - | - | 0.094 inch | - | - | 0.236 inch | - | SQ PIN-SKT | 20mOhm | 5000000000Ohm | PLUG | - | - | - | - | 500VAC V | - | RECTANGULAR | 6.672 N | 0.236 6.00mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 69144-206LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | Polyester | LOCKING | 6 (1 x 6) | COPPER ALLOY | STRAIGHT | - | -55°C | 800V | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Open Top | - | - | - | Black | 1 | Female Sockets | LOW PROFILE | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 2A | ONE | UL, CSA | Gold or Gold, GXT™ | COMMERCIAL | 0.598 inch | - | 6 | 0.098 inch | - | - | 0.2 inch | - | SQ PIN-SKT | - | 50000000000Ohm | - | - | - | - | POLARIZED HOUSING | - | 50 Cycles | RECTANGULAR | - | 0.200 5.08mm | - | 30.0μin 0.76μm | 30μin | UL94 V-0 | No | - | RoHS Compliant | - | - |