- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Number of Pins | Material | Housing Material | Mounting Option 1 | Number of Positions or Pins (Grid) | Contact Materials | Mounting Styles | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Polarization Key | Durability | Contact Pattern | Insertion Force-Max | Height | Length | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 69144-214LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Polyester | LOCKING | 14 (1 x 14) | COPPER ALLOY | STRAIGHT | -55°C | 800V | Bulk | 2012 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | Through Hole | - | Open Top | 14 | - | - | Black | 1 | Female Sockets | LOW PROFILE | 3A | 0.100 2.54mm | - | - | - | 2A | ONE | UL, CSA | Gold or Gold, GXT™ | COMMERCIAL | - | 10 | 0.098 inch | - | - | 0.2 inch | SQ PIN-SKT | - | 50000000000Ohm | - | - | POLARIZED HOUSING | 50 Cycles | RECTANGULAR | - | 0.200 5.08mm | - | 30.0μin 0.76μm | 30μin | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 69144-304LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | - | - | - | Polyester | LOCKING | 4 (1 x 4) | COPPER ALLOY | STRAIGHT | -55°C | - | Bulk | - | Mini-Jump™ | - | - | Active | 1 (Unlimited) | - | - | Open Top | - | - | - | Black | 1 | Female Sockets | LOW PROFILE | 3A | 0.100 2.54mm | - | - | - | - | ONE | UL, CSA | Tin | COMMERCIAL | 0.398 inch | 14 | 0.098 inch | - | - | 0.2 inch | SQ PIN-SKT | - | 50000000000Ohm | - | - | POLARIZED HOUSING | 50 Cycles | RECTANGULAR | - | 0.200 5.08mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 69144-104LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | 4 | - | Polyester | LOCKING | 4 (1 x 4) | COPPER ALLOY | STRAIGHT | -55°C | - | Bulk | 2012 | Mini-Jump™ | - | - | Active | 1 (Unlimited) | - | - | Open Top | - | - | - | Black | 1 | Female Sockets | LOW PROFILE | 3A | 0.100 2.54mm | 4 | - | - | - | ONE | UL, CSA | Gold or Gold, GXT™ | COMMERCIAL | 0.398 inch | - | 0.098 inch | - | - | 0.2 inch | SQ PIN-SKT | - | 50000000000Ohm | - | - | POLARIZED HOUSING | 50 Cycles | RECTANGULAR | - | 0.200 5.08mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() AKSNT/Z BLACK Assmann WSW Components | 24 |
| - | 23 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT) | LOCKING | 2 (1 x 2) | - | STRAIGHT | - | - | Bulk | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | Open Top | - | - | - | Black | 1 | Female Sockets | WITH OPEN HOUSING | 3A | 0.100 2.54mm | 2 | - | - | - | ONE | UL | Tin | COMMERCIAL | - | - | 0.096 inch | - | - | 0.181 inch | SQ PIN-SKT | - | - | PLUG | - | POLARIZED HOUSING | - | RECTANGULAR | - | 0.177 4.50mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() AKSCT/G BLACK Assmann WSW Components | 8830 |
| - | 23 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | 2 (1 x 2) | - | STRAIGHT | - | - | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | Closed Top | - | - | - | Black | 1 | Female Sockets | WITH CLOSED HOUSING | 3A | 0.100 2.54mm | 2 | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.197 inch | - | 0.096 inch | - | - | 0.256 inch | SQ PIN-SKT | - | - | PLUG | - | POLARIZED HOUSING | - | RECTANGULAR | - | 0.256 6.50mm | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() AKSO-200/Z Assmann WSW Components | 50 |
| - | 23 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT) | LOCKING | 2 (1 x 2) | - | STRAIGHT | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | Open Top | - | - | - | Black | 1 | Female Sockets | - | 1A | 0.079 2.00mm | 2 | - | - | - | ONE | UL | Tin | COMMERCIAL | - | - | 0.079 inch | - | - | 0.138 inch | SQ PIN-SKT | - | - | PLUG | - | POLARIZED HOUSING | - | RECTANGULAR | - | 0.136 3.46mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 60800213421 Würth Elektronik | 10 |
| Datasheet | 12 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | 200VAC | Bulk | - | WR-PHD | - | - | Active | 1 (Unlimited) | - | - | Open Top | - | - | - | Black | - | Female Sockets | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MNT-105-BK-T Samtec Inc. | 127 |
| - | 3 Weeks | Tin | - | - | - | Polyester | - | - | Bronze | - | - | - | - | 2014 | - | - | yes | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | 90°C | -40°C | - | 1 | Female | - | - | 2.54mm | - | Straight | 5.08mm | - | - | - | - | - | - | 10 | - | - | Black | - | - | 5mOhm | - | - | 675V | - | - | - | - | - | 12.7mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() QPC02QXGN-RC Sullins Connector Solutions | In Stock | - | - | 5 Weeks | - | 100 | - | - | Polybutylene Terephthalate (PBT) | LOCKING | 2 (1 x 2) | BRASS | STRAIGHT | - | - | Bulk | 2017 | - | - | - | Active | 1 (Unlimited) | - | - | Open Top | - | - | - | Black | 1 | Female Sockets | - | 3A | 0.100 2.54mm | 4 | - | - | - | ONE | UL | Gold | COMMERCIAL | 0.4 inch | - | 0.097 inch | - | - | 0.235 inch | SQ PIN-SKT | - | - | - | - | POLARIZED HOUSING | - | RECTANGULAR | - | 0.235 5.97mm | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF11-4DP-SP1 Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | 4 | Brass | Polyamide (PA), Nylon | - | 4 (2 x 2) | - | - | - | 250V | Bulk | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Insulated | 4 | - | - | - | - | Male Pins | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() DF11-6DP-SP1 Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | 6 | Brass | Polyamide (PA), Nylon | - | 6 (2 x 3) | - | - | - | 250V | Bulk | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Insulated | 6 | - | - | - | - | Male Pins | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() DF11-8DP-SP1 Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | 8 | Brass | Polyamide (PA), Nylon | - | 8 (2 x 4) | - | - | - | 250V | Bulk | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Insulated | 8 | - | - | - | - | Male Pins | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() DF11-6DP-SP2 Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | 6 | Brass | Polyamide (PA), Nylon | - | 6 (2 x 3) | - | - | - | 250V | Bulk | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Insulated | 6 | - | - | Beige | - | Male Pins | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 41670300RP1 NorComp Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 2 (1 x 2) | - | - | - | - | Tray | 2005 | 4167 | - | - | Active | - | - | - | Open Top | - | - | - | Black | - | Female Sockets | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.236 6.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 86730-002LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | 2 (1 x 2) | COPPER ALLOY | STRAIGHT | -40°C | - | Bulk | - | Minitek® 2.00mm | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | Open Top | 2 | - | - | Blue | 1 | Female Sockets | - | 1A | 0.079 2.00mm | 2 | - | - | - | ONE | UL, CSA | Gold | COMMERCIAL | - | - | 0.079 inch | Female | - | - | SQ PIN-SKT | - | - | - | - | POLARIZED HOUSING | 30 Cycles | RECTANGULAR | - | 0.138 3.50mm | - | 8.00μin 0.203μm | 8μin | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 65474-007LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | Polyester | LOCKING | 2 (1 x 2) | - | - | - | 800V | Bulk | - | Mini-Jump™ | - | yes | Active | 1 (Unlimited) | - | - | Closed Top | - | 120°C | -55°C | Blue | 1 | Female Sockets | - | 3A | 0.100 2.54mm | - | Straight | 2.54mm | 2.5A | ONE | UL, CSA | Gold | COMMERCIAL | - | 2 | - | - | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | 800V | POLARIZED HOUSING | 50 Cycles | RECTANGULAR | 4.448 N | 0.385 9.78mm | 5.21mm | Flash | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 65474-007 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | - | - | - | Polyester | - | 2 (1 x 2) | - | - | - | - | Bulk | - | Mini-Jump™ | - | - | Obsolete | 1 (Unlimited) | - | - | Closed Top | 2 | 120°C | -55°C | Blue | 1 | Female Sockets | - | 3A | 0.100 2.54mm | - | Straight | 2.54mm | - | - | - | Gold | - | - | 2 | - | - | Blue | - | - | 20mOhm | 50GOhm | - | 800V | - | - | - | - | 0.385 9.78mm | 5.21mm | Flash | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | - | ||
![]() 66971-102 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | - | - | - | Polybutylene | - | - | Bronze | - | - | - | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | - | - | - | 1 | - | - | - | 2.54mm | - | Straight | 2.5mm | - | - | - | - | - | - | 2 | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 66971-202 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | - | - | - | Polybutylene | - | - | Bronze | - | - | - | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | - | - | - | 1 | - | - | - | 2.54mm | - | Straight | 2.5mm | - | - | - | - | - | - | 2 | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SNT-100-BL-H Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | Bronze | - | - | - | Bulk | 2008 | SNT | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Open Top | - | 90°C | -40°C | Blue | 1 | Female Sockets | POLYESTER | 4.3A per Contact | 0.100 2.54mm | - | Straight | 2.54mm | - | ONE | - | Gold | COMMERCIAL | - | 2 | - | - | - | - | SQ PIN-SKT | 5mOhm | - | PLUG | - | - | - | RECTANGULAR | 8.896 N | 0.240 6.10mm | 5.08mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - |