- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Housing Material | Mounting Option 1 | Number of Positions or Pins (Grid) | Contact Materials | Mounting Styles | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Lead Pitch | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Polarization Key | Contact Pattern | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS-4SH4-2 JAE Electronics | In Stock | - | - | 14 Weeks | - | - | - | 4 | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SPC02SVDN-RC Sullins Connector Solutions | In Stock | - | Datasheet | 4 Weeks | - | - | 100 | - | - | Polybutylene Terephthalate (PBT) | LOCKING | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | - | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | Closed Top | - | - | - | - | 1 | Female Sockets | - | 3A per Contact | 0.100 2.54mm | 2 | - | - | ONE | UL | Gold | COMMERCIAL | 0.196 inch | - | - | 0.096 inch | - | - | 0.181 inch | - | SQ PIN-SKT | - | - | - | - | POLARIZED HOUSING | RECTANGULAR | 0.181 4.60mm | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() SPC02SVKN-RC Sullins Connector Solutions | 50 |
| Datasheet | 5 Weeks | - | - | 100 | - | - | Polybutylene Terephthalate (PBT) | LOCKING | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | - | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | Closed Top | - | - | - | - | 1 | Female Sockets | - | 3A per Contact | 0.100 2.54mm | 2 | - | - | ONE | UL | Gold | COMMERCIAL | 0.197 inch | - | - | 0.096 inch | - | - | 0.354 inch | - | SQ PIN-SKT | - | - | - | - | POLARIZED HOUSING | RECTANGULAR | 0.354 8.99mm | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() DF1-SP(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 8 Weeks | Tin | - | - | - | - | - | - | 2 (1 x 2) | - | - | - | Bulk | 2008 | DF1 | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 800-002-SP2-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | - | - | - | - | Thermoplastic, Glass Filled | - | 2 (1 x 2) | - | - | - | Bulk | 2002 | - | - | Obsolete | Not Applicable | - | Open Top | - | - | - | Black | - | Female Sockets | - | 1A | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | 2mm | - | - | - | Black | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | 3.9mm | Flash | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 861410021H11BLLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | Thermoplastic | LOCKING | 2 (1 x 2) | COPPER ALLOY | - | - | Bulk | - | 8614 | - | Active | 1 (Unlimited) | - | Closed Top | - | 125°C | -55°C | Blue | 1 | Female Sockets | - | - | 0.125 3.18mm | - | Straight | 2.3mm | ONE | UL | Tin | COMMERCIAL | - | - | 2 | - | - | - | - | 3A | SQ PIN-SKT | 20mOhm | 1GOhm | PLUG | 500V | - | RECTANGULAR | 0.256 6.50mm | 5mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() 68786-201LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JL-400-25-T Samtec Inc. | 2003 |
| - | 3 Weeks | - | Through Hole | - | - | - | Polytetrafluoroethylene (PTFE) | - | 2 (1 x 2) | Copper | - | - | Bulk | 2010 | JL | yes | Active | 1 (Unlimited) | - | Insulated | - | - | - | White | 1 | Male Pins | POLYTETRAFLUORO ETHYLENE | - | 0.400 10.16mm | - | Straight | 1.14mm | - | - | Silver | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.8mm | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() AKSG-200/Z Assmann WSW Components | 50 |
| - | 23 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT) | LOCKING | 2 (1 x 2) | - | STRAIGHT | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | - | Open Top | - | - | - | Black | 1 | Female Sockets | - | 3A | 0.079 2.00mm | 2 | - | - | ONE | UL | Tin | COMMERCIAL | - | - | - | 0.079 inch | - | - | 0.197 inch | - | SQ PIN-SKT | - | - | PLUG | - | POLARIZED HOUSING | RECTANGULAR | 0.196 4.98mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() AKSPT/Z-BLACK Assmann WSW Components | 33 |
| - | 23 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT) | LOCKING | 2 (1 x 2) | - | STRAIGHT | - | Bulk | 2013 | - | - | Active | 1 (Unlimited) | - | Open Top | - | - | - | Black | 1 | Female Sockets | - | 3A | 0.100 2.54mm | 2 | - | - | ONE | UL | Tin | COMMERCIAL | 0.197 inch | - | - | 0.096 inch | - | - | 0.236 inch | - | SQ PIN-SKT | - | - | PLUG | - | POLARIZED HOUSING | RECTANGULAR | 0.236 6.00mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 68786-201 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() AKSNT/G BLACK Assmann WSW Components | 24 |
| - | 23 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT) | LOCKING | 2 (1 x 2) | - | STRAIGHT | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | Open Top | - | - | - | Black | 1 | Female Sockets | WITH OPEN HOUSING | 3A | 0.100 2.54mm | 2 | - | - | ONE | UL | Gold | COMMERCIAL | - | - | - | 0.096 inch | - | - | 0.181 inch | - | SQ PIN-SKT | - | - | PLUG | - | POLARIZED HOUSING | RECTANGULAR | 0.177 4.50mm | - | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 800-002-LP1-001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | - | - | - | - | Thermoplastic, Glass Filled | - | 2 (1 x 2) | - | - | - | Bulk | 2002 | - | - | Obsolete | Not Applicable | - | Open Top | - | - | - | Black | - | Female Sockets | - | 1A | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | 2mm | - | - | - | Black | - | - | - | - | - | - | - | - | - | 0.075 1.91mm | - | 3.91mm | 15.0μin 0.38μm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() DF11-4DP-SP2 Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | 4 | Brass | Polyamide (PA), Nylon | - | 4 (2 x 2) | - | - | 250V | Bulk | 2005 | - | - | Obsolete | 1 (Unlimited) | - | Insulated | 4 | - | - | Beige | - | Male Pins | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 800-002-SP2R001 NorComp Inc. | In Stock | - | Datasheet | - | Gold | - | - | - | - | Thermoplastic, Glass Filled | - | 2 (1 x 2) | - | - | - | Bulk | 2005 | - | - | Obsolete | Not Applicable | - | Open Top | - | - | - | Black | - | Female Sockets | - | 1A | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | Flash | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() PS-2SH4B-2GH JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() S108802CR Harwin Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DF11-8DP-SP2 Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | 8 | Brass | Polyamide (PA), Nylon | - | 8 (2 x 4) | - | - | 250V | Bulk | 2005 | - | - | Obsolete | 1 (Unlimited) | - | Insulated | 8 | - | - | Beige | - | Male Pins | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 800-002-LP1-006 NorComp Inc. | In Stock | - | Datasheet | - | Tin | - | - | - | - | Thermoplastic, Glass Filled | - | 2 (1 x 2) | - | - | - | Bulk | 2002 | - | - | Obsolete | Not Applicable | - | Open Top | - | - | - | Black | - | Female Sockets | - | 1A | 0.079 2.00mm | - | - | - | - | - | Tin-Lead | - | - | 2mm | - | - | - | Black | - | - | - | - | - | - | - | - | - | 0.075 1.91mm | - | 3.91mm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 65829-003 Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | - | Polyester | - | 4 (2 x 2) | Brass | - | - | Bulk | - | Mini-Jump™ | no | Obsolete | 1 (Unlimited) | Through Hole | Closed Top | 2 | - | - | Black | - | Female Sockets | - | 2.5A | 0.100 2.54mm | - | Straight | 9.78mm | - | - | Gold or Gold, GXT™ | - | - | - | 4 | - | Female | - | - | - | - | - | - | - | - | - | - | 0.385 9.78mm | 5.08mm | - | 30.0μin 0.76μm | UL94 V-0 | No | Non-RoHS Compliant | - | - |