- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Housing Material | Mounting Option 1 | Number of Positions or Pins (Grid) | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Height | Length | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S2711-46 Harwin Inc. | In Stock | - | Datasheet | - | - | - | - | - | 2 (1 x 2) | - | - | - | - | - | Bulk | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | Non-Insulated | - | - | - | - | Non-Gendered | - | - | - | - | - | - | - | - | 0.130 3.30mm | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | Non-RoHS Compliant | ||
![]() 208261028906807 Kyocera International Inc. Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 208261027906807 Kyocera International Inc. Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 208261028900870 Kyocera International Inc. Electronic Components | 42 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 208261024900870 Kyocera International Inc. Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 208261028906870 Kyocera International Inc. Electronic Components | 42 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 208261048906870 Kyocera International Inc. Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AKSPLTG-BLACK Assmann WSW Components | 1348 |
| - | 23 Weeks | - | - | Polybutylene Terephthalate (PBT) | LOCKING | 2 (1 x 2) | - | STRAIGHT | - | - | - | Bulk | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | Open Top, Grip | - | - | Black | 1 | Female Sockets | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | 2 | - | - | ONE | UL | Gold | COMMERCIAL | - | - | 0.096 inch | - | - | 0.531 inch | SQ PIN-SKT | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | - | RECTANGULAR | - | - | 0.531 13.50mm | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() MSDA-G Adam Tech | 1493 |
| - | 9 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 125°C | -65°C | 250VAC | Bulk | - | MS | - | - | Active | 1 (Unlimited) | - | - | Closed Top | - | - | Black | 1 | Female Sockets | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | 2 | - | - | ONE | UL, CSA | Gold | COMMERCIAL | 0.197 inch | - | 0.098 inch | - | - | 0.336 inch | SQ PIN-SKT | 20mOhm | 5000000000Ohm | PLUG | - | - | - | - | 1000VAC V | 200 Cycles | RECTANGULAR | 4.17 N | 3.614 N | 0.335 8.50mm | - | Flash | 5μin | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 999-19-320-00 Preci-Dip | 16 |
| - | 10 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | - | - | - | - | - | Bulk | 2012 | 999 | - | yes | Active | 1 (Unlimited) | - | - | Closed Top | - | - | Black | - | Female Sockets | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 999-11-220-11 Preci-Dip | In Stock | - | - | 10 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | Brass | - | - | - | - | Bulk | 2012 | 999 | - | - | Active | 1 (Unlimited) | - | - | Insulated | 125°C | -55°C | Red | 1 | Male Pins | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | 2.54mm | - | - | Gold | - | - | 2 | - | - | - | - | - | - | 10GOhm | - | 100V | - | 3A | - | - | - | - | - | - | 0.157 4.00mm | 7.4mm | 10.0μin 0.25μm | - | UL94 V-0 | No | ROHS3 Compliant | ||
![]() 109296002260906 AVX Corporation | 4050 |
| - | 9 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | 4 (2 x 2) | - | - | - | - | 300V | Bulk | - | 9296 | - | - | Active | 1 (Unlimited) | - | - | Insulated | - | - | - | - | Male Pins | - | - | - | - | - | - | - | 9A | 0.157 4.00mm | - | - | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() MS2H-1-G Adam Tech | 1513 |
| - | 9 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 105°C | -40°C | - | Bulk | - | MS | - | - | Active | 1 (Unlimited) | - | - | Closed Top, Grip | - | - | Black | 1 | Female Sockets | ROHS COMPLIANT | - | - | - | - | - | - | 2A | 0.079 2.00mm | 2 | - | - | ONE | UL, CSA | Gold | COMMERCIAL | - | - | - | - | - | - | - | 20mOhm | 5000000000Ohm | PLUG | - | - | - | - | 1000VAC V | - | RECTANGULAR | - | - | 0.374 9.50mm | - | Flash | - | UL94 V-2 | - | ROHS3 Compliant | ||
![]() MS2C-G Adam Tech | 1701 |
| - | 9 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 105°C | -40°C | 250VAC | Bulk | - | MS | - | - | Active | 1 (Unlimited) | - | - | Closed Top | - | - | Black | 1 | Female Sockets | ROHS COMPLIANT | - | - | - | - | - | - | 1A | 0.079 2.00mm | 2 | - | - | ONE | UL, CSA | Gold | COMMERCIAL | - | - | - | - | - | - | - | 20mOhm | 5000000000Ohm | PLUG | - | - | - | - | 1000VAC V | - | RECTANGULAR | - | - | 0.197 5.00mm | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 009067020000805 Kyocera International Inc. Electronic Components | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 65474-005 Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | - | - | Polyester Thermoplastic | - | 2 (1 x 2) | - | - | - | - | - | Bulk | - | Mini-Jump™ | - | no | Active | 1 (Unlimited) | Crimp | - | Closed Top | 120°C | -55°C | Black | 1 | Female Sockets | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | 2.54mm | - | - | Gold | - | - | 2 | - | Female | Blue | - | - | 20mOhm | 50GOhm | - | 800V | - | 2.5A | - | - | - | - | - | - | 0.385 9.78mm | 5.21mm | Flash | - | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() DF11-4DP-SP2(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | Polyamide (PA), Nylon | - | 4 (2 x 2) | - | - | - | - | 250V | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Insulated | - | - | - | - | Male Pins | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() MSBG-06-G Adam Tech | 151 |
| - | 9 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 6 (2 x 3) | - | - | - | - | 250VAC | Bulk | - | MS | - | - | Active | 1 (Unlimited) | - | - | Open Top | - | - | Black | - | Female Sockets | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.235 5.97mm | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() BTMM-110-01-T-S Samtec Inc. | 50 |
| - | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | - | Bulk | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | BOARD CONNECTOR | - | - | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2mm | - | - | - | - | - | - | - | - | 10 | - | MALE | Black | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() 69145-114 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Polyester | - | 14 (2 x 7) | - | - | - | - | - | Bulk | - | Mini-Jump™ | - | - | Obsolete | 1 (Unlimited) | - | - | Open Top | - | - | Black | - | Female Sockets | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | Non-RoHS Compliant |