- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Housing Material | Mounting Option 1 | Number of Positions or Pins (Grid) | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Contact Pattern | Height | Length | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 861410021H110LF Amphenol ICC (FCI) | 661 |
| - | 10 Weeks | - | - | Thermoplastic | LOCKING | 2 (1 x 2) | COPPER ALLOY | - | - | - | Bulk | - | 8614 | e4 | yes | Active | 1 (Unlimited) | Closed Top | 125°C | -55°C | Blue | 1 | Female Sockets | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.125 3.18mm | - | Straight | 2.3mm | ONE | UL | Gold | COMMERCIAL | - | 2 | - | 94V-0 | Black | - | SQ PIN-SKT | 20mOhm | 1GOhm | PLUG | 500V | - | RECTANGULAR | 0.256 6.50mm | 5mm | Flash | UL94 V-0 | No | RoHS Compliant | - | ||
![]() AKSPLT-Z-BLK-R Assmann WSW Components | In Stock | - | - | 23 Weeks | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | BRASS | STRAIGHT | 105°C | -40°C | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | Open Top, Grip | - | - | Black | 1 | Female Sockets | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | 2 | - | - | ONE | UL | Tin | COMMERCIAL | 0.199 inch | - | 0.094 inch | - | - | 0.23 inch | SQ PIN-SKT | 30mOhm | 1000000000Ohm | PLUG | - | 1400VAC V | RECTANGULAR | 0.531 13.50mm | - | - | UL94 V-0 | - | ROHS3 Compliant | Lead Free | ||
![]() 800-002-LP1R001 NorComp Inc. | In Stock | - | - | - | Gold | - | Thermoplastic, Glass Filled | - | 2 (1 x 2) | - | - | - | - | Bulk | - | - | - | - | Obsolete | Not Applicable | Open Top | - | - | Black | - | Female Sockets | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 1.91mm | - | 15.0μin 0.38μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() AKSCT-G-BLU Assmann WSW Components | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 105°C | -40°C | Bulk | 2005 | - | - | - | Obsolete | 1 (Unlimited) | Closed Top | - | - | Blue | 1 | Female Sockets | AVAILABLE IN 30 micro-inch GOL | - | - | - | - | - | - | 3A | 0.100 2.54mm | 2 | - | - | ONE | UL | Gold | COMMERCIAL | 0.197 inch | - | 0.1 inch | - | - | 0.177 inch | SQ PIN-SKT | - | 5000000000Ohm | PLUG | - | 500VAC V | RECTANGULAR | 0.256 6.50mm | - | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() AKSPLT-G-BLK Assmann WSW Components | In Stock | - | - | - | - | Slot | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | PHOSPHOR BRONZE | - | 105°C | -40°C | Bulk | 2005 | - | - | - | Obsolete | 1 (Unlimited) | Open Top, Grip | - | - | Black | 1 | Female Sockets | AVAILABLE IN 30 micro-inch GOL | - | - | - | - | - | - | 3A | 0.100 2.54mm | 2 | - | - | ONE | UL | Gold | COMMERCIAL | 0.197 inch | - | 0.1 inch | - | - | 0.177 inch | SQ PIN-SKT | - | 5000000000Ohm | PLUG | - | 500VAC V | RECTANGULAR | 0.531 13.50mm | - | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() AKSPLT-Z-BLK Assmann WSW Components | In Stock | - | - | - | - | Slot | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | PHOSPHOR BRONZE | - | 105°C | -40°C | Bulk | 2005 | - | - | - | Obsolete | 1 (Unlimited) | Open Top, Grip | - | - | Black | 1 | Female Sockets | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | 2 | - | - | ONE | UL | Tin | COMMERCIAL | 0.197 inch | - | 0.1 inch | - | - | 0.177 inch | SQ PIN-SKT | - | 5000000000Ohm | PLUG | - | 500VAC V | RECTANGULAR | 0.531 13.50mm | - | - | UL94 V-0 | - | Non-RoHS Compliant | Lead Free | ||
![]() 800-002-LP1R006 NorComp Inc. | In Stock | - | - | - | Tin | - | Thermoplastic, Glass Filled | - | 2 (1 x 2) | - | - | - | - | Bulk | - | - | - | - | Obsolete | Not Applicable | Open Top | - | - | Black | - | Female Sockets | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075 1.91mm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() AKSNT-Z-BLK Assmann WSW Components | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 105°C | -40°C | Bulk | 2005 | - | - | - | Obsolete | 1 (Unlimited) | Open Top | - | - | Black | 1 | Female Sockets | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | 2 | - | - | ONE | UL | Tin | COMMERCIAL | 0.197 inch | - | 0.1 inch | - | - | 0.177 inch | SQ PIN-SKT | - | 5000000000Ohm | PLUG | - | 500VAC V | RECTANGULAR | 0.177 4.50mm | - | - | UL94 V-0 | - | Non-RoHS Compliant | Lead Free | ||
![]() AKSPLT-Z-RED Assmann WSW Components | 33 |
| - | - | - | Slot | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | PHOSPHOR BRONZE | - | 105°C | -40°C | Bulk | 2005 | - | - | - | Obsolete | 1 (Unlimited) | Open Top, Grip | - | - | Red | 1 | Female Sockets | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | 2 | - | - | ONE | UL | Tin | COMMERCIAL | 0.197 inch | - | 0.1 inch | - | - | 0.177 inch | SQ PIN-SKT | - | 5000000000Ohm | PLUG | - | 500VAC V | RECTANGULAR | 0.531 13.50mm | - | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() AKSCT-G-BLK Assmann WSW Components | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 105°C | -40°C | Bulk | 2005 | - | - | - | Obsolete | 1 (Unlimited) | Closed Top | - | - | Black | 1 | Female Sockets | AVAILABLE IN 30 micro-inch GOL | - | - | - | - | - | - | 3A | 0.100 2.54mm | 2 | - | - | ONE | UL | Gold | COMMERCIAL | 0.197 inch | - | 0.1 inch | - | - | 0.177 inch | SQ PIN-SKT | - | 5000000000Ohm | PLUG | - | 500VAC V | RECTANGULAR | 0.256 6.50mm | - | - | UL94 V-0 | - | Non-RoHS Compliant | Lead Free | ||
![]() AKSNT/G-BLUE Assmann WSW Components | In Stock | - | - | 23 Weeks | Gold | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | Open Top | - | - | Blue | - | Female Sockets | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() AKSO-200-G-RED-R Assmann WSW Components | In Stock | - | - | 23 Weeks | Gold | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | Open Top | - | - | Red | - | Female Sockets | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.136 3.46mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() AKSO-200-G-BLUE-R Assmann WSW Components | In Stock | - | - | 23 Weeks | Gold | - | Polybutylene Terephthalate (PBT) | - | 2 (1 x 2) | - | - | - | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | Open Top | - | - | Blue | - | Female Sockets | - | - | - | - | - | - | - | 1A | 0.079 2.00mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.136 3.46mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 208387002001801 Kyocera International Inc. Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 208261024900878 Kyocera International Inc. Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 208261027900870 Kyocera International Inc. Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 208387002005801 Kyocera International Inc. Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 208261048900878 Kyocera International Inc. Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S1731-46 Harwin Inc. | In Stock | - | Datasheet | - | - | - | - | - | 2 (1 x 2) | - | - | - | - | Bulk | - | - | e3 | yes | Obsolete | 1 (Unlimited) | Non-Insulated | - | - | - | - | Non-Gendered | - | - | - | - | - | - | - | 10A | 0.130 3.30mm | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | 118.1μin 3.00μm | - | - | Non-RoHS Compliant | - | ||
![]() 208261048900870 Kyocera International Inc. Electronic Components | 42 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |