- Manufacturer
- Pitch
- Gender
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Height
- Type
- Housing Material
- Number of Positions or Pins (Grid)
- Packaging
- Contact Finish
Attribute column
Categories
Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Housing Material | Number of Positions or Pins (Grid) | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Color | Number of Rows | Gender | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Total Number of Contacts | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number of Contacts | Housing Color | Contact Resistance | Insulation Resistance | Body/Shell Style | Dielectric Withstanding Voltage | Contact Pattern | Height | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1731-06 Harwin Inc. | In Stock | - | Datasheet | - | - | - | - | 2 (1 x 2) | - | - | - | - | - | Bulk | - | - | no | Obsolete | 1 (Unlimited) | EAR99 | - | Non-Insulated | - | - | Non-Gendered | - | - | 10A | 0.130 3.30mm | - | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | 0.100 2.54mm | 118.1μin 3.00μm | - | - | Non-RoHS Compliant | ||
![]() S2711-06 Harwin Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 208261024906807 Kyocera International Inc. Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HMSA-G Adam Tech | 7346 |
| - | 9 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 2 (1 x 2) | - | - | - | - | 250VAC | Bulk | - | MS | - | Active | 1 (Unlimited) | - | - | Closed Top, Grip | Black | - | Female Sockets | - | - | 2A | 0.050 1.27mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 0.217 5.50mm | Flash | UL94 V-0 | - | ROHS3 Compliant | ||
![]() MS2H-2-G Adam Tech | 7176 |
| - | 9 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 105°C | -40°C | - | Bulk | - | MS | - | Active | 1 (Unlimited) | - | - | Closed Top, Grip | Black | 1 | Female Sockets | - | - | 3A | 0.079 2.00mm | - | - | ONE | UL, CSA | Gold | COMMERCIAL | - | - | 20mOhm | 5000000000Ohm | - | 1000VAC V | RECTANGULAR | 0.429 10.90mm | Flash | UL94 V-2 | - | ROHS3 Compliant | ||
![]() 009067020000807 Kyocera International Inc. Electronic Components | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 109296002160916 AVX Corporation | 42 |
| - | 9 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | 4 (2 x 2) | - | - | - | - | 300V | Bulk | - | 9296 | - | Active | 1 (Unlimited) | - | - | Insulated | - | - | Male Pins | - | - | 5A | 0.118 3.00mm | - | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() BTMM-117-01-T-D Samtec Inc. | In Stock | - | - | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | Bulk | 2012 | - | - | Active | 1 (Unlimited) | EAR99 | BOARD CONNECTOR | - | - | 2 | - | - | 8536.69.40.40 | - | 2mm | - | - | - | - | - | - | 34 | Black | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() BTMM-143-01-T-D Samtec Inc. | In Stock | - | - | 3 Weeks | Tin | Through Hole | - | - | - | - | - | - | - | Bulk | 2012 | - | - | Active | 1 (Unlimited) | EAR99 | BOARD CONNECTOR | - | - | 2 | - | - | 8536.69.40.40 | - | 2mm | - | - | - | - | - | - | 86 | Black | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() D3089B98 Harwin Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S150236CR Harwin Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MS2A-T Adam Tech | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 105°C | -40°C | 250VAC | Bulk | - | MS | - | Obsolete | 1 (Unlimited) | - | - | Open Top | Black | 1 | Female Sockets | ROHS COMPLIANT | - | 1A | 0.079 2.00mm | 2 | compliant | ONE | UL, CSA | Tin | COMMERCIAL | - | - | 20mOhm | 5000000000Ohm | PLUG | 1000VAC V | RECTANGULAR | 0.177 4.50mm | - | UL94 V-0 | - | - | ||
![]() MS2H-1-T Adam Tech | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 105°C | -40°C | - | Bulk | - | MS | - | Obsolete | 1 (Unlimited) | - | - | Closed Top, Grip | Black | 1 | Female Sockets | ROHS COMPLIANT | - | 2A | 0.079 2.00mm | 2 | compliant | ONE | UL, CSA | Tin | COMMERCIAL | - | - | 20mOhm | 5000000000Ohm | PLUG | 1000VAC V | RECTANGULAR | 0.374 9.50mm | - | UL94 V-2 | - | - | ||
![]() D3088B99 Harwin Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MS2C-T Adam Tech | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 105°C | -40°C | 250VAC | Bulk | - | MS | - | Obsolete | 1 (Unlimited) | - | - | Closed Top | Black | 1 | Female Sockets | ROHS COMPLIANT | - | 1A | 0.079 2.00mm | 2 | compliant | ONE | UL, CSA | Tin | COMMERCIAL | - | - | 20mOhm | 5000000000Ohm | PLUG | 1000VAC V | RECTANGULAR | 0.197 5.00mm | - | UL94 V-0 | - | - | ||
![]() D3089B99 Harwin Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BTMM-104-01-G-D Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() D3088B98 Harwin Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S108782CR Harwin Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S1621F06 Harwin Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | no | Obsolete | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |