- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Termination Method | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Termination Style | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Product Type | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Features | Product Category | Product Length | Height | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 35 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | - | - | Polyethersulfone (PES) | - | 24 (4 x 6) | Beryllium Copper | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | Socket | QFN | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | 0.020 0.50mm | - | - | 24 | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | - | 17mm | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 36 | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | SOIC | 14 | Polyethersulfone (PES), Glass Filled | 453.59237g | 14 (2 x 7) | Beryllium Copper | Beryllium Copper | - | - | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 1998 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | Socket | SOIC | 14 | 150°C | -55°C | 2 | Female | - | - | - | 1A | 1.27mm | Straight | - | - | - | 1A | - | - | - | 14 | Gold | - | - | - | - | - | - | 3.81 mm | - | - | - | - | - | - | - | 0.140 3.56mm | - | - | Closed Frame | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 1735 | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | SOIC | 8 | Polyethersulfone (PES), Glass Filled | 453.59237g | 8 (2 x 4) | Beryllium Copper | Beryllium Copper | - | - | - | - | Gold | Copper | - | - | Polyethersulfone | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | Socket | SOIC | 8 | 150°C | -55°C | 2 | Female | - | - | - | 1A | 1.27mm | Straight | - | 36.8mm | - | 1A | - | - | 2.54mm | 8 | Gold | - | - | - | - | - | 1 TΩ | 1.27 mm | - | - | - | - | - | - | - | 0.140 3.56mm | - | - | Closed Frame | - | - | - | 11.9mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 15 | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | SOIC | 16 | Polyethersulfone (PES), Glass Filled | 453.59237g | 16 (2 x 8) | Beryllium Copper | Beryllium Copper | - | - | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | Socket | SOIC | 16 | 150°C | -55°C | 2 | Female | - | - | - | 1A | 1.27mm | Straight | - | - | - | 1A | - | - | - | 16 | Gold | - | - | - | - | - | - | 3.81 mm | - | - | - | - | - | - | - | 0.140 3.56mm | - | - | Closed Frame | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 19 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | SOIC | 28 | Polyethersulfone (PES), Glass Filled | 453.59237g | 28 (2 x 14) | Beryllium Copper | Beryllium Copper | - | - | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | - | SOIC | 28 | - | - | 2 | Female | - | - | - | 1A | 1.27mm | Straight | - | - | - | 1A | - | - | - | 28 | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.140 3.56mm | - | - | Closed Frame | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 4 | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | SOIC | 18 | Polyethersulfone (PES), Glass Filled | 453.59237g | 18 (2 x 9) | Beryllium Copper | Beryllium Copper | - | - | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | Socket | SOIC | 18 | 150°C | -55°C | 2 | Female | - | - | - | 1A | 1.27mm | Straight | - | - | - | 1A | - | - | - | 18 | Gold | - | - | - | - | - | - | 7.62 mm | - | - | - | - | - | - | - | 0.140 3.56mm | - | - | Closed Frame | - | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1050281001 Molex | 2179 |
| Datasheet | 23 Weeks | - | - | Surface Mount | - | - | Thermoplastic | - | 32 (4 x 8) | Copper Alloy | Copper Alloy | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | 105028 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Camera Socket | - | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | 32 | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | Open Frame | - | - | - | - | 12.0μin 0.30μm | 50.0μin 1.27μm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() ICO-624-SGG Samtec, Inc. | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | 18 | - | - | Samtec | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | ICO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | ||
![]() ICO-628-MTT Samtec, Inc. | 12 |
| - | - | - | - | - | - | - | GLASS FILLED POLYESTER | - | - | - | - | - | 1.395 inch | - | Samtec | TIN OVER NICKEL (50) | BERYLLIUM COPPER | 16 | SAMTEC INC | - | Samtec | ICO-628-MTT | - | - | STRAIGHT | 105 °C | -65 °C | ROHS COMPLIANT | Active | 4.76 | - | Yes | - | - | Tube | - | ICO | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | LOW PROFILE | 8536.69.40.40 | IC & Component Sockets | - | - | - | 2.54 mm | - | not_compliant | 1 A | - | - | - | 28 | - | RECTANGULAR | 0.695 inch | 0.05 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | SOLDER | 1000VAC V | 0.6 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP28 | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | ||
![]() ICA-308-SGG-L Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | POLYESTER | - | - | - | - | - | - | - | Samtec | GOLD OVER NICKEL | BRASS | 56 | SAMTEC INC | - | Samtec | ICA-308-SGG-L | - | - | - | - | - | - | Obsolete | 5.26 | - | Yes | - | - | Tube | - | ICA | e4 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | IC & Component Sockets | - | - | - | - | - | not_compliant | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP8 | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | ||
![]() ICA-308-ZAGG Samtec, Inc. | 15 |
| - | - | Gold | - | - | - | - | POLYESTER | - | - | - | - | Polyester | 0.4 inch | Straight | Samtec | GOLD (30) OVER NICKEL (50) | Beryllium Copper | 56 | SAMTEC INC | - | Samtec | ICA-308-ZAGG | - | Through Hole | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.25 | - | Yes | Solder | -55 to 125 °C | Tube | - | ICA | e4 | Yes | - | - | - | EAR99 | - | DIP Socket | - | - | - | 2 | Receptacle | STANDARD: UL 94V-0 | 8536.69.40.40 | IC & Component Sockets | - | 2.5400 mm | - | 2.54 mm | - | not_compliant | 1 A | - | - | - | 8 | - | RECTANGULAR | 0.395 inch | 0.1 inch | MACHINE SCREW | - | 5000000000 Ω | 7.62 mm | 0.1 inch | SOLDER | 1000VAC V | 0.3 mm | Gold (Au) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP8 | - | IC & Component Sockets | 10.16 mm | - | - | - | - | - | - | - | - | - | ||
![]() ICA-640-ZSGT Samtec, Inc. | 30 |
| - | - | - | - | - | - | - | POLYESTER | - | - | - | - | - | 2 inch | - | Samtec | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER ALLOY | 11 | SAMTEC INC | - | Samtec | ICA-640-ZSGT | - | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.11 | - | Yes | - | - | Tube | - | ICA | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | IC & Component Sockets | - | - | - | 2.54 mm | - | not_compliant | 1 A | - | - | - | 40 | - | RECTANGULAR | 0.695 inch | 0.1 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | SOLDER | 1000VAC V | 0.6 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP40 | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | ||
![]() ICO-320-ZMGT Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | POLYESTER | - | - | - | - | - | 0.995 inch | - | Samtec | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | 22 | SAMTEC INC | - | Samtec | ICO-320-ZMGT | - | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.26 | - | Yes | - | - | Tube | - | ICO | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | LOW PROFILE, UL 94V-0 | 8536.69.40.40 | IC & Component Sockets | - | - | - | 2.54 mm | - | not_compliant | 1 A | - | - | - | 20 | - | RECTANGULAR | 0.395 inch | 0.05 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | SOLDER | 1000VAC V | 0.3 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP20 | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | ||
![]() ICA-320-SST-L Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | POLYESTER | - | - | - | - | - | - | - | Samtec | GOLD OVER NICKEL | BRASS | 22 | SAMTEC INC | - | Samtec | ICA-320-SST-L | - | - | - | - | - | - | Obsolete | 5.84 | - | Yes | - | - | Tube | - | ICA | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | IC & Component Sockets | - | - | - | - | - | not_compliant | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP20 | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | ||
![]() ICO-324-STT Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | GLASS FILLED POLYESTER | - | - | - | - | - | 1.2 inch | - | Samtec | TIN OVER NICKEL (50) | BERYLLIUM COPPER | 18 | SAMTEC INC | - | Samtec | ICO-324-STT | - | - | STRAIGHT | 105 °C | -55 °C | ROHS COMPLIANT | Active | 5.26 | - | Yes | - | - | Tube | - | ICO | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | LOW PROFILE | 8536.69.40.40 | IC & Component Sockets | - | - | - | 2.54 mm | - | not_compliant | 1 A | - | - | - | 24 | - | RECTANGULAR | 0.395 inch | 0.05 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | SOLDER | 1400VAC V | 0.3 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP24 | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | ||
![]() ICO-320-SGT-L Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | POLYESTER | - | - | - | - | - | - | - | Samtec | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | 22 | SAMTEC INC | - | Samtec | ICO-320-S-GT-L | ICO | - | - | - | - | - | Active | 5.11 | - | Yes | - | - | Tube | - | ICO | e3 | Yes | - | - | - | - | - | - | - | - | - | - | - | STANDARD: UL 94V-0 | - | IC & Component Sockets | - | - | - | - | - | compliant | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | TIN OVER NICKEL (50) | IC & Component Sockets | IC SOCKET | - | - | DIP20 | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | ||
![]() ICO-314-AGT Samtec, Inc. | 44 |
| - | - | - | - | - | - | - | POLYESTER | - | - | - | - | - | - | - | Samtec | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | 32 | SAMTEC INC | - | Samtec | ICO-314-AGT | - | - | - | - | - | - | Active | 5.25 | - | Yes | - | - | Tube | - | ICO | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8536.69.40.40 | IC & Component Sockets | - | - | - | - | - | not_compliant | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP14 | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | ||
![]() 30-501-20 Aries Electronics, Inc. | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Aries Electronics | - | - | 1 | - | - | Aries Electronics | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 Position | - | - | 2 Row | - | - | - | IC & Component Sockets | - | 2.54 mm | - | - | - | - | - | - | Wire Wrap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | ||
![]() ICO-316-NTT Samtec, Inc. | 12 |
| - | - | - | - | - | - | - | GLASS FILLED POLYESTER | - | - | - | - | - | 0.795 inch | - | Samtec | TIN OVER NICKEL (50) | BERYLLIUM COPPER | 28 | SAMTEC INC | - | Samtec | ICO-316-NTT | - | - | STRAIGHT | 105 °C | -65 °C | ROHS COMPLIANT | Active | 5.26 | - | Yes | - | - | Tube | - | ICO | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | LOW PROFILE | 8536.69.40.40 | IC & Component Sockets | - | - | - | 2.54 mm | - | not_compliant | 1 A | - | - | - | 16 | - | RECTANGULAR | 0.395 inch | 0.05 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | SOLDER | 1000VAC V | 0.3 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP16 | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | ||
![]() ICA-422-WGT Samtec, Inc. | 49 |
| - | - | - | - | - | - | - | POLYESTER | - | - | - | - | - | 1.1 inch | - | Samtec | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER ALLOY | 20 | SAMTEC INC | - | Samtec | ICA-422-WGT | - | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.69 | - | Yes | - | - | Tube | - | ICA | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | IC & Component Sockets | - | - | - | 2.54 mm | - | not_compliant | 1 A | - | - | - | 22 | - | RECTANGULAR | 0.495 inch | 0.1 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | WIRE WRAP | 1000VAC V | 0.4 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP22 | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - |