- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Material | Housing Material | Body Orientation | Brand | Case Style | Circuit Applications | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Grid Size | Insulation Materials | Manufacturer | Manufacturer Lifecycle Status | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Operating Temp Range | Pitch (mm) | Product Depth (mm) | Rad Hardened | RoHS | Row Spacing (mm) | Termination Method | Unit Weight | Packaging | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Subcategory | Pitch | Orientation | Depth | Current Rating | Termination Style | Number of Contacts | Housing Color | Lead Length | Contact Resistance | Insulation Resistance | Row Spacing | ELV | Contact Current Rating | Product Type | Insertion Force | Product | Product Category | Product Length (mm) | Height | Length | Width | Plating Thickness | Thickness | Product Height (mm) | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-1571551-6 TE Connectivity | In Stock | - | - | Production (Last Updated: 2 years ago) | Tin | Through Hole | - | - | Polyester | - | - | - | Signal | Copper | - | - | - | Polyester | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Through Hole | Pin | - | 20 | 105 °C | -55 °C | Black | 2 | Female | - | 2.54 mm | Straight | 10.16 mm | 3 A | - | 20 | - | 3.175 mm | 10 mΩ | 5 GΩ | 7.62 mm | Compliant | 3 A | - | - | - | - | - | - | 25.4 mm | - | 635 nm | - | - | UL94 V-0 | - | ||
![]() 2-1437531-0 TE Connectivity | 1703 |
| - | - | Gold Over Nickel | - | - | - | Polyester | Straight | - | - | - | Beryllium Copper | 10(mohm) | - | Not Required | Polyester | - | - | - | - | Through Hole | 2 | -55C to 125C | 2.54(mm) | 10.16(mm) | No | - | 7.62(mm) | Solder | - | Tube | - | - | DIP Socket | - | - | - | - | - | SKT | - | - | - | - | 3/Contact(A) | - | 14(POS) | - | - | - | 5000(Mohm) | - | - | - | - | 1.75N | - | - | 17.78(mm) | - | - | - | - | - | 4.57(mm) | - | - | ||
![]() 7-1437539-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-1437520-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-6437508-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1571552-2 TE Connectivity | 10 |
| - | - | Tin | - | - | - | Polyester | - | TE Connectivity | DIP | - | Beryllium Copper | - | 60 | - | - | TE Connectivity | - | + 105 C | - 55 C | Through Hole | - | - | - | - | - | Details | - | - | 0.027337 oz | Tube | - | - | Open Frame | 8 Position | - | - | - | 2 Row | - | IC & Component Sockets | 2.54 mm | - | - | - | Through Hole | - | - | 3.18 mm | - | - | 7.62 mm | - | - | IC & Component Sockets | - | DIP / SIP Sockets | IC & Component Sockets | - | - | - | - | - | - | - | UL 94V-0 | - | ||
![]() 916788-1 TE Connectivity | In Stock | - | - | - | Tin | Through Hole | 462 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 462 | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 462 | Natural | - | - | 1 GΩ | - | Compliant | - | - | - | - | - | - | - | - | 51.8 mm | - | - | - | UL94 V-0 | Contains Lead | ||
![]() 1-2013620-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1571551-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1437504-5 TE Connectivity | In Stock | - | - | - | Gold | Chassis Mount | 3 | Teflon | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5 mm | 39.9 mm | 18.5 mm | - | 8.89 mm | - | - | Contains Lead | ||
![]() 2105032-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 300-PGM20006-10 Aries Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1571552-7 TE Connectivity | In Stock | - | - | - | Gold | Vertical | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Through Hole | - | - | 22 | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | 3.18 mm | 10 mΩ | 5 GΩ | 10.16 mm | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 916716-2 TE Connectivity | In Stock | - | - | - | Gold | Through Hole | 321 | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 321 | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 321 | Natural | - | - | 5 GΩ | - | Compliant | - | - | - | - | - | - | - | 61.5 mm | 51.8 mm | - | - | - | UL94 V-0 | Contains Lead | ||
![]() 1939416-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | 8 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 3M Electronic Specialty | - | - | - | - | 840 | - | - | 3M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 3M Electronic Specialty | - | - | - | - | 100 | - | - | 3M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 3M Electronic Specialty | - | - | - | - | 288 | - | - | 3M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 34 |
| - | - | - | - | - | - | - | - | 3M Electronic Specialty | - | - | - | - | 1120 | - | - | 3M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 3M Electronic Specialty | - | - | - | - | 900 | - | - | 3M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - |