- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Additional Feature | HTS Code | Terminal Pitch | Reach Compliance Code | Current Rating | Number of Contacts | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Device Socket Type | Device Type Used On | Contact Configuration |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10282N Micro Dimensional Products Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 916715-4 TE Connectivity | In Stock | - | Datasheet | POLYETHYLENE | - | GOLD (15) | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | - | - | - | Obsolete | No | e4 | - | EAR99 | UL 94V-0, LOW PROFILE, ZIF | 8536.69.40.40 | - | unknown | - | 321 | - | - | - | - | - | - | - | - | - | GOLD | IC SOCKET | PGA321 | - | ||
![]() IC275-59902 Yamaichi Electronics Co Ltd | In Stock | - | Datasheet | POLYETHERIMIDE | - | - | - | YAMAICHI ELECTRONICS CO LTD | - | - | - | Contact Manufacturer | - | - | - | EAR99 | - | 8536.69.40.40 | - | unknown | - | 599 | - | - | - | - | - | - | - | - | - | - | IC SOCKET | BGA599 | - | ||
![]() 210067-1 TE Connectivity | In Stock | - | Datasheet | POLYESTER | - | GOLD (10) | BERYLLIUM COPPER | TYCO ELECTRONICS AMP | - | - | - | Obsolete | No | e4 | - | EAR99 | - | 8536.69.40.40 | - | unknown | - | 8 | - | - | - | - | - | - | - | - | - | GOLD | IC SOCKET | DIP8 | - | ||
![]() IC51-2724-1727 Yamaichi Electronics Co Ltd | In Stock | - | Datasheet | POLYSULPHONE | 1.417 inch | AU ON NI | BE-CU | YAMAICHI ELECTRONICS CO LTD | STRAIGHT | - | - | Contact Manufacturer | - | - | - | EAR99 | WITH FLOATING BASE | 8536.69.40.40 | - | unknown | - | 272 | STAGGERED | 1.417 inch | - | BELLOWED TYPE | 1000000000 Ω | 0.02 inch | SOLDER | 700VAC V | - | - | IC SOCKET | QFP272 | - | ||
![]() C9308-E18-R Accuride International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC51-0402-1396 Yamaichi Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51088-1300 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC118-1601-G4 Yamaichi Electronics Co Ltd | In Stock | - | Datasheet | POLYETHERIMIDE | - | - | - | YAMAICHI ELECTRONICS CO LTD | - | - | - | Contact Manufacturer | - | - | - | EAR99 | - | 8536.69.40.40 | - | unknown | - | 16 | - | - | - | - | - | - | - | - | - | - | IC SOCKET | ZIP16 | - | ||
![]() IC149-080-031-B5 Yamaichi Electronics Co Ltd | In Stock | - | Datasheet | GLASS FILLED POLYAMIDE/POLYPHENYLENE SULFIDE | 0.472 inch | AU ON NI | CU ALLOY | YAMAICHI ELECTRONICS CO LTD | STRAIGHT | 85 °C | -25 °C | Contact Manufacturer | - | e4 | - | EAR99 | - | 8536.69.40.40 | 0.5 mm | unknown | 0.5 A | 80 | RECTANGULAR | 0.472 inch | 0.047 inch | BELLOWED TYPE | 500000000 Ω | 0.02 inch | SURFACE MOUNT | 700VAC V | 1.2716535433070866 mm | Gold (Au) | IC SOCKET | QFP80 | 20X20 | ||
![]() SKS91NB6U60V16 SEMIKRON | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1022259 Harwin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 213-020-602 Methode Electronics Inc | In Stock | - | Datasheet | POLYPHENYLENE SULFIDE | 0.6 inch | SN-PB ON NI | BE-CU | METHODE ELECTRONICS INC | STRAIGHT | 125 °C | -50 °C | Obsolete | No | - | No | EAR99 | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | unknown | - | 20 | - | 0.6 inch | 0.2 inch | BELLOWED TYPE | 10000000000 Ω | - | SURFACE MOUNT | 1000VAC V | - | TIN/LEAD OVER NICKEL | IC SOCKET | PLCC20 | 5X5 | ||
![]() C91223-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1832-AG111D TE Connectivity | In Stock | - | Datasheet | POLYESTER | 1.6 inch | AU ON NI | CU ALLOY | TE CONNECTIVITY LTD | STRAIGHT | 105 °C | -55 °C | Obsolete | No | - | - | EAR99 | - | 8536.69.40.40 | 2.54 mm | compliant | 3 A | 32 | RECTANGULAR | 0.7 inch | 0.18 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.6051181102362205 mm | - | IC SOCKET | DIP32 | - | ||
![]() 1903401-5 TE Connectivity | In Stock | - | Datasheet | POLYETHYLENE | - | GOLD (25) | - | TE CONNECTIVITY LTD | - | - | - | Obsolete | - | - | - | EAR99 | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | unknown | - | 638 | - | - | - | - | - | - | - | - | - | - | IC SOCKET | PGA638 | - | ||
![]() PZ63823-284S-41F Foxconn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC37NRB-1803-G4 Yamaichi Electronics Co Ltd | In Stock | - | Datasheet | POLYPHENYLENE SULFIDE | 0.989 inch | - | - | YAMAICHI ELECTRONICS CO LTD | STRAIGHT | 170 °C | -40 °C | Active | - | - | - | EAR99 | - | 8536.69.40.40 | 2.54 mm | unknown | - | 18 | RECTANGULAR | 0.669 inch | 0.571 inch | BELLOWED TYPE | 1000000000 Ω | 0.1 inch | SOLDER | 700VAC V | 0.4488188976377953 mm | - | IC SOCKET | DIP18 | RECTANGLE | ||
![]() 309-50486 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-799387-1 TE Connectivity | In Stock | - | Datasheet | - | - | GOLD (10) | - | TYCO ELECTRONICS AMP | - | - | - | Obsolete | - | e4 | - | EAR99 | UL94V-0 | 8536.69.40.40 | - | unknown | - | 479 | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (118) | IC SOCKET | PGA479 | - |