- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Materials | Jack Direction | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package form | Package specification | Plastic height | Product PIN Number | Production Status | Round holesquare hole | Soldering Temperature | With latch | Series | Connector Type | Color | Number of rows | Pitch | Row spacing | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X5511FV-19-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x19 | Through-hole Mount | 100 piece/bag | 19 | Vertical | - | DIP,P=2.54mm | - | 19 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-20-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x20 | Through-hole Mount | 100 piece/bag | 20 | Vertical | - | DIP,P=2.54mm | 3mm | - | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-20-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x20 | Through-hole Mount | 100 piece/bag | 20 | Vertical | - | DIP,P=2.54mm | - | 20 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-30-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x30 | Through-hole Mount | 100 piece/bag | 30 | Vertical | - | DIP,P=2.54mm | - | 30 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5511FR-02-C70D32-8300 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | - | 1x02 | Right Angle Mount | 0 | 2 | Side Insertion | - | DIP,P=2.54mm | - | 2 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5511FR-05-C70D32-8300 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | - | 1x05 | Right Angle Mount | 0 | 5 | Side Insertion | - | DIP,P=2.54mm | - | 5 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5511FR-08-C70D32-8300 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | - | 1x08 | Right Angle Mount | 0 | 8 | Side Insertion | - | DIP,P=2.54mm | - | 8 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5511FR-12-C70D32-8300 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | - | 1x12 | Right Angle Mount | 0 | 12 | Side Insertion | - | DIP,P=2.54mm | - | 12 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5511FR-13-C70D32-8300 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | - | 1x13 | Right Angle Mount | 0 | 13 | Side Insertion | - | DIP,P=2.54mm | - | 13 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x28-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x28 | Through-hole Mount | 50 piece/bag | 28 | Vertical | - | DIP,P=2.54mm | - | 56 | Active | - | - | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x37-C70D30-1000 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 2x37 | Through-hole Mount | 100 piece/bag | 37 | Vertical | DIP | DIP,P=2.54mm | 7.0mm | 74 | Active | Round Hole | 260℃ Max. | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x37-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x37 | Through-hole Mount | 50 piece/bag | 37 | Vertical | - | DIP,P=2.54mm | - | 74 | Active | - | - | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x38-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x38 | Through-hole Mount | 50 piece/bag | 38 | Vertical | - | DIP,P=2.54mm | - | 76 | Active | - | - | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x38-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x38 | Through-hole Mount | 50 piece/bag | 38 | Vertical | - | DIP,P=2.54mm | - | 76 | Active | - | - | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x39-C30D743-0743 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 2x39 | Through-hole Mount | 100 piece/bag | 39 | Vertical | DIP | DIP,P=2.54mm | 3.0mm | 78 | Active | Round Hole | 260℃ Max. | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x39-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x39 | Through-hole Mount | 50 piece/bag | 39 | Vertical | - | DIP,P=2.54mm | - | 78 | Active | - | - | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x28-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x28 | Through-hole Mount | 50 piece/bag | 28 | Vertical | - | DIP,P=2.54mm | - | 56 | Active | - | - | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x29-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x29 | Through-hole Mount | 50 piece/bag | 29 | Vertical | - | DIP,P=2.54mm | - | 58 | Active | - | - | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x30-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x30 | Through-hole Mount | 50 piece/bag | 30 | Vertical | - | DIP,P=2.54mm | - | 60 | Active | - | - | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x31-C70D30-1000 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 2x31 | Through-hole Mount | 100 piece/bag | 31 | Vertical | DIP | DIP,P=2.54mm | 7.0mm | 62 | Active | Round Hole | 260℃ Max. | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | 2.54mm | IC Socket | UL/CUL-E523734 |