- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Number of Terminals | Terminal Material | Base/Housing Material | Body Length | Body Orientation | Brand | Circuit Applications | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Grid Size | Ihs Manufacturer | Insulation Materials | Jack Direction | Jack Structure | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | MPQ | Number of Contact Rows | Number of Pins/Row | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Operation | Package specification | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Plastic height | Product Depth (mm) | Product PIN Number | Production Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Round holesquare hole | Row Spacing (mm) | Soldering Temperature | Termination Method | Voltage, Rating | With latch | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of rows | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | Pitch | Orientation | Terminal Pitch | Depth | Resistor Type | Reach Compliance Code | Current Rating | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row spacing | Row Spacing | Mating Contact Pitch | ELV | Termination Type | Contact Finish Termination | Product Type | Device Socket Type | Resistance Tolerance | Device Type Used On | Insertion Force | Product Category | Product Length | Product Width | Industry Standards | Product Length (mm) | Length | Plating Thickness | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X5511FV-26-C30D97-0970 XKB Connectivity | 200000 |
| - | - | - | Au | - | Straight Insert | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | Top | 1x26 | - | - | Through-hole Mount | - | 100 piece/bag | - | 26 | - | - | - | Vertical | DIP,P=2.54mm | - | - | - | 3mm | - | - | Active | - | - | - | - | Round Hole | - | 260℃ Max. | - | - | No | - | - | Plate to plate row - (X5511) 2.54 round hole single row | - | - | - | - | Female Socket | - | - | - | - | - | Black | Single row | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC Socket | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | ||
![]() X5511FV-26-C85D30-1150 XKB Connectivity | 200000 |
| - | - | - | Au | - | Straight Insert | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | 1x26 | - | - | Through-hole Mount | - | 100 piece/bag | - | 26 | - | - | - | Vertical | DIP,P=2.54mm | - | - | - | - | - | 26 | Active | - | - | - | - | - | - | - | - | - | No | - | - | Plate to plate row - (X5511) 2.54 round hole single row | - | - | - | - | Female Socket | - | - | - | - | - | Black | Single row | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC Socket | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | ||
![]() X5511FV-27-C30D97-0970 XKB Connectivity | 200000 |
| - | - | - | Au | - | Straight Insert | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | Top | 1x27 | - | - | Through-hole Mount | - | 100 piece/bag | - | 27 | - | - | - | Vertical | DIP,P=2.54mm | - | - | - | 3mm | - | 27 | Active | - | - | - | - | Round Hole | - | 260℃ Max. | - | - | No | - | - | Plate to plate row - (X5511) 2.54 round hole single row | - | - | - | - | Female Socket | - | - | - | - | - | Black | Single row | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC Socket | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | ||
![]() X5511FV-28-C80D30-1100 XKB Connectivity | 200000 |
| - | - | - | Au | - | Straight Insert | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | 1x28 | - | - | Through-hole Mount | - | 100 piece/bag | - | 28 | - | - | - | Vertical | DIP,P=2.54mm | - | - | - | - | - | 28 | Active | - | - | - | - | - | - | - | - | - | No | - | - | Plate to plate row - (X5511) 2.54 round hole single row | - | - | - | - | Female Socket | - | - | - | - | - | Black | Single row | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC Socket | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | ||
![]() X5511FV-29-C80D30-1100 XKB Connectivity | 200000 |
| - | - | - | Au | - | Straight Insert | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | 1x29 | - | - | Through-hole Mount | - | 100 piece/bag | - | 29 | - | - | - | Vertical | DIP,P=2.54mm | - | - | - | - | - | 29 | Active | - | - | - | - | - | - | - | - | - | No | - | - | Plate to plate row - (X5511) 2.54 round hole single row | - | - | - | - | Female Socket | - | - | - | - | - | Black | Single row | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC Socket | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | ||
![]() X5511FV-29-C85D30-1150 XKB Connectivity | 200000 |
| - | - | - | Au | - | Straight Insert | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | 1x29 | - | - | Through-hole Mount | - | 100 piece/bag | - | 29 | - | - | - | Vertical | DIP,P=2.54mm | - | - | - | - | - | 29 | Active | - | - | - | - | - | - | - | - | - | No | - | - | Plate to plate row - (X5511) 2.54 round hole single row | - | - | - | - | Female Socket | - | - | - | - | - | Black | Single row | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC Socket | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | ||
![]() X5511FV-12-C30D97-0970 XKB Connectivity | 200000 |
| - | - | - | Au | - | Straight Insert | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | Top | 1x12 | - | - | Through-hole Mount | - | 200 piece/bag | - | 12 | - | - | - | Vertical | DIP,P=2.54mm | - | - | - | 3mm | - | - | Active | - | - | - | - | Round Hole | - | 260℃ Max. | - | - | No | - | - | Plate to plate row - (X5511) 2.54 round hole single row | - | - | - | - | Female Socket | - | - | - | - | - | Black | Single row | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC Socket | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | ||
![]() 18224731 TE Connectivity | In Stock | - | - | - | - | Tin Over Nickel | - | - | - | - | - | Thermoplastic | - | Straight | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 170 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKT | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.56 mm | - | - | - | - | - | - | - | ||
![]() 8080-1G17 TE Connectivity | In Stock | - | - | - | - | Tin-Lead | - | - | Phenolic | - | - | Phenolic | - | Straight | TE Connectivity / AMP | - | - | Beryllium Copper | - | 100 | Not Required | - | Phenolic | - | - | TE Connectivity | - | Panel Mount | Panel | - | - | - | -55C to 125C | - | - | - | - | 3-1437504-5 | - | - | - | 18.18(mm) | - | - | No | - | N | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | - | 400 ppm/°C | - | TRANSISTOR SOCKET | 10 Ohm | - | - | - | - | - | - | Receptacle | - | - | IC & Component Sockets | 1 W | - | - | - | - | Anti-Surge | - | - | - | 3(POS) | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | 5 | - | - | IC & Component Sockets | 3.5 mm | 10 | - | 39.87(mm) | - | - | 18.54(mm) | - | ||
![]() 1437538-4 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold Over Nickel | Through Hole | - | Polyester | - | - | - | - | Straight | - | Signal | - | Beryllium Copper | 10(mohm) | - | Not Required | - | Polyester | - | - | - | - | - | Through Hole | - | 2 | - | -55C to 125C | - | - | - | - | - | - | 2.54(mm) | - | 17.78(mm) | - | - | No | - | Compliant | - | - | 15.36(mm) | - | Solder | - | - | - | Tube | - | - | Solder | - | - | - | DIP Socket | - | 28 | 125 °C | -55 °C | Black | - | 2 | SKT | - | - | - | - | 2.54 mm | Straight | - | 17.78 mm | - | - | 3/Contact(A) | 2.54 mm | 28(POS) | - | - | - | - | 10 mΩ | 5000(Mohm) | - | 15.36 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.56(mm) | 35.56 mm | 635 nm | 4.57(mm) | No | ||
![]() 2-641600-2 TE Connectivity | In Stock | - | - | - | - | Gold Over Nickel | - | - | Thermoplastic | - | - | Thermoplastic | - | Straight | - | - | - | Beryllium Copper | 30(mohm) | - | Not Required | - | Thermoplastic | - | - | - | - | Through Hole | Through Hole | - | 2 | - | - | - | - | - | - | - | - | 2.54(mm) | - | 10(mm) | - | - | No | - | - | - | - | - | - | Solder | - | - | - | Tube | - | - | - | - | - | - | DIP Socket | - | - | - | - | - | - | - | SKT | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | 16(POS) | - | - | - | - | - | 10000(Mohm) | - | 7.87 mm | - | - | - | - | - | - | - | - | - | - | 20.19 mm | - | - | 20.19(mm) | - | - | 5.33(mm) | - | ||
![]() 4-1437531-0 TE Connectivity | In Stock | - | - | - | - | Gold Over Nickel | - | - | Polyester | - | - | - | - | Straight | - | - | - | Beryllium Copper | 10(mohm) | - | Not Required | - | Polyester | - | - | - | - | - | Through Hole | - | 2 | - | -55C to 125C | - | - | - | - | - | - | 2.54(mm) | - | 10.16(mm) | - | - | No | - | - | - | - | 7.62(mm) | - | Solder | - | - | - | Tube | - | - | - | - | - | - | DIP Socket | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | 3/Contact(A) | - | 16(POS) | - | - | - | - | - | 5000(Mohm) | - | - | - | - | - | - | - | - | - | - | 1.75N | - | - | - | - | 20.32(mm) | - | - | 4.57(mm) | - | ||
![]() 822114-3 TE Connectivity | In Stock | - | - | - | - | Tin-Lead Over Nickel | - | - | - | - | - | - | - | Straight | - | - | - | Phosphor Bronze | - | - | Not Required | - | - | - | - | - | - | - | Through Hole | - | - | - | -55C to 105C | - | - | - | - | - | - | 1.95(mm) | - | 38.2(mm) | - | - | No | - | - | - | - | - | - | Solder | 250VAC | - | - | Tube | - | - | - | - | - | - | PQFP Socket | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | 1/Contact(A) | - | 144(POS) | - | - | - | - | - | 5000(Mohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.2(mm) | - | - | 9.4(mm) | - | ||
![]() 6-6437504-2 TE Connectivity | In Stock | - | - | - | - | Silver | Chassis Mount, Through Hole | - | Phenolic | 3 | Copper | - | - | Straight | - | - | - | Beryllium Copper | - | - | Not Required | - | Phenolic | - | - | - | - | - | Through Hole | - | - | - | -55C to 125C | - | - | - | - | - | - | - | - | 18.54(mm) | - | - | No | - | Compliant | - | - | - | - | Solder | - | - | - | - | - | - | Solder | - | - | - | TRANSISTOR SOCKET | - | - | -125 °C | -55 °C | - | - | - | SKT | - | - | - | - | - | Straight | - | - | - | - | 10/Contact(A) | - | 3(POS) | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 39.87(mm) | - | - | 8.89(mm) | No | ||
![]() HSS-118-G-38-N Samtec | 11 |
| - | 3 Weeks | - | - | - | - | LIQUID CRYSTAL POLYMER | - | - | - | 1.8 inch | - | Samtec | - | AU ON NI | BRASS | - | 12 | - | SAMTEC INC | - | - | - | Samtec | HSS-118-G-38-N | - | STRAIGHT | - | - | - | - | 125 °C | -65 °C | - | - | - | Active | - | - | - | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | Tube | HSS | e4 | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 0.030 PROJECTION ABOVE PCB | 8536.69.40.40 | IC & Component Sockets | - | - | - | 2.54 mm | - | - | not_compliant | 1 A | - | 18 | RECTANGULAR | 0.1 inch | 0.1 inch | RND PIN-SKT | - | - | - | - | 0.1 inch | - | SOLDER | Gold (Au) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | SIP18 | - | IC & Component Sockets | - | - | - | - | - | - | - | - | ||
![]() X5531FV-3x12-C42D58-1000 XKB Connectivity | 200000 |
| - | - | - | Au | - | Straight Insert | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | Top | 3x12 | - | - | Through-hole Mount | - | 0 | - | 12 | - | - | - | Vertical | DIP,P=2.54mm | - | - | - | 4.2mm | - | 36 | Active | - | - | - | - | Round Hole | - | 260℃ Max. | - | - | No | - | - | Board to Board Row - (X5531) 2.54 Round Hole Three Rows | - | - | - | - | Female Socket | - | - | - | - | - | Black | Three rows | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | IC Socket | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | ||
![]() X5621FR-2x08-C762D32-2500 XKB Connectivity | 200000 |
| - | - | - | Au | - | Right Angle Mount | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | 2x08 | - | - | Right Angle Mount | - | 0 | - | 8 | - | - | - | Side Insertion | DIP,P=2.54mm | - | - | - | - | - | 16 | Active | - | - | - | - | - | - | - | - | - | No | - | - | Board to board row - (X5621) 2.54 round hole IC | - | - | - | - | Female Socket | - | - | - | - | - | Black | Double row | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC Socket | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | ||
![]() X5621FR-2x10-C762D32-2500 XKB Connectivity | 200000 |
| - | - | - | Au | - | Right Angle Mount | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | 2x10 | - | - | Right Angle Mount | - | 0 | - | 10 | - | - | - | Side Insertion | DIP,P=2.54mm | - | - | - | - | - | 20 | Active | - | - | - | - | - | - | - | - | - | No | - | - | Board to board row - (X5621) 2.54 round hole IC | - | - | - | - | Female Socket | - | - | - | - | - | Black | Double row | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC Socket | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | ||
![]() X5621FV-2x04-C30D1520 XKB Connectivity | 200000 |
| - | - | - | Au | - | Straight Insert | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | 2x04 | - | - | Through-hole Mount | - | 60 pieces/tube | - | 4 | - | - | - | Vertical | DIP,P=2.54mm | - | - | - | - | - | 8 | Active | - | - | - | - | Round Hole | - | - | - | - | No | - | - | Board to board row - (X5621) 2.54 round hole IC | - | - | - | - | Female Socket | - | - | - | - | - | Black | Double row | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | - | - | - | - | IC Socket | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - | ||
![]() X5621FV-2x05-C30D1520 XKB Connectivity | 200000 |
| - | - | - | Au | - | Straight Insert | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | 2x05 | - | - | Through-hole Mount | - | 0 | - | 5 | - | - | - | Vertical | DIP,P=2.54mm | - | - | - | - | - | 10 | Active | - | - | - | - | Round Hole | - | - | - | - | No | - | - | Board to board row - (X5621) 2.54 round hole IC | - | - | - | - | Female Socket | - | - | - | - | - | Black | Double row | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | - | - | - | - | IC Socket | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | - | - | - |