- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Housing Material | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Termination Method | Operating Temperature | JESD-609 Code | Pbfree Code | ECCN Code | Type | Gender | Additional Feature | HTS Code | Pitch | Terminal Pitch | Reach Compliance Code | Current Rating | Number of Contacts | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Device Socket Type | Device Type Used On | Contact Configuration | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHAS-069-ZLGG-11 Samtec, Inc. | In Stock | - | - | 2 Weeks | - | PLASTIC | - | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MHAS-069-ZL-GG-11 | MHAS | - | - | - | - | ROHS COMPLIANT | Active | 5.21 | Yes | - | - | e4 | Yes | - | - | - | LOW PROFILE | - | - | - | compliant | - | 69 | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | IC SOCKET | PGA69 | - | - | ||
![]() MPAS-101-ZSGG-13 Samtec, Inc. | In Stock | - | - | - | Gold | BRASS | Polyester | 1.3 inch | Straight | GOLD (30) OVER NICKEL (50) | Beryllium Copper | SAMTEC INC | Samtec Inc | MPAS-101-ZSGG-13 | - | Through Hole | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.69 | Yes | Solder | -55 to 125 °C | e4 | Yes | EAR99 | PGA Socket | Receptacle | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | 2.5400 mm | 2.54 mm | compliant | 1 A | 101 | RECTANGULAR | 1.3 inch | 0.175 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA101 | 13X13 | 33.02 mm | ||
![]() MVAS-121-ZWTT-13A-2 Samtec, Inc. | In Stock | - | - | - | - | GLASS FILLED POLYESTER | - | 1.3 inch | - | TIN OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | MVAS-121-ZW-TT-13A-2 | MVAS | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.11 | Yes | - | - | e3 | Yes | EAR99 | - | - | PGA SOCKET | 8536.69.40.40 | - | 2.54 mm | compliant | 1 A | 121 | RECTANGULAR | 1.3 inch | 0.193 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | WIRE WRAP | 1000VAC V | 0.1 mm | TIN OVER NICKEL | IC SOCKET | PGA121 | 13X13 | - | ||
![]() ICA-328-AGT-H Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | BRASS | SAMTEC INC | Samtec Inc | ICA-328-AGT-H | - | - | - | - | - | - | Obsolete | 5.41 | Yes | - | - | e3 | Yes | EAR99 | - | - | - | 8536.69.40.40 | - | - | not_compliant | - | 28 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP28 | - | - | ||
![]() MVAS-064-ZWTT-10-3 Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | TIN OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | MVAS-064-ZWTT-10-3 | - | - | - | - | - | - | Active | 5.15 | Yes | - | - | e3 | Yes | EAR99 | - | - | PGA SOCKET | 8536.69.40.40 | - | - | compliant | - | 64 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | PGA64 | - | - | ||
![]() ICA-640-ZSTT-H Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | TIN OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | ICA-640-ZSTT-H | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | e3 | Yes | EAR99 | - | - | - | 8536.69.40.40 | - | - | compliant | - | 40 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP40 | - | - | ||
![]() ICA-624-AGT-H Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | GOLD OVER NICKEL | BRASS | SAMTEC INC | Samtec Inc | ICA-624-AGT-H | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | e3 | Yes | EAR99 | - | - | - | 8536.69.40.40 | - | - | not_compliant | - | 24 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP24 | - | - | ||
![]() MPAS-176-ZWGG-15-3 Samtec, Inc. | In Stock | - | - | - | - | POLYESTER | - | 1.5 inch | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-176-ZWGG-15-3 | - | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.69 | Yes | - | - | e4 | Yes | EAR99 | - | - | PGA SOCKET | 8536.69.40.40 | - | 2.54 mm | compliant | 1 A | 176 | RECTANGULAR | 1.5 inch | 0.193 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | WIRE WRAP | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA176 | 15X15 | - | ||
![]() MPAS-225-ZLGG-15 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-225-ZLGG-15 | - | - | - | - | - | - | Active | 5.69 | Yes | - | - | e4 | Yes | EAR99 | - | - | PGA SOCKET | 8536.69.40.40 | - | - | compliant | - | 225 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA225 | - | - | ||
![]() ICA-316SGTH Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | GOLD OVER NICKEL | BRASS | SAMTEC INC | Samtec Inc | ICA-316-SGT-H | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | e3 | Yes | EAR99 | - | - | - | 8536.69.40.40 | - | - | not_compliant | - | 16 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP16 | - | - | ||
![]() MPAS-101-ZSGT-13 Samtec, Inc. | In Stock | - | - | - | Gold | BRASS | Polyester | 1.3 inch | Straight | GOLD (30) OVER NICKEL (50) | Beryllium Copper | SAMTEC INC | Samtec Inc | MPAS-101-ZSGT-13 | - | Through Hole | STRAIGHT | 125 °C | -65 °C | - | Active | 5.69 | Yes | Solder | -55 to 125 °C | e4 | Yes | EAR99 | PGA Socket | Receptacle | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | 2.5400 mm | 2.54 mm | compliant | 1 A | 101 | RECTANGULAR | 1.3 inch | 0.175 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA101 | 13X13 | 33.02 mm | ||
![]() MSAS-132-ZSGT-14 Samtec, Inc. | In Stock | - | - | - | - | LIQUID CRYSTAL POLYMER | - | 1.4 inch | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MSAS-132-ZSGT-14 | - | - | STRAIGHT | 125 °C | -65 °C | - | Obsolete | 5.84 | Yes | - | - | e3 | Yes | EAR99 | - | - | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | - | 2.54 mm | compliant | 1 A | 132 | RECTANGULAR | 1.4 inch | 0.175 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | PGA132 | 14X14 | - | ||
![]() ICA-320-ZSST-L-H Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | GOLD OVER NICKEL | BRASS | SAMTEC INC | Samtec Inc | ICA-320-ZSST-L-H | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | e3 | Yes | EAR99 | - | - | - | 8536.69.40.40 | - | - | not_compliant | - | 20 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP20 | - | - | ||
![]() ICA-640-ZAGT-H Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | ICA-640-ZAGT-H | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | e3 | Yes | EAR99 | - | - | - | 8536.69.40.40 | - | - | compliant | - | 40 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP40 | - | - | ||
![]() ICA-624-ZWGG-3-H Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | ICA-624-ZWGG-3-H | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | e4 | Yes | EAR99 | - | - | - | 8536.69.40.40 | - | - | compliant | - | 24 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | DIP24 | - | - | ||
![]() MPAS-168-JGG-17 Samtec, Inc. | In Stock | - | - | 2 Weeks | - | POLYESTER | - | 1.7 inch | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-168-JGG-17 | MPAS | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.25 | Yes | - | - | e4 | Yes | EAR99 | - | - | LOW PROFILE | 8536.69.40.40 | - | 2.54 mm | compliant | 1 A | 168 | RECTANGULAR | 1.7 inch | 0.19 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | WIRE WRAP | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA168 | 17X17 | - | ||
![]() MPAS-179-ZEGT-15 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-179-ZEGT-15 | - | - | - | - | - | - | Active | 5.69 | Yes | - | - | e3 | Yes | EAR99 | - | - | PGA SOCKET | 8536.69.40.40 | - | - | compliant | - | 179 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | PGA179 | - | - | ||
![]() ICA-322-EGT Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | GOLD OVER NICKEL | BRASS | SAMTEC INC | Samtec Inc | ICA-322-EGT | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | e3 | Yes | EAR99 | - | - | - | 8536.69.40.40 | - | - | not_compliant | - | 22 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP22 | - | - | ||
![]() ICA-308-ZWTT-H Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | TIN OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | ICA-308-ZWTT-H | - | - | - | - | - | - | Obsolete | 5.84 | Yes | - | - | e3 | Yes | EAR99 | - | - | - | 8536.69.40.40 | - | - | compliant | - | 8 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP8 | - | - | ||
![]() MPAS-068-ZHGT-11 Samtec, Inc. | In Stock | - | - | - | - | POLYESTER | - | 1.1 inch | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-068-ZHGT-11 | - | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.25 | Yes | - | - | e3 | Yes | EAR99 | - | - | LOW PROFILE | 8536.69.40.40 | - | 2.54 mm | compliant | 1 A | 68 | RECTANGULAR | 1.1 inch | 0.553 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | PGA68 | 11X11 | - |