- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Material - Insulation | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Mounting Hole Diameter | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Circuit Applications | Contact Finish Mating | Contact Materials | Contact Resistance Max | Current-IEC | Current-UL | Data Converters | Dimensions | Factory Pack QuantityFactory Pack Quantity | Grid Size | Ihs Manufacturer | Insulation Materials | Length Above Flange | Length Below Flange | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Number of I/Os | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pin Type | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Row Spacing (mm) | Schedule B | Tail Length | Termination Method | Torque-Screw | Unit Weight | Voltage Rating (DC) | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Pin Count | Contact Finish | Termination Style | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Lead Length | Body Depth | Brand Name | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Voltage | Contact Tail Length | ELV | Termination Type | Oscillator Type | Dielectric Withstanding Voltage | Number of Levels | Speed | Current | RAM Size | PCB Contact Row Spacing | Voltage - Supply (Vcc/Vdd) | Core Processor | Contact Finish Termination | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Insulation | Terminal Type | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Device Socket Type | EEPROM Size | Screw Size | Termination Post Length | Pitch - Post | Number of Wire Entries | Flange Diameter | Terminal Style | Device Type Used On | Pin Size - Above Flange | Contact Configuration | Pin Size - Below Flange | Insertion Force | Product | Mounting Angle | Features | Frame Type | Product Category | Product Length | Product Length (mm) | Length | Width | Contact Finish Thickness | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Overall | Board Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5-6437504-0 TE Connectivity | In Stock | - | Datasheet | - | - | Silver Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | TE Connectivity | - | - | Beryllium Copper | - | - | - | - | - | 100 | Not Required | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | -55C to 125C | - | - | - | - | - | - | - | - | - | - | - | No | - | Details | - | - | - | - | - | - | 0.248011 oz | - | - | - | - | Bulk | - | - | - | - | - | - | TO-3 Socket | TRANSISTOR SOCKET | - | - | - | - | - | SKT | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/Contact(A) | - | - | - | - | - | - | 3(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 840-AG10D TE Connectivity | 31 | - | Datasheet | 13 Weeks | - | Gold Over Nickel | - | Through Hole | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | 2 inch | Straight | - | - | NOT SPECIFIED | Beryllium Copper | 10(mohm) | - | - | - | 50.8 x 17.78 x 2.67mm | - | Not Required | TE CONNECTIVITY LTD | Polyester | - | - | TE Connectivity | - | 840-AG10D | - | +105°C | - | -55°C | - | Through Hole | 2 | - | - | -55C to 125C | - | - | - | - | - | Active | Turned | 2.54(mm) | - | 17.78(mm) | - | No | 1.89 | - | Yes | 15.24(mm) | - | - | Solder | - | - | - | - | - | - | Tube | - | - | Yes | - | - | EAR99 | - | DIP Socket | - | - | - | - | - | SKT | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Vertical | - | 2.54 mm | 2.67mm | - | not_compliant | 3/Contact(A) | - | - | - | - | - | - | 40(POS) | - | RECTANGULAR | 0.7 inch | - | - | - | 0.18 inch | - | RND PIN-SKT | - | - | 5000(Mohm) | - | 0.1 inch | - | - | - | - | SOLDER | - | - | - | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | - | - | - | - | - | DIP40 | - | - | - | - | - | - | - | Open Frame | - | - | 50.8(mm) | 50.8mm | 17.78mm | - | - | - | - | - | - | 4.57(mm) | - | - | - | - | ||
![]() 8059-2G5 TE Connectivity | In Stock | - | Datasheet | - | - | Gold | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Beryllium Copper | 20(mohm) | - | - | - | - | - | Not Required | - | Polyamide | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | -55C to 125C | - | - | - | - | - | - | - | - | - | 10.31(mm) | - | No | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR SOCKET | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/Contact(A) | - | - | - | - | - | - | 8(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7(mm) | - | - | - | - | ||
![]() 6646506-1 TE Connectivity | In Stock | - | Datasheet | - | - | Gold Over Nickel | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | Straight | TE Connectivity | - | - | Copper Alloy | - | - | - | - | - | 96 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 2(mm) | - | 14(mm) | - | No | - | Details | - | - | - | - | Press Fit | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | SKT | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | 16(mm) | - | - | - | - | - | - | - | - | 14(mm) | - | - | - | - | ||
![]() 9-1437504-1 TE Connectivity | 135 | - | Datasheet | - | - | Gold | - | - | - | - | Diallyl Phthalate | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Beryllium Copper | - | - | - | - | - | - | Not Required | - | Diallyl Phthalate | - | - | - | - | - | - | - | - | - | - | Panel | - | - | - | -55C to 125C | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR SOCKET | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/Contact(A) | - | - | - | - | - | - | 3(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-1437529-9 TE Connectivity | 1732 | - | Datasheet | - | Production (Last Updated: 2 years ago) | Gold Over Nickel | Through Hole, Vertical | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Signal | NOT SPECIFIED | Beryllium Copper | 10(mohm) | - | - | - | - | - | Not Required | TE CONNECTIVITY LTD | Polyester | - | - | TE Connectivity | ACTIVE (Last Updated: 2 years ago) | 7-1437529-9 | - | - | TE Connectivity | - | - | Through Hole | 2 | - | - | -55C to 125C | - | - | Box | - | - | Active | - | 2.54(mm) | - | - | Active | No | 0.81 | Compliant | No | 7.62(mm) | 8536695050/8536695050/8536695050/8536695050/8536695050 | - | Solder | - | - | 1 kV | - | 1 kV | - | Box/Tube | * | e0 | No | - | Through Hole | EAR99 | - | DIP Socket | 8 | 125 °C | -55 °C | - | 2 | SKT | STANDARD PROFILE, VERTICAL MOUNT, DIP SOCKET | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Straight | - | - | - | - | compliant | 3/Contact(A) | - | - | - | - | - | 2.54 mm | 8(POS) | - | - | - | - | - | 3.18 mm | - | - | Screw | 10 mΩ | - | 5000(Mohm) | 7.62 mm | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | - | - | - | - | - | DIP8 | - | - | - | 1.75N | - | - | - | - | - | - | - | - | - | - | 635 nm | - | - | - | - | - | - | - | - | - | ||
![]() 3-1437515-6 TE Connectivity | 102 | - | Datasheet | - | - | Gold | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Phosphor Bronze | - | - | - | - | - | - | Not Required | - | Polyester | - | - | - | - | - | - | - | - | - | - | Through Hole | 2 | - | - | -65C to 125C | - | - | - | - | - | - | - | 2.54(mm) | - | 19.05(mm) | - | No | - | - | - | 15.24(mm) | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Adapter | - | - | - | - | - | PL/PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/Contact(A) | - | - | - | - | - | - | 16(POS) | - | - | - | - | - | - | - | - | - | - | - | 1000000(Mohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.32(mm) | - | - | - | - | - | - | - | - | 6.62(mm) | - | - | - | - | ||
![]() 2-822064-4 TE Connectivity | In Stock | - | Datasheet | - | - | Tin Over Nickel | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Phosphor Bronze | - | - | - | - | - | - | Not Required | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 0.64(mm) | - | 28.96(mm) | - | No | - | - | - | - | - | - | Solder | - | - | - | - | - | - | Box/Tube | - | - | - | - | - | - | - | PQFP Socket | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.96(mm) | - | - | - | - | - | - | - | - | 10.97(mm) | - | - | - | - | ||
![]() 3-1571550-2 TE Connectivity | In Stock | - | Datasheet | 9 Weeks | - | Gold Over Nickel | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | Polyester | 2 inch | Straight | - | - | NOT SPECIFIED | Beryllium Copper | 10(mohm) | - | - | - | - | - | Not Required | TE CONNECTIVITY LTD | Polyester | - | - | TE Connectivity | - | 3-1571550-2 | - | - | - | - | Through Hole | Through Hole | 2 | - | - | -55C to 105C | 105 °C | -55 °C | - | LEAD FREE | - | Active | - | 2.54(mm) | - | 17.78(mm) | - | No | 0.62 | - | Yes | 15.24(mm) | - | - | Solder | - | - | - | - | - | -55 to 105 °C | Box/Tube | - | - | - | - | - | EAR99 | - | DIP Socket | - | - | - | - | - | SKT | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | 2.54 mm | - | - | not_compliant | 3/Contact(A) | - | - | - | - | - | - | 40(POS) | - | RECTANGULAR | 0.7 inch | - | - | - | 0.18 inch | TE Connectivity | MACHINE SCREW | - | - | 5000(Mohm) | 15.24 mm | 0.1 inch | - | - | - | - | SOLDER | - | 1400VAC V | - | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | - | - | - | - | - | DIP40 | - | - | - | 1.31N | - | - | - | - | - | 50.8 mm | 50.8(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5390195-4 TE Connectivity | In Stock | - | Datasheet | 17 Weeks | - | Gold Over Nickel | Through Hole | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Phosphor Bronze | - | - | - | - | - | - | Not Required | TE CONNECTIVITY LTD | Thermoplastic | - | - | TE Connectivity | - | 5390195-4 | 5390195 | - | - | - | - | Through Hole | 2 | - | - | -55C to 105C | - | - | - | - | - | Obsolete | - | 2.54(mm) | - | 28.18(mm) | - | No | 8.57 | Compliant | Yes | - | - | - | Solder | - | - | - | - | 3.3V | - | Box or Tray | - | - | - | - | Solder | - | CARD EDGE CONNECTOR | DIMM Socket | 168 | 105 °C | -55 °C | - | 2 | SKT | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | 1.27 mm | - | - | - | - | 28.18 mm | - | unknown | - | - | - | - | - | - | - | 168(POS) | - | - | - | - | Black | 2.6 mm | - | - | - | - | - | - | 1.6 mm | - | SOCKET | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 147.33(mm) | - | - | - | - | - | - | - | - | 14.8(mm) | - | No | UL94 V-0 | - | ||
![]() 5822021-5 TE Connectivity | 18 | - | Datasheet | 7 Weeks | - | Tin Over Nickel | - | Through Hole | - | - | Liquid Crystal Polymer | - | - | - | - | - | - | - | - | - | - | - | Straight | TE Connectivity / AMP | - | NOT SPECIFIED | Phosphor Bronze | - | - | - | - | - | 45 | Not Required | TE CONNECTIVITY LTD | Liquid Crystl Polymr | - | - | TE Connectivity | - | 5822021-5 | 5822021 | +105°C | - | -55°C | - | Through Hole | 1 | - | 1 | -55C to 105C | - | - | - | - | - | Active | - | 2.54(mm) | - | 8.51(mm) | - | No | 2.31 | Details | Yes | Not Required(mm) | - | 3.05 mm | Solder | - | 0.272280 oz | - | - | - | - | Box/Tube | - | e3 | Yes | - | - | - | CARD EDGE CONNECTOR | SIMM Socket | 80 Position | - | - | - | - | SKT | LATCHED | - | Memory Connectors & Sockets | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 80 | - | - | 1.27 mm | - | - | compliant | 1 A | - | - | - | - | Through Hole | - | 80(POS) | - | - | - | FEMALE | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMM Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | Vertical | - | - | SIMM Connectors | - | 125.73(mm) | 118.1 mm | - | - | - | - | - | - | - | 14.61(mm) | - | - | - | - | ||
![]() IC120-0204-205 Yamaichi | In Stock | - | - | - | - | Gold | - | - | - | - | POLYPHENYLENE SULFIDE | - | - | - | - | - | - | - | - | - | - | 0.787 inch | - | - | - | AU ON NI | Beryllium Copper | - | - | - | - | - | 1 | - | YAMAICHI ELECTRONICS CO LTD | - | - | - | - | - | IC120-0204-205 | IC120 | + 170 C | - | - 40 C | - | - | - | - | - | - | 170 °C | -40 °C | - | - | - | Contact Manufacturer | - | - | - | - | - | - | 5.18 | Details | - | - | - | - | - | - | 0.418384 oz | - | - | - | - | Bulk | IC120 | - | - | - | SMD/SMT | EAR99 | - | Open Frame | 20 Position | - | - | - | - | - | DEAD-BUG TYPE | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | unknown | 1 A | - | - | - | - | SMD/SMT | - | 20 | - | - | 0.787 inch | - | - | - | 0.709 inch | - | BELLOWED TYPE | - | - | 1000000000 Ω | - | - | - | - | - | - | SOLDER | - | 700VAC V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | - | - | - | - | - | PLCC20 | - | 5X5 | - | - | PLCC Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 2-640358-4 TE Connectivity | In Stock | - | - | - | - | Gold Over Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | Straight | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IQD Frequency Products | - | Through Hole | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | Solder | - | - | - | - | - | -55 to 125 °C | - | - | - | - | - | - | - | - | DIP Socket | - | - | - | - | 2 | SKT | - | - | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 POS | - | - | - | - | - | - | - | - | - | - | - | - | 7.62 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.19 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48-SSOP | Polyethersulfone (PES) | - | - | - | - | 441 (21 x 21) | Beryllium Copper | Beryllium Copper | - | CY8C3646 | - | - | - | - | - | Gold | - | - | - | - | A/D 16x12b; D/A 4x8b | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | 25 | - | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | PSOC® 3 CY8C36xx | - | - | - | Solder | - | - | PGA, ZIF (ZIP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 48MHz | - | 8K x 8 | - | 1.71V ~ 5.5V | 8051 | - | CapSense, DMA, POR, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | CANbus, EBI/EMI, I²C, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2K x 8 | - | 0.130 (3.30mm) | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | Closed Frame | - | - | - | - | - | - | - | - | 30.0µin (0.76µm) | 30.0µin (0.76µm) | - | - | - | UL94 V-0 | - | - | - | ||
![]() 4-1571552-8 TE Connectivity | 99 | - | - | - | - | Gold | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | PCT (Polychlorinated Terphenyl) | - | Straight | - | - | - | Phosphor Bronze | 10(mohm) | -- | 15A | - | - | - | Not Required | - | Polychlorinated Terp | - | - | - | - | - | - | - | - | - | Through Hole | Through Hole | 2 | - | - | -55C to 105C | - | - | - | - | - | - | - | 2.54(mm) | - | 17.78(mm) | - | No | - | - | - | 15.24(mm) | - | - | Solder | 0.79 Nm (7.0 Lb-In) | - | - | 300V | - | -40°C ~ 110°C | Bulk | Buchanan | - | - | Obsolete | - | - | - | Plug, Female Sockets | 15 | - | - | Green | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 0.200 (5.08mm) | - | - | -- | - | - | 0.610 (15.49mm) | - | 3/Contact(A) | - | - | - | - | Screw - Rising Cage Clamp | - | 24(POS) | - | - | - | - | - | - | - | - | - | - | - | 5000(Mohm) | 15.24 mm | - | - | - | -- | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tin | 12-30 AWG | 15 | 180° | -- | - | - | 0.05-3mm² | - | 6-7.5mm | - | - | - | - | - | - | M3 | - | - | - | - | - | - | - | - | - | 1.75N | - | - | Mating Flange | - | - | 30.48 mm | 30.48(mm) | - | - | - | - | - | - | - | - | 4.57(mm) | UL94 V-0 | - | - | - | ||
![]() 510-AG92D-10 TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass - Nickel Plated | Brass - Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.68 Nm (6 Lb-In) | - | - | - | - | -40°C ~ 105°C | Bulk | Buchanan | - | - | Obsolete | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-30 AWG | - | - | - | - | 300V | - | - | - | - | - | 1 | - | 13.5A | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 808-AG10D-ES TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyester | - | Straight | TE Connectivity | - | - | Beryllium Copper | - | - | - | - | - | 60 | - | - | - | - | - | TE Connectivity | - | - | - | + 105 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | 1437539-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | -55 to 105 °C | Reel | RTM | - | - | Obsolete | Crimp | - | - | DIP Socket | 8 Position | - | - | -- | 2 | Receptacle | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 8 POS | - | - | - | - | - | - | - | - | - | - | 19-22 AWG | - | 7.74 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Crimpband, Open Band | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | Varies by Wire Size | - | - | - | - | - | - | - | DIP / SIP Sockets | - | Ridged | - | IC & Component Sockets | 10.16 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DILB20P223T Amphenol | In Stock | - | - | - | - | - | - | Through Hole | - | - | - | -- | - | - | - | - | - | - | 0.070 ~ 0.077 (1.78mm ~ 1.96mm) | - | Polyamide | - | Straight | - | - | - | Brass | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | -55 to 105 °C | Reel | AMPMODU | - | - | Obsolete | Press-Fit | - | - | DIP Socket | - | - | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | -- | 20 | Tin | - | - | 20 POS | - | - | - | - | - | - | - | - | - | - | - | - | 7.62 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Single Post | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Pin Retention | - | 0.045 (1.14mm) Square | - | 0.045 (1.14mm) Square | - | - | - | - | - | - | 25.4 mm | - | - | - | 100.0µin (2.54µm) | - | - | - | 0.400 (10.16mm) | 0.100 (2.54mm) | - | - | - | - | - | ||
![]() DILB24P224T Amphenol | In Stock | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide | - | Straight | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | -55 to 105 °C | Bulk | 0625 | - | - | Active | Solder | - | Header Strip | DIP Socket | 13 | - | - | Black | 1 | Receptacle | - | - | - | - | - | - | - | Solder Cup | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | 24 | Gold | - | - | 24 POS | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 30.48 mm | - | - | - | 10.0µin (0.25µm) | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP640-001B Amphenol | In Stock | - | - | - | - | Gold | - | Through Hole | - | - | Polyetheretherketone (PEEK), Glass Filled | - | - | - | - | 32 (2 x 16) | Beryllium Nickel | Beryllium Nickel | - | - | Polyester | - | Straight | - | - | Nickel Boron | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | -55°C ~ 250°C | Bulk | 55 | - | - | Active | Solder | - | - | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | - | - | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | 1A | 0.100 (2.54mm) | - | 40 | - | - | - | 40 POS | Nickel Boron | - | - | - | - | - | - | - | - | -- | - | - | 6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.110 (2.78mm) | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | Closed Frame | - | - | 48.26 mm | - | - | - | - | - | 50.0µin (1.27µm) | 50.0µin (1.27µm) | - | - | - | UL94 V-0 | - | - | - |