- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Body Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base Product Number | Base/Housing Material | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | For Use With | Grid Size | Insulation Materials | Manufacturer | Mfr | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Pitch (mm) | Product Depth (mm) | Product Status | Rad Hardened | RoHS | Row Spacing (mm) | Termination Method | Voltage Rated | Voltage Rating (AC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Number of Rows | Gender | Capacitance | Fastening Type | Subcategory | Pitch | Voltage - Supply | Orientation | Depth | Current Rating | Frequency | Pitch - Mating | Frequency Stability | Output | Pin Count | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Number of Contacts | Contact Finish - Post | Lead Length | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Lead Spacing | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | ELV | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Operating Mode | Lead Style | Frequency Tolerance | Spread Spectrum Bandwidth | Logic Function | Number of Inputs | Product Type | Termination Post Length | Pitch - Post | Absolute Pull Range (APR) | Insertion Force | Features | Product Category | Product Length | Product Length (mm) | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | REACH SVHC | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 518AG11D-ES TE Connectivity | In Stock | - | - | Gold | Surface Mount | - | - | 16 | - | - | - | - | - | - | Polyester | Straight | - | - | Beryllium Copper | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | - | -55 to 125 °C | - | - | - | - | - | - | - | - | DIP Socket | - | 85 °C | -40 °C | - | 2 | Receptacle | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 18 POS | - | - | 5 V | - | - | - | - | - | 7.62 mm | - | 5.5 V | 4.5 V | - | - | - | - | - | Mux | 8 | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.8 mm | - | 1.47 mm | - | - | - | - | - | Contains Lead | - | ||
![]() 528-AG10F TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | VJ0603 | - | - | 3M Electronic Specialty | - | - | - | 5 | - | - | - | 3M | Vishay Vitramon | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 50V | - | -55°C ~ 125°C | - | VJ HIFREQ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | C0G, NP0 | - | - | - | - | - | RF, Microwave, High Frequency | - | - | 200 pF | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | High Q, Low Loss | IC & Component Sockets | - | - | - | - | - | 0.037 (0.94mm) | - | - | - | - | - | - | - | - | ||
![]() 1571550-1 TE Connectivity | In Stock | - | - | Tin Over Copper | - | - | - | - | Polyester | - | - | - | - | - | - | Straight | - | - | Beryllium Copper | 10(mohm) | - | - | Not Required | Polyester | - | - | - | Through Hole | 2 | -55C to 105C | - | 2.54(mm) | 10.16(mm) | - | No | Non-Compliant | 7.62(mm) | Solder | - | - | - | Tube | - | - | - | - | - | - | - | DIP Socket | - | - | - | - | - | SKT | - | - | - | - | - | - | - | 3/Contact(A) | - | - | - | - | - | - | - | - | - | 6(POS) | - | - | - | - | - | - | - | 5000(Mohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.31N | - | - | - | 7.62(mm) | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-822516-4 TE Connectivity | In Stock | - | - | Tin Over Nickel | - | - | - | - | - | - | - | - | - | - | Thermoplastic | Straight | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 105 °C | - | - | - | - | - | - | - | - | PLCC Socket | - | - | - | - | - | SKT | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.74 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 643657-1 TE Connectivity | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Thermoplastic | Straight | - | - | Beryllium Copper | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 105 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKT | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.37 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DILB40P-223T Amphenol | In Stock | - | - | Silver | Free Hanging | - | - | - | - | Aluminium | - | - | - | - | Polyamide | Straight | - | - | Copper | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Compliant | - | Solder | - | - | -55 to 105 °C | - | - | - | - | - | Solder | - | Circular, Receptacle | DIP Socket | 4 | 125 °C | -55 °C | - | 2 | Female | - | Bayonet | - | 2.5400 mm | - | - | - | 135 A | - | - | - | - | 40 | - | - | - | - | 4 | - | - | - | - | - | Socket | - | - | 15.24 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.8 mm | - | - | - | - | - | - | - | - | - | No SVHC | - | - | Dust Tight, IP67, Waterproof | ||
![]() PLCC-84P-T-SMT-P Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1109681-324 100 PCS MINIMUM Aries Electronics | In Stock | - | - | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 24 (2 x 12) | Brass | Brass | - | - | - | Aries Electronics | Gold | - | - | 1 | - | - | - | Aries Electronics | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | -- | Bulk | -- | - | - | Active | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | 3A | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | Tin-Lead | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | 0.125 (3.18mm) | 0.100 (2.54mm) | - | - | Spacer | IC & Component Sockets | - | - | - | - | - | - | - | 10.0µin (0.25µm) | 200.0µin (5.08µm) | UL94 V-0 | - | - | - | - | ||
![]() 1109681-308 100 PCS MINIMUM Aries Electronics | In Stock | - | - | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 8 (2 x 4) | Brass | Brass | - | - | - | Aries Electronics | Gold | - | - | 1 | - | - | - | Aries Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Bulk | -- | - | - | Active | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | 3A | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | Tin-Lead | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | 0.125 (3.18mm) | 0.100 (2.54mm) | - | - | Spacer | IC & Component Sockets | - | - | - | - | - | - | - | 10.0µin (0.25µm) | 200.0µin (5.08µm) | UL94 V-0 | - | - | - | - | ||
![]() 824-AG32D-LF TE Connectivity | In Stock | - | - | Gold | Vertical | - | - | 24 | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | Signal Transformer | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 24 | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.18 mm | - | - | - | Screw | 10 mΩ | 5 GΩ | 7.62 mm | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 1-822473-5 TE Connectivity | In Stock | - | - | Tin Over Nickel | - | - | - | - | - | - | - | - | - | - | Thermoplastic | Straight | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | - | -55 to 170 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKT | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.72 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G819M112131DEU Amphenol | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Amphenol Commercial Products | - | - | - | 750 | - | - | - | Amphenol | Suntsu Electronics, Inc. | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Reel | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | 18.432 MHz | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | 200 Ohms | - | - | - | - | - | - | - | - | 21pF | Fundamental | - | ±20ppm | - | - | - | IC & Component Sockets | - | - | - | - | - | IC & Component Sockets | - | - | 0.020 (0.50mm) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G8171041101SEU Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Commercial Products | - | - | - | 800 | - | - | - | Amphenol | PEI-Genesis | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G8191011101SEU Amphenol | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Amphenol Commercial Products | - | - | - | 1000 | - | - | - | Amphenol | SiTime | - | - | - | - | Strip | - | - | Active | - | - | - | - | - | - | -20°C ~ 70°C | Bulk | SiT1602B | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | IC & Component Sockets | - | 2.5V | - | - | - | 35.84 MHz | - | ±20ppm | HCMOS, LVCMOS | - | - | MEMS | 4.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | IC & Component Sockets | - | - | 0.039 (1.00mm) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2134397-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LGA115X LGA Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ILM Assembly | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.32 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8059-2G3 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Nylon | Straight | - | - | Beryllium Copper | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | - | -55 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1571586-0 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | PCT (Polychlorinated Terphenyl) | Straight | - | - | Beryllium Copper | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Compliant | - | Solder | - | - | -55 to 105 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.24 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.64 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 822475-3 TE Connectivity | In Stock | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | Bronze | - | - | - | - | Thermoplastic | - | - | Surface Mount | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 600 V | -55 to 105 °C | - | - | - | - | - | - | - | - | PLCC Socket | 32 | 105 °C | -55 °C | - | - | Female | - | - | - | 1.2700 mm | - | Straight | 19.22 mm | 1 A | - | - | - | - | - | - | - | - | - | 32 POS | - | - | - | - | - | - | 20 mΩ | 5 GΩ | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.7 mm | - | - | 16.7 mm | - | - | - | - | - | - | - | UL94 V-0 | Lead Free | - |