- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Housing Material | Body Material | Approvals | Body Orientation | Brand | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Grid Size | Insulation Materials | Manufacturer | Mounting Styles | Number of Contact Rows | Operating Temp Range | Pitch (mm) | Product Depth (mm) | Rad Hardened | RoHS | Row Spacing (mm) | Termination Method | Packaging | Series | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Subcategory | Pitch | Orientation | Depth | Current Rating | Termination Style | Number of Contacts | Housing Color | Lead Length | Contact Resistance | Insulation Resistance | Row Spacing | ELV | Product Type | Insertion Force | Product | Product Category | Product Length (mm) | Length | Width | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-1437507-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1674770-5 TE Connectivity | In Stock | - | - | Gold | Surface Mount | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Solder | - | 479 | - | - | - | - | - | - | 1.27 mm | Right Angle | - | - | - | 479 | Black | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | No | UL94 V-0 | - | ||
![]() 9-1437530-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1437521-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1825415-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 758B-BOX Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1571551-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1571552-2 TE Connectivity | 10 |
| - | Gold Over Nickel | - | - | Polychlorinated Terp | - | - | Straight | - | Beryllium Copper | 10(mohm) | - | Not Required | Polychlorinated Terp | - | Through Hole | 2 | -55C to 105C | 2.54(mm) | 10.16(mm) | No | - | 7.62(mm) | Solder | Tube | - | - | DIP Socket | 14 Position | - | - | - | - | SKT | - | 2.54 mm | - | - | 3/Contact(A) | Through Hole | 14(POS) | - | - | - | 5000(Mohm) | - | - | - | 1.75N | DIP / SIP Sockets | - | 17.78(mm) | - | - | 4.57(mm) | - | - | - | ||
![]() 2-643649-3 TE Connectivity | In Stock | - | - | Tin | Through Hole | 17 | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() HSS-125-T-2-N Samtec | In Stock | - | - | - | - | - | - | - | - | - | Samtec | - | - | 9 | - | - | Samtec | - | - | - | - | - | - | - | - | - | Tube | HSS | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | IC & Component Sockets | - | - | - | - | - | - | - | ||
![]() 2-641260-4 TE Connectivity | In Stock | - | - | Gold | Vertical | 8 | Thermoplastic | - | - | - | - | Bronze | - | - | - | Thermoplastic | - | - | - | - | - | - | - | Compliant | - | - | - | - | Through Hole | - | 8 | 125 °C | -55 °C | Black | 2 | Female | - | 2.54 mm | Straight | 10.01 mm | - | - | 8 | - | 3.05 mm | 30 mΩ | 10 GΩ | 7.87 mm | Non-Compliant | - | - | - | - | - | 10.03 mm | - | - | No | UL94 V-0 | Contains Lead | ||
![]() 2-1571551-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2013620-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6437540-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1825109-1 TE Connectivity | In Stock | - | - | Gold | Vertical | 24 | Thermoplastic | Thermoplastic | CSA, UL | - | - | Copper | - | - | - | Thermoplastic | - | - | - | - | - | - | - | Compliant | - | - | - | - | Through Hole | - | 24 | 125 °C | -55 °C | Black | 2 | - | - | 2.54 mm | Straight | - | - | - | 24 | - | 3.25 mm | 30 mΩ | 10 GΩ | 15.49 mm | Compliant | - | - | - | - | - | 30.5 mm | 17.6 mm | - | - | UL94 V-0 | Lead Free | ||
![]() 4-1571551-2 TE Connectivity | In Stock | - | - | Gold Over Nickel | - | - | Polyester | - | - | Straight | - | Beryllium Copper | 10(mohm) | - | Not Required | Polyester | - | Through Hole | 2 | -55C to 105C | 2.54(mm) | 10.16(mm) | No | - | 7.62(mm) | Solder | PACKAGE | - | - | DIP Socket | - | - | - | - | - | SKT | - | - | - | - | 3/Contact(A) | - | 8(POS) | - | - | - | 5000(Mohm) | - | - | - | 1.75N | - | - | 10.16(mm) | - | - | 4.57(mm) | - | - | - | ||
![]() 2-641616-1 TE Connectivity | In Stock | - | - | Tin | - | - | Thermoplastic | - | - | Straight | - | Beryllium Copper | 30(mohm) | - | Not Required | Thermoplastic | - | Through Hole | 2 | -55C to 105C | 2.54(mm) | 17.63(mm) | No | - | 15.24(mm) | Solder | Box/Tube | - | - | DIP Socket | - | - | - | - | - | SKT | - | - | - | - | - | - | 40(POS) | - | - | - | 10000(Mohm) | - | - | - | - | - | - | 50.67(mm) | - | - | 5.33(mm) | - | - | - | ||
![]() 2-641262-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 854234-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | IC & Component Sockets | - | - | - | - | - | - | - | ||
![]() 824-AG30D TE Connectivity | In Stock | - | - | Gold Over Nickel | - | - | Polyester | - | - | Straight | - | Beryllium Copper | 10(mohm) | - | Not Required | Polyester | - | Through Hole | 2 | -55C to 105C | 2.54(mm) | 10.16(mm) | No | - | 7.74(mm) | Solder | Tube | - | - | DIP Socket | - | - | - | - | - | SKT | - | - | - | - | 3/Contact(A) | - | 24(POS) | - | - | - | 5000(Mohm) | - | - | - | - | - | - | 30.48(mm) | - | - | 4.57(mm) | - | - | - |