- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Housing Material | Number of Terminals | Terminal Material | Body Length | Body Orientation | Brand | Circuit Applications | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Grid Size | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage Rating (AC) | Voltage, Rating | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Subcategory | Pitch | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | ELV | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Current Rating | Product Type | Device Socket Type | Device Type Used On | Product Category | Product Length (mm) | Height | Length | Width | Plating Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-1921125-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1921125-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1437536-3 TE Connectivity | In Stock | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | 20 | Polyester | - | - | - | - | - | Signal | - | Copper | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 300 V | 1 kV | Box | - | Solder, Through Hole | Pin | - | 20 | 125 °C | -55 °C | - | 2 | - | - | - | 2.54 mm | Straight | 2.54 mm | 10.16 mm | - | 3 A | 2.54 mm | 20 | - | - | 3.175 mm | - | - | 10 mΩ | 5 GΩ | 7.62 mm | - | Compliant | - | - | - | - | - | 3 A | - | - | - | - | - | - | 25.4 mm | - | 635 nm | - | No | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | POLYESTER | - | - | 0.8 inch | - | - | - | PURE TIN (100) OVER NICKEL (50) | COPPER ALLOY | - | - | AMPHENOL ICC | - | Amphenol ICC | DILB16P-223TLF | - | STRAIGHT | - | 105 °C | -55 °C | - | LEAD FREE | - | Active | - | - | - | 5.07 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | 2.54 mm | - | compliant | 1 A | - | 16 | RECTANGULAR | 0.4 inch | - | 0.205 inch | RND PIN-SKT | - | 1000000000 Ω | - | 0.1 inch | - | - | SOLDER | 1400VAC V | 0.3 mm | Pure Tin (Sn) - with Nickel (Ni) barrier | - | - | IC SOCKET | DIP16 | - | - | - | - | - | - | - | - | - | - | ||
![]() 8080-1G37 TE Connectivity | In Stock | - | - | - | Silver | Through Hole | - | - | 3 | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Solder | - | - | - | -125 °C | -55 °C | - | - | Female | - | - | - | Straight | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 814-AG11D TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8080-1G31 TE Connectivity | In Stock | - | - | - | Tin | - | - | Diallyl Phthalate | - | - | - | Straight | TE Connectivity / AMP | - | - | Beryllium Copper | 100 | Not Required | - | Diallyl Phthalate | TE Connectivity | - | - | Panel | -55C to 125C | - | - | - | - | 4-1437504-3 | - | 18.18(mm) | - | No | - | N | - | Solder | - | - | - | - | - | - | TRANSISTOR SOCKET | - | - | - | - | - | SKT | - | IC & Component Sockets | - | - | - | - | - | 10/Contact(A) | - | 3(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | IC & Component Sockets | 39.87(mm) | - | - | - | - | 18.54(mm) | - | - | - | ||
![]() 8060-1G34 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 808-AG12D TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 80592G6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8058-1G29 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8059-2G10 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 516-AG11D-ES TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 506-AG11D TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 214-AG19DC TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1450121 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-640361-2 TE Connectivity | In Stock | - | - | - | Gold | Vertical | 24 | Thermoplastic | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Through Hole | - | - | 24 | 125 °C | -55 °C | Black | 2 | - | - | - | 2.54 mm | Straight | - | - | - | - | - | 24 | - | - | 3.25 mm | - | - | 30 mΩ | 10 GΩ | 15.49 mm | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 5.33 mm | 30.4 mm | - | - | - | No | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3M | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 822473-3 TE Connectivity | In Stock | - | - | - | Tin | Through Hole | 32 | Thermoplastic | - | - | - | - | - | - | - | Bronze | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | - | - | - | Through Hole | - | - | 32 | 170 °C | -55 °C | - | - | - | - | - | 2.54 mm | Straight | - | 20.54 mm | - | - | 2.54 mm | 32 | - | - | - | - | - | 20 mΩ | 1 GΩ | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | 18.1 mm | - | - | - | - | UL94 V-0 | Contains Lead | ||
![]() 1109962841001000 Preci-Dip | In Stock | - | - | - | Lead, Tin | - | 28 | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.19 mm | 35.6 mm | 17.8 mm | - | - | - | - | Contains Lead |