- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Additional Feature | HTS Code | Terminal Pitch | Reach Compliance Code | Current Rating | Number of Contacts | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Device Socket Type | Device Type Used On | Contact Configuration |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVAS-068-ZWTT-10-2 Samtec, Inc. | In Stock | - | - | - | POLYESTER | 1 inch | TIN OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | MVAS-068-ZWTT-10-2 | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.11 | Yes | e3 | Yes | EAR99 | PGA SOCKET | 8536.69.40.40 | 2.54 mm | compliant | 1 A | 68 | RECTANGULAR | 1 inch | 0.193 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | WIRE WRAP | 1000VAC V | 0.1 mm | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | PGA68 | 10X10 | ||
![]() ICA-324-WGG-2-H Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | ICA-324-WGG-2-H | - | - | - | - | - | Obsolete | 5.84 | Yes | e4 | Yes | EAR99 | - | 8536.69.40.40 | - | compliant | - | 24 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | DIP24 | - | ||
![]() ICA-320-ZSTT-L-H Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | TIN OVER NICKEL | BRASS | SAMTEC INC | Samtec Inc | ICA-320-ZSTT-L-H | - | - | - | - | - | Obsolete | 5.84 | Yes | e3 | Yes | EAR99 | - | 8536.69.40.40 | - | not_compliant | - | 20 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP20 | - | ||
![]() ICA-422-SGG-H Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | GOLD OVER NICKEL | BRASS | SAMTEC INC | Samtec Inc | ICA-422-SGG-H | - | - | - | - | - | Obsolete | 5.84 | Yes | e4 | Yes | EAR99 | - | 8536.69.40.40 | - | not_compliant | - | 22 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | DIP22 | - | ||
![]() MHAS-145-ZNGT-15 Samtec, Inc. | In Stock | - | - | 2 Weeks | PLASTIC | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MHAS-145-ZN-GT-15 | MHAS | - | - | - | ROHS COMPLIANT | Active | 5.64 | Yes | e4 | Yes | - | LOW PROFILE | - | - | compliant | - | 145 | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | IC SOCKET | PGA145 | - | ||
![]() MPAS-124-ZWTT-13A-2 Samtec, Inc. | In Stock | - | - | - | POLYESTER | 1.3 inch | TIN OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-124-ZWTT-13A-2 | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.25 | Yes | e3 | Yes | EAR99 | PGA SOCKET | 8536.69.40.40 | 2.54 mm | compliant | 1 A | 124 | RECTANGULAR | 1.3 inch | 0.193 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | WIRE WRAP | 1000VAC V | 0.1 mm | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | PGA124 | 13X13 | ||
![]() ICA-316-WGG-2-H Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | GOLD OVER NICKEL | BRASS | SAMTEC INC | Samtec Inc | ICA-316-WGG-2-H | - | - | - | - | - | Obsolete | 5.84 | Yes | e4 | Yes | EAR99 | - | 8536.69.40.40 | - | not_compliant | - | 16 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | DIP16 | - | ||
![]() MVAS-068-ZWGT-10-3 Samtec, Inc. | In Stock | - | - | 2 Weeks | POLYESTER | 1 inch | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | MVAS-068-ZWGT-10-3 | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.11 | Yes | e4 | Yes | EAR99 | PGA SOCKET | 8536.69.40.40 | 2.54 mm | compliant | 1 A | 68 | RECTANGULAR | 1 inch | 0.193 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | WIRE WRAP | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA68 | 10X10 | ||
![]() MPAS-176-ZUGG-15 Samtec, Inc. | In Stock | - | - | - | BRASS | 1.5 inch | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-176-ZUGG-15 | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Obsolete | 5.63 | Yes | e4 | Yes | EAR99 | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | 2.54 mm | compliant | 1 A | 176 | RECTANGULAR | 1.5 inch | 0.175 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA176 | 15X15 | ||
![]() MSAS-191-ZWGG-18 Samtec, Inc. | In Stock | - | - | - | LIQUID CRYSTAL POLYMER | 1.8 inch | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MSAS-191-ZWGG-18 | - | STRAIGHT | 125 °C | -65 °C | - | Obsolete | 5.84 | Yes | e4 | Yes | EAR99 | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | 2.54 mm | compliant | 1 A | 191 | RECTANGULAR | 1.8 inch | 0.193 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | WIRE WRAP | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA191 | 18X18 | ||
![]() ICA-320-WGG-2-H Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | GOLD OVER NICKEL | BRASS | SAMTEC INC | Samtec Inc | ICA-320-WGG-2-H | - | - | - | - | - | Obsolete | 5.84 | Yes | e4 | Yes | EAR99 | - | 8536.69.40.40 | - | not_compliant | - | 20 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | DIP20 | - | ||
![]() MHAS-400-ZSTT-20 Samtec, Inc. | In Stock | - | - | - | - | - | TIN OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MHAS-400-ZSTT-20 | - | - | - | - | - | Active | 5.69 | Yes | e3 | Yes | EAR99 | PGA SOCKET | 8536.69.40.40 | - | compliant | - | 400 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | PGA400 | - | ||
![]() ICA-640-ZWGT-3-H Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | ICA-640-ZWGT-3-H | - | - | - | - | - | Obsolete | 5.84 | Yes | e3 | Yes | EAR99 | - | 8536.69.40.40 | - | compliant | - | 40 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP40 | - | ||
![]() MPAS-176-ZUGT-15 Samtec, Inc. | In Stock | - | - | - | BRASS | 1.5 inch | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-176-ZUGT-15 | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Obsolete | 5.62 | Yes | e4 | Yes | EAR99 | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | 2.54 mm | compliant | 1 A | 176 | RECTANGULAR | 1.5 inch | 0.175 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA176 | 15X15 | ||
![]() ICA-308-WGG-3-H Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | GOLD OVER NICKEL | BRASS | SAMTEC INC | Samtec Inc | ICA-308-WGG-3-H | - | - | - | - | - | Obsolete | 5.84 | Yes | e4 | Yes | EAR99 | - | 8536.69.40.40 | - | not_compliant | - | 8 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | DIP8 | - | ||
![]() ICA-648-ZSGT-L-H Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | ICA-648-ZSGT-L-H | - | - | - | - | - | Obsolete | 5.84 | Yes | e3 | Yes | EAR99 | - | 8536.69.40.40 | - | compliant | - | 48 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP48 | - | ||
![]() MVAS-088-ZS-ST-13 Samtec, Inc. | In Stock | - | - | - | GLASS FILLED POLYESTER | 1.3 inch | GOLD (10) OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | MVAS-088-ZSST-13 | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.11 | Yes | e4 | Yes | EAR99 | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | 2.54 mm | compliant | 1 A | 88 | RECTANGULAR | 1.3 inch | 0.175 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA88 | 13X13 | ||
![]() ICA-628-WGT-2-H Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | ICA-628-WGT-2-H | - | - | - | - | - | Obsolete | 5.84 | Yes | e3 | Yes | EAR99 | - | 8536.69.40.40 | - | compliant | - | 28 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP28 | - | ||
![]() MPAS-209-ZEGT-17 Samtec, Inc. | In Stock | - | - | 2 Weeks | BRASS | 1.7 inch | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-209-ZEGT-17 | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.25 | Yes | e4 | Yes | EAR99 | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | 2.54 mm | compliant | 1 A | 209 | RECTANGULAR | 1.7 inch | 0.372 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA209 | 17X17 | ||
![]() MVAS-121-ZSST-13A Samtec, Inc. | In Stock | - | - | - | GLASS FILLED POLYESTER | 1.3 inch | GOLD (10) OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | MVAS-121-ZSST-13A | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.11 | Yes | e4 | Yes | EAR99 | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | 2.54 mm | compliant | 1 A | 121 | RECTANGULAR | 1.3 inch | 0.175 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA121 | 13X13 |