- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Additional Feature | HTS Code | Terminal Pitch | Reach Compliance Code | Current Rating | Number of Contacts | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Device Socket Type | Device Type Used On | Contact Configuration |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSAS-273-ZSGT-21 Samtec, Inc. | In Stock | - | - | - | LIQUID CRYSTAL POLYMER | 2.1 inch | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MSAS-273-ZSGT-21 | - | STRAIGHT | 125 °C | -65 °C | - | Obsolete | 5.84 | Yes | e3 | Yes | EAR99 | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | 2.54 mm | compliant | 1 A | 273 | RECTANGULAR | 2.1 inch | 0.175 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | PGA273 | 21X21 | ||
![]() MVAS-169-JGT-17 Samtec, Inc. | In Stock | - | - | 2 Weeks | GLASS FILLED POLYESTER | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MVAS-169-J-GT-17 | MVAS | - | - | - | ROHS COMPLIANT | Active | 5.22 | Yes | e3 | Yes | - | PGA SOCKET | - | - | compliant | - | 169 | - | - | - | - | - | - | - | - | - | TIN OVER NICKEL; TIN OVER COPPER | IC SOCKET | PGA169 | - | ||
![]() MPAS-180-ZSTT-15A Samtec, Inc. | In Stock | - | - | - | - | - | TIN OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-180-ZSTT-15A | - | - | - | - | - | Active | 5.69 | Yes | e3 | Yes | EAR99 | PGA SOCKET | 8536.69.40.40 | - | compliant | - | 180 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | PGA180 | - | ||
![]() MPAS-085-ZAGT-11 Samtec, Inc. | In Stock | - | - | - | BRASS | 1.1 inch | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-085-ZAGT-11 | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Obsolete | 5.63 | Yes | e4 | Yes | EAR99 | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | 2.54 mm | not_compliant | 1 A | 85 | RECTANGULAR | 1.1 inch | 0.17 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA85 | 11X11 | ||
![]() MPAS-068-ZHGG-11 Samtec, Inc. | In Stock | - | - | - | POLYESTER | 1.1 inch | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-068-ZHGG-11 | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.25 | Yes | e4 | Yes | EAR99 | LOW PROFILE | 8536.69.40.40 | 2.54 mm | compliant | 1 A | 68 | RECTANGULAR | 1.1 inch | 0.553 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA68 | 11X11 | ||
![]() ICA-632-AGG-H Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | ICA-632-AGG-H | - | - | - | - | - | Obsolete | 5.84 | Yes | e4 | Yes | EAR99 | - | 8536.69.40.40 | - | compliant | - | 32 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | DIP32 | - | ||
![]() MPAS-068-ZWGG-11-2 Samtec, Inc. | In Stock | - | - | - | POLYESTER | 1.1 inch | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-068-ZWGG-11-2 | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.69 | Yes | e4 | Yes | EAR99 | PGA SOCKET | 8536.69.40.40 | 2.54 mm | compliant | 1 A | 68 | RECTANGULAR | 1.1 inch | 0.193 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | WIRE WRAP | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA68 | 11X11 | ||
![]() MPAS-180-ZUGG-14 Samtec, Inc. | In Stock | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-180-ZUGG-14 | - | - | - | - | - | Active | 5.69 | Yes | e4 | Yes | EAR99 | PGA SOCKET | 8536.69.40.40 | - | compliant | - | 180 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA180 | - | ||
![]() MPAS-169-ZWTT-17-3 Samtec, Inc. | In Stock | - | - | 2 Weeks | POLYESTER | 1.7 inch | TIN OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-169-ZWTT-17-3 | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.25 | Yes | e3 | Yes | EAR99 | PGA SOCKET | 8536.69.40.40 | 2.54 mm | compliant | 1 A | 169 | RECTANGULAR | 1.7 inch | 0.193 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | WIRE WRAP | 1000VAC V | 0.1 mm | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | PGA169 | 17X17 | ||
![]() ICA-320-WTT-H Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | TIN OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | ICA-320-WTT-H | - | - | - | - | - | Obsolete | 5.84 | Yes | e3 | Yes | EAR99 | - | 8536.69.40.40 | - | compliant | - | 20 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP20 | - | ||
![]() MVAS-084-ZSGG-11C-L Samtec, Inc. | In Stock | - | - | - | POLYESTER | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MVAS-084-ZSGG-11C-L | - | - | - | - | ROHS COMPLIANT | Active | 5.25 | Yes | e4 | Yes | EAR99 | - | 8536.69.40.40 | - | compliant | - | 84 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA84 | - | ||
![]() MPAS-180-ZWGT-15A-2 Samtec, Inc. | In Stock | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-180-ZWGT-15A-2 | - | - | - | - | - | Active | 5.69 | Yes | e4 | Yes | EAR99 | PGA SOCKET | 8536.69.40.40 | - | compliant | - | 180 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA180 | - | ||
![]() ICA-318-ZSGT-H Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | GOLD OVER NICKEL | BRASS | SAMTEC INC | Samtec Inc | ICA-318-ZSGT-H | - | - | - | - | - | Obsolete | 5.84 | Yes | e3 | Yes | EAR99 | - | 8536.69.40.40 | - | not_compliant | - | 18 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP18 | - | ||
![]() MPAS-068-ZWTT-10-3 Samtec, Inc. | In Stock | - | - | 2 Weeks | GLASS FILLED POLYESTER | - | TIN OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-068-ZW-TT-10-3 | MPAS | - | - | - | ROHS COMPLIANT | Active | 5.2 | Yes | e3 | Yes | - | PGA SOCKET | - | - | compliant | - | 68 | - | - | - | - | - | - | - | - | - | TIN OVER NICKEL (50) | IC SOCKET | PGA68 | - | ||
![]() ICA-628-ZWTT-3-H Samtec, Inc. | In Stock | - | - | 2 Weeks | - | - | TIN OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | ICA-628-ZWTT-3-H | - | - | - | - | - | Obsolete | 5.84 | Yes | e3 | Yes | EAR99 | - | 8536.69.40.40 | - | compliant | - | 28 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP28 | - | ||
![]() MPAS-181-ZE-GG-15 Samtec, Inc. | In Stock | - | - | - | BRASS | 1.5 inch | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-181-ZEGG-15 | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.25 | Yes | e4 | Yes | EAR99 | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | 2.54 mm | compliant | 1 A | 181 | RECTANGULAR | 1.5 inch | 0.372 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA181 | 15X15 | ||
![]() MVAS-084-ZUGT-11C Samtec, Inc. | In Stock | - | - | - | GLASS FILLED POLYESTER | 1.1 inch | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MVAS-084-ZUGT-11C | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.25 | Yes | e3 | Yes | EAR99 | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | 2.54 mm | compliant | 1 A | 84 | RECTANGULAR | 1.1 inch | 0.175 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | PGA84 | 11X11 | ||
![]() MHAS-361-ZSST-19 Samtec, Inc. | In Stock | - | - | - | - | - | GOLD (10) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MHAS-361-ZSST-19 | - | - | - | - | - | Active | 5.69 | Yes | e4 | Yes | EAR99 | PGA SOCKET | 8536.69.40.40 | - | compliant | - | 361 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA361 | - | ||
![]() MPAS-084-ZWGT-10-2 Samtec, Inc. | In Stock | - | - | - | POLYESTER | 1 inch | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-084-ZWGT-10-2 | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.69 | Yes | e4 | Yes | EAR99 | PGA SOCKET | 8536.69.40.40 | 2.54 mm | compliant | 1 A | 84 | RECTANGULAR | 1 inch | 0.193 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | WIRE WRAP | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA84 | 10X10 | ||
![]() MPAS-084-ZW-GT-11-B Samtec, Inc. | In Stock | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-084-ZWGT-11B | - | - | - | - | - | Active | 5.69 | Yes | e4 | Yes | EAR99 | PGA SOCKET | 8536.69.40.40 | - | compliant | - | 84 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA84 | - |