- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Additional Feature | HTS Code | Terminal Pitch | Reach Compliance Code | Current Rating | Number of Contacts | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Device Socket Type | Device Type Used On | Contact Configuration |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRF21085 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC39-1710-G4 Yamaichi Electronics Co Ltd | In Stock | - | Datasheet | POLYETHERSULFONE | - | - | - | YAMAICHI ELECTRONICS CO LTD | - | - | - | Contact Manufacturer | - | - | - | EAR99 | - | 8536.69.40.40 | - | unknown | - | 17 | - | - | - | - | - | - | - | - | - | - | IC SOCKET | ZIP17 | - | ||
![]() IC160-0324-2001 Yamaichi Electronics Co Ltd | In Stock | - | Datasheet | THERMOPLASTIC | 0.767 inch | SN-PB | CU ALLOY | YAMAICHI ELECTRONICS CO LTD | STRAIGHT | 85 °C | -55 °C | Contact Manufacturer | - | - | - | EAR99 | - | 8536.69.40.40 | - | unknown | 1 A | 32 | - | 0.669 inch | 0.181 inch | BELLOWED TYPE | 500000000 Ω | - | - | 250VAC V | - | TIN OVER NICKEL | IC SOCKET | PLCC32 | 7X9 | ||
![]() 10193D Micro Dimensional Products Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 309-50484 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC275-02011 Yamaichi Electronics Co Ltd | In Stock | - | Datasheet | POLYETHERIMIDE | - | - | - | YAMAICHI ELECTRONICS CO LTD | - | - | - | Contact Manufacturer | - | - | - | EAR99 | - | 8536.69.40.40 | - | unknown | - | 20 | - | - | - | - | - | - | - | - | - | - | IC SOCKET | BGA20 | - | ||
![]() SIP-1X14-014B Amphenol FCi | In Stock | - | Datasheet | POLYPHENYLENE SULFIDE | - | TIN LEAD (150) OVER NICKEL (50) | BERYLLIUM COPPER | FCI | - | - | - | Obsolete | No | e0 | - | EAR99 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | unknown | - | 14 | - | - | - | - | - | - | - | - | - | TIN LEAD | IC SOCKET | SIP14 | - | ||
![]() 1816-AG111D TE Connectivity | In Stock | - | Datasheet | POLYESTER | 0.8 inch | AU ON NI | CU ALLOY | TE CONNECTIVITY LTD | STRAIGHT | 105 °C | -55 °C | Obsolete | No | - | - | EAR99 | - | 8536.69.40.40 | 2.54 mm | compliant | 3 A | 16 | RECTANGULAR | 0.4 inch | 0.18 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.3051181102362205 mm | - | IC SOCKET | DIP16 | - | ||
![]() PZ4782A-274M-21 Foxconn | In Stock | - | Datasheet | - | - | GOLD OVER PALLADIUM NICKEL | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | Obsolete | - | e4 | - | EAR99 | - | 8536.69.40.40 | - | unknown | - | 478 | - | - | - | - | - | - | - | - | - | GOLD OVER PALLADIUM NICKEL | IC SOCKET | BGA478 | - | ||
![]() PZ60413-013-T Foxconn | In Stock | - | Datasheet | POLYETHYLENE | 2.12 inch | AU | CU ALLOY | HON HAI PRECISION INDUSTRY CO LTD | STRAIGHT | 105 °C | -40 °C | Obsolete | - | e3 | - | EAR99 | 94V-0 | 8536.69.40.40 | - | unknown | - | 604 | RECTANGULAR | 2.327 inch | 0.222 inch | RND PIN-SKT | 800000000 Ω | 0.05 inch | SURFACE MOUNT | 360VAC V | - | TIN | IC SOCKET | PGA604 | - | ||
![]() IC120-0524-107 Yamaichi Electronics Co Ltd | In Stock | - | Datasheet | POLYPHENYLENE SULFIDE | 1.181 inch | AU ON NI | BE-CU | YAMAICHI ELECTRONICS CO LTD | STRAIGHT | 170 °C | -40 °C | Contact Manufacturer | - | - | - | EAR99 | LIVE-BUG TYPE | 8536.69.40.40 | - | unknown | - | 52 | - | 1.181 inch | 0.76 inch | BELLOWED TYPE | 1000000000 Ω | - | SOLDER | 700VAC V | - | - | IC SOCKET | PLCC52 | 13X13 | ||
![]() 3-1470048-2 TE Connectivity | In Stock | - | Datasheet | GLASS FILLED POLYETHYLENE | - | TIN OVER NICKEL | PHOSPHOR BRONZE | TYCO ELECTRONICS AMP | - | - | - | Obsolete | No | e3 | - | EAR99 | UL94V-0 | 8536.69.40.40 | - | unknown | - | 32 | - | - | - | - | - | - | - | - | - | TIN OVER NICKEL | IC SOCKET | PLCC32 | - | ||
![]() 70.92.0.024.0002 FINDER SpA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICE-486-S-TT 3M Interconnect | In Stock | - | Datasheet | POLYESTER | - | - | - | ROBINSON NUGENT INC | - | - | - | Transferred | - | - | No | EAR99 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | unknown | - | 48 | - | - | - | - | - | - | - | - | - | - | IC SOCKET | DIP48 | - | ||
![]() CICO-486-S8A-T 3M Interconnect | In Stock | - | Datasheet | POLYESTER | - | - | - | 3M ELECTRONIC PRODUCTS DIVISION | - | - | - | Obsolete | - | - | - | EAR99 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | unknown | - | 48 | - | - | - | - | - | - | - | - | - | - | IC SOCKET | DIP48 | - | ||
![]() IC39-2304-G4 Yamaichi Electronics Co Ltd | In Stock | - | Datasheet | POLYETHERSULFONE | 1.732 inch | - | - | YAMAICHI ELECTRONICS CO LTD | STRAIGHT | 170 °C | -40 °C | Active | - | - | - | EAR99 | - | 8536.69.40.40 | 2.54 mm | unknown | - | 23 | STAGGERED | 0.354 inch | 0.453 inch | BELLOWED TYPE | 1000000000 Ω | 0.1 inch | SOLDER | 700VAC V | 0.08661417322834647 mm | - | IC SOCKET | ZIP23 | STAGGERED | ||
![]() IC120-0284-108 Yamaichi Electronics Co Ltd | In Stock | - | Datasheet | POLYPHENYLENE SULFIDE | 0.906 inch | AU ON NI | BE-CU | YAMAICHI ELECTRONICS CO LTD | STRAIGHT | 170 °C | -40 °C | Contact Manufacturer | - | - | - | EAR99 | LIVE-BUG TYPE | 8536.69.40.40 | - | unknown | - | 28 | - | 0.906 inch | 0.709 inch | BELLOWED TYPE | 1000000000 Ω | - | SOLDER | 700VAC V | - | - | IC SOCKET | PLCC28 | 7X7 | ||
![]() PZ49505-2141-02 Foxconn | In Stock | - | Datasheet | THERMOPLASTIC | 1.523 inch | AU-PD-NI ON NI | CU ALLOY | HON HAI PRECISION INDUSTRY CO LTD | STRAIGHT | 105 °C | - | Obsolete | - | - | - | EAR99 | FRAMELESS, CLOCKWISE TO LOCK | 8536.69.40.40 | - | unknown | 1 A | 495 | RECTANGULAR | 1.618 inch | 0.152 inch | RND PIN-SKT | 1000000000 Ω | 0.05 inch | SURFACE MOUNT | 250VAC V | - | TIN/LEAD | IC SOCKET | BGA495 | - | ||
![]() PLCC-28-SMT-TT 3M Interconnect | In Stock | - | Datasheet | PLASTIC | 0.7 inch | TIN (100) OVER NICKEL (50) | PHOSPHOR BRONZE | ROBINSON NUGENT INC | STRAIGHT | 105 °C | -55 °C | Transferred | - | e3 | No | EAR99 | UL 94V-0 | 8536.69.40.40 | - | unknown | - | 28 | - | 0.7 inch | 0.2 inch | BELLOWED TYPE | 1000000000 Ω | - | SURFACE MOUNT | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | PLCC28 | 7X7 | ||
![]() 916730-3 TE Connectivity | In Stock | - | Datasheet | POLYPHENYLENE | 2.46 inch | GOLD (30) | COPPER ALLOY | TE CONNECTIVITY LTD | STRAIGHT | 85 °C | -55 °C | Obsolete | No | e0 | - | EAR99 | LOW PROFILE PGA SOCKET, UL 94V-0 | 8536.69.40.40 | 2.54 mm | unknown | 1 A | 321 | STAGGERED | 1.91 inch | 0.21 inch | RND PIN-SKT | 1000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.05 mm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | IC SOCKET | PGA321 | 19X19 |