- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Additional Feature | HTS Code | Terminal Pitch | Reach Compliance Code | Current Rating | Number of Contacts | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Device Socket Type | Device Type Used On | Contact Configuration |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IC201-1004-016 Yamaichi Electronics Co Ltd | In Stock | - | Datasheet | POLYETHERIMIDE | 1.531 inch | AU ON NI | BE-CU | YAMAICHI ELECTRONICS CO LTD | STRAIGHT | 170 °C | -40 °C | - | Contact Manufacturer | - | - | EAR99 | WITHOUT PROTECTION KEY | 8536.69.40.40 | 1.2954 mm | unknown | - | 100 | STAGGERED | 1.295 inch | 0.65 inch | BELLOWED TYPE | 1000000000 Ω | 0.026 inch | SOLDER | 700VAC V | - | - | IC SOCKET | QFP100 | - | ||
![]() 1473938-1 TE Connectivity | In Stock | - | Datasheet | LIQUID CRYSTAL POLYMER | - | GOLD FLASH | COPPER ALLOY | TYCO ELECTRONICS AMP | - | - | - | - | Obsolete | No | e0 | EAR99 | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | unknown | - | 370 | - | - | - | - | - | - | - | - | - | TIN LEAD OVER NICKEL | IC SOCKET | PGA370 | - | ||
![]() 3114 12 VP15 Lumberg Connect GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-799278-1 TE Connectivity | In Stock | - | Datasheet | - | 1.949 inch | AU ON NI | BE-CU | TE CONNECTIVITY LTD | STRAIGHT | 105 °C | -55 °C | - | Obsolete | - | - | EAR99 | ZIG-ZAG PGA IC SOCKETS | 8536.69.40.40 | 2.54 mm | unknown | - | 370 | STAGGERED | 1.949 inch | 0.154 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VDC V | 0.05 mm | GOLD OVER NICKEL | IC SOCKET | PGA370 | 19X19 | ||
![]() 2-916783-9 TE Connectivity | In Stock | - | Datasheet | THERMOPLASTIC | 2.038 inch | AU ON NI | CU ALLOY | TE CONNECTIVITY LTD | STRAIGHT | 85 °C | -55 °C | - | Obsolete | No | - | EAR99 | - | 8536.69.40.40 | 2.54 mm | compliant | - | 370 | STAGGERED | 2.538 inch | 0.315 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.05 mm | - | IC SOCKET | PGA370 | 19X19 | ||
![]() DBCPLCC84 Dubilier | In Stock | - | Datasheet | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 1.445 inch | NOT SPECIFIED | NOT SPECIFIED | DUBILIER | STRAIGHT | 105 °C | -45 °C | - | Contact Manufacturer | Yes | - | EAR99 | - | 8536.69.40.40 | - | unknown | 1 A | 84 | - | 1.445 inch | 0.327 inch | BELLOWED TYPE | 1000000000 Ω | - | SOLDER | 600VAC V | - | - | IC SOCKET | PLCC84 | 21X21 | ||
![]() IC120-0444-506 Yamaichi Electronics Co Ltd | In Stock | - | Datasheet | POLYPHENYLENE SULFIDE | 1.102 inch | AU ON NI | BE-CU | YAMAICHI ELECTRONICS CO LTD | STRAIGHT | 170 °C | -40 °C | - | Contact Manufacturer | - | - | EAR99 | LIVE-BUG TYPE | 8536.69.40.40 | - | unknown | - | 44 | - | 1.102 inch | 0.76 inch | BELLOWED TYPE | 1000000000 Ω | - | SOLDER | 700VAC V | - | - | IC SOCKET | PLCC44 | 11X11 | ||
![]() PZ94026-3166-01F Foxconn | 9999 | - | Datasheet | THERMOPLASTIC | 2.014 inch | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | STRAIGHT | 110 °C | -55 °C | LEAD FREE | Active | - | - | EAR99 | STANDARD: 94V-0 | 8536.69.40.40 | - | unknown | - | 940 | RECTANGULAR | 1.893 inch | 0.244 inch | RND PIN-SKT | 1000000000 Ω | 0.05 inch | SURFACE MOUNT | 650VAC V | - | NOT APPLICABLE | IC SOCKET | BGA940 | 31X31 | ||
![]() IC274-07834 Yamaichi Electronics Co Ltd | In Stock | - | Datasheet | POLYETHERIMIDE | - | - | - | YAMAICHI ELECTRONICS CO LTD | - | - | - | - | Contact Manufacturer | - | - | EAR99 | - | 8536.69.40.40 | - | unknown | - | 78 | - | - | - | - | - | - | - | - | - | - | IC SOCKET | BGA78 | - | ||
![]() IC91-2003-G4-MF Yamaichi Electronics Co Ltd | In Stock | - | Datasheet | POLYETHERSULFONE | - | - | - | YAMAICHI ELECTRONICS CO LTD | - | - | - | - | Contact Manufacturer | - | - | EAR99 | - | 8536.69.40.40 | - | unknown | - | 20 | - | - | - | - | - | - | - | - | - | - | IC SOCKET | DIP20 | - | ||
![]() 5916716-3 TE Connectivity | In Stock | - | Datasheet | PLASTIC | - | NOT SPECIFIED | COPPER ALLOY | TYCO ELECTRONICS AMP | - | - | - | ROHS COMPLIANT | Obsolete | Yes | e3 | EAR99 | UL94V-0, LOW PROFILE | 8536.69.40.40 | - | unknown | - | 321 | - | - | - | - | - | - | - | - | - | TIN OVER NICKEL | IC SOCKET | PGA321 | - | ||
![]() PZ47827-274M-41 Foxconn | 9999 | - | Datasheet | - | - | GOLD (15) | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | Obsolete | - | e4 | EAR99 | - | 8536.69.40.40 | - | unknown | - | 478 | - | - | - | - | - | - | - | - | - | GOLD (15) | IC SOCKET | BGA478 | - | ||
![]() PLCC-20P-T-SMT-P Amphenol FCi | In Stock | - | Datasheet | POLYPHENYLENE SULFIDE | 0.6 inch | - | - | FCI | STRAIGHT | - | - | - | Obsolete | - | e3 | EAR99 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | unknown | - | 20 | - | 0.6 inch | 0.175 inch | BELLOWED TYPE | - | - | - | - | - | TIN (150) OVER NICKEL | IC SOCKET | PLCC20 | 5X5 | ||
![]() IC189-0202-038 Yamaichi Electronics Co Ltd | In Stock | - | Datasheet | GLASS FILLED POLYETHERIMIDE/GLASS FILLED POLYETHERSULFONE | 0.268 inch | AU ON NI | BE-CU | YAMAICHI ELECTRONICS CO LTD | STRAIGHT | 150 °C | -40 °C | - | Active | - | - | EAR99 | - | 8536.69.40.40 | 0.65 mm | unknown | - | 20 | RECTANGULAR | 0.24 inch | - | BELLOWED TYPE | - | 0.026 inch | SURFACE MOUNT | - | - | GOLD OVER NICKEL | IC SOCKET | SSOP20 | RECTANGLE | ||
![]() DS4-QU-01P-18-00AH Degson Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3CSFP91-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC274-196119 Yamaichi Electronics Co Ltd | In Stock | - | Datasheet | POLYETHERIMIDE | - | - | - | YAMAICHI ELECTRONICS CO LTD | - | - | - | - | Contact Manufacturer | - | - | EAR99 | - | 8536.69.40.40 | - | unknown | - | 196 | - | - | - | - | - | - | - | - | - | - | IC SOCKET | BGA196 | - | ||
![]() C9308-E16-R Accuride International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 619-20-AA-B.1 Eaton Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC235-0442-215 Yamaichi Electronics Co Ltd | In Stock | - | Datasheet | POLYETHERIMIDE | 1.039 inch | AU ON NI | BE-CU | YAMAICHI ELECTRONICS CO LTD | STRAIGHT | 150 °C | -40 °C | - | Contact Manufacturer | - | - | EAR99 | - | 8536.69.40.40 | 1.6002 mm | unknown | - | 44 | - | 0.795 inch | - | BELLOWED TYPE | 1000000000 Ω | 0.031 inch | SOLDER | 700VAC V | 0.1/0.4200787401574803 mm | GOLD OVER NICKEL | IC SOCKET | TSOP44 | - |