- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 110-83-320-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 20 (2 x 10) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | - | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | 150V | - | - | Straight | - | 10.1mm | 1A | 0.100 2.54mm | 100V | - | - | 20 | Tin | - | - | 3.175mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 7.62 mm | - | - | 1400VAC V | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 25.3mm | 10.1mm | 29.5μin 0.75μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | ||
![]() ICA-324-SST Samtec Inc. | In Stock | - | - | 3 Weeks | - | Through Hole | Through Hole | - | - | Polyester, Glass Filled | - | 24 (2 x 12) | Beryllium Copper | Brass | Gold | Copper | Polyester | - | -55°C~105°C | Tube | 2008 | ICA | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | Female | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | Straight | - | 10.03mm | 1A | 0.100 2.54mm | - | - | - | 24 | Tin | RECTANGULAR | 0.395 inch | - | - | MACHINE SCREW | 10mOhm | 5GOhm | 7.62 mm | 0.1 inch | 1A | 1000VAC V | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 4.44mm | 30.48mm | - | 10.0μin 0.25μm | - | UL94 V-0 | No | ROHS3 Compliant | - | - | ||
![]() ICO-324-MGT Samtec Inc. | In Stock | - | - | 3 Weeks | - | Through Hole | Through Hole | - | - | Polyester, Glass Filled | - | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Tube | - | ICO | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | Female | LOW PROFILE | 8536.69.40.40 | - | 1A | - | Straight | - | - | - | 0.100 2.54mm | - | - | - | 24 | Tin | RECTANGULAR | 0.395 inch | - | 0.05 inch | MACHINE SCREW | 10mOhm | 5000000000Ohm | - | 0.1 inch | - | 1400VAC V | 0.3 mm | 0.108 2.74mm | 0.100 2.54mm | Open Frame | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | ROHS3 Compliant | - | - | ||
![]() 08-2513-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 8 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 8 (2 x 4) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Bulk | 2007 | Lo-PRO®file, 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | - | LOW PROFILE; UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 8 | Tin | RECTANGULAR | 0.3 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Connector | - | 42 | Polysulfone (PSU), Glass Filled | 453.59237g | 42 (2 x 21) | Beryllium Copper | Beryllium Copper | Gold | Copper | - | - | -55°C~125°C | Tube | 2000 | Textool™ | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 42 | 150°C | -55°C | - | Female | - | - | - | 1A | 2.54mm | - | - | - | 1A | 0.100 2.54mm | - | - | - | 42 | Gold | - | - | - | - | - | 15mOhm | 1GOhm | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 24-3518-10H Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | 105°C | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 24 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 24 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | 0.3 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 12-6503-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 12 (2 x 6) | Beryllium Copper | Phosphor Bronze | Gold | - | - | - | -55°C~105°C | Bulk | 2006 | 503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 12 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 12 | Tin | - | - | 9.144mm | - | - | - | - | - | - | - | - | - | 0.360 9.14mm | 0.100 2.54mm | Closed Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 36-3573-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Nickel | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | - | 36 (2 x 18) | Beryllium Nickel | Beryllium Nickel | Nickel Boron | - | - | - | - | Bulk | 2005 | 57 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 36 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 36 | Nickel Boron | - | - | 2.794mm | - | - | - | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | - | - | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 06-6513-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 6 (2 x 3) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 6 | - | - | 2 | - | LOW PROFILE; UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 6 | Tin | RECTANGULAR | 0.7 inch | 3.175mm | - | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 32-6572-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | - | 32 (2 x 16) | Beryllium Copper | Beryllium Copper | Tin | - | - | 200°C | - | Bulk | 2005 | 57 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 32 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 2.19 inch | - | 32 | - | RECTANGULAR | 0.9 inch | 2.794mm | 0.47 inch | SQ PIN-SKT | - | 1000000000Ohm | - | 0.1 inch | - | 1000VAC V | 0.6 mm | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 24-C300-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 24 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Bulk | 2007 | EJECT-A-DIP™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 1.49 inch | 2.54mm | 24 | Tin | RECTANGULAR | 0.7 inch | 3.175mm | - | RND PIN-SKT | - | 1000000000Ohm | - | 0.1 inch | - | 1000VAC V | 0.6 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | LCC | 68 | Polyphenylene Sulfide (PPS), Glass Filled | 453.59237g | 68 (4 x 17) | Beryllium Copper | Beryllium Copper | Gold | Copper | Polyphenylene | - | -55°C~105°C | Tray | 2001 | OEM | - | - | Active | 1 (Unlimited) | Solder | - | CLCC | 68 | 105°C | -55°C | - | Female | - | - | - | 1A | 2.54mm | Straight | - | 30.7mm | 1A | 0.100 2.54mm | - | - | - | 68 | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | 0.100 2.54mm | Closed Frame | 8.7mm | 30.7mm | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 18-3518-101 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 18 (2 x 9) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 18 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 0.9 inch | 2.54mm | 18 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | - | RND PIN-SKT | - | - | - | 0.1 inch | - | - | 0.3 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 24-1518-00 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | 24 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | 105°C | - | Bulk | 2006 | 518 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 24 | Tin | RECTANGULAR | - | 3.175mm | 0.1 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 24-C182-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Through Hole | - | 24 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2006 | EJECT-A-DIP™ | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | - | LATCHED, UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 1.49 inch | - | 24 | - | RECTANGULAR | 0.7 inch | 1.016mm | - | RND PIN-SKT | - | 1000000000Ohm | - | 0.1 inch | - | 1000VAC V | 0.6 mm | 0.040 1.02mm | 0.100 2.54mm | Closed Frame | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 181-PLS15003-16 Aries Electronics | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | Beryllium Copper | Beryllium Copper | Gold | - | - | - | -65°C~200°C | Bulk | 2016 | PLS | - | - | Obsolete | 1 (Unlimited) | Solder | - | PGA, ZIF (ZIP) | - | 200°C | -65°C | - | - | - | - | - | 1A | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Nickel Bronze | - | - | 3.175mm | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | - | - | - | 30.0μin 0.76μm | 50.0μin 1.27μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 42-6573-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | - | 42 (2 x 21) | Beryllium Copper | Beryllium Copper | Tin | - | - | 200°C | - | Bulk | 2005 | 57 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 42 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 2.69 inch | - | 42 | - | RECTANGULAR | 0.9 inch | 2.794mm | 0.47 inch | SQ PIN-SKT | - | 1000000000Ohm | - | 0.1 inch | - | 1000VAC V | 0.6 mm | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 15-0513-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 15 (1 x 15) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2006 | 0513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 15 | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 15 | - | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 22-4513-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 22 (2 x 11) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | 22 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 22 | Tin | RECTANGULAR | 0.5 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | 0.4 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 50-9513-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 50 (2 x 25) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.9 (22.86mm) Row Spacing | 50 | - | - | 2 | - | LOW PROFILE; UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 5 inch | 2.54mm | 50 | - | RECTANGULAR | 1 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | 0.9 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - |