- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 48-6508-20 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 48 (2 x 24) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 48 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 4.8 inch | 2.54mm | 48 | Tin | RECTANGULAR | 0.7 inch | 9.144mm | 0.193 inch | RND PIN-SKT | - | - | 0.1 inch | - | 0.6 mm | 0.360 9.14mm | 0.100 2.54mm | Open Frame | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 18-3508-212 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 18 | - | - | 2 | - | STACKABLE | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 0.9 inch | 2.54mm | 18 | - | RECTANGULAR | 0.4 inch | 12.7mm | 0.19 inch | RND PIN-SKT | - | - | 0.1 inch | - | 0.3 mm | 0.500 12.70mm | 0.100 2.54mm | Open Frame | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 42-6571-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Nickel | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 42 (2 x 21) | Beryllium Nickel | Beryllium Nickel | Nickel Boron | - | - | 200°C | - | Bulk | 2005 | 57 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 42 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 2.69 inch | - | 42 | Nickel Boron | RECTANGULAR | 0.9 inch | 2.794mm | 0.47 inch | SQ PIN-SKT | - | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.6 mm | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | - | - | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 08-8350-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 8 (2 x 4) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 8 | - | - | - | 3.556mm | - | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 14-8402-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 14 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 14 | - | - | - | 3.556mm | - | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 16-8550-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 16 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 16 | - | - | - | 3.556mm | - | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 20-3508-201 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 20 | - | - | 2 | - | STACKABLE | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 1 inch | 2.54mm | 20 | Tin | RECTANGULAR | 0.4 inch | 9.144mm | 0.19 inch | RND PIN-SKT | - | - | 0.1 inch | - | 0.3 mm | 0.360 9.14mm | 0.100 2.54mm | Open Frame | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 10-8440-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 10 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 10 | - | - | - | 3.556mm | - | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 32-0501-20 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 32 (1 x 32) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | -55°C~105°C | Bulk | 2006 | 501 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | SIP | 32 | 105°C | -55°C | 1 | - | - | - | - | 1A | 2.54mm | - | - | - | 1A | 0.100 2.54mm | - | - | 2.54mm | - | Tin | - | - | 10.668mm | - | - | - | - | - | - | - | 0.420 10.67mm | 0.100 2.54mm | - | - | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 540-88-052-24-008 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | 52 (4 x 13) | Phosphor Bronze | Phosphor Bronze | Tin | Bronze | Polyphenylene | - | - | Bulk | 2008 | 540 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | PLCC | - | 125°C | -55°C | - | Female | - | 8536.69.40.40 | 150V | - | - | Straight | - | 25.7mm | 1A | 0.050 1.27mm | 100V | - | - | 52 | - | - | - | 3.0988mm | - | - | 20mOhm | 1GOhm | - | - | - | 0.122 3.10mm | 0.100 2.54mm | Closed Frame | 7.7mm | 25.7mm | - | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 02-1518-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 2 | Polyamide (PA46), Nylon 4/6, Glass Filled | 2 (1 x 2) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2006 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 0.1 inch | 2.54mm | 2 | - | RECTANGULAR | - | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | - | 0.1 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 20-4518-10T Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | 20 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 20 | Tin | - | - | 3.175mm | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 22-0518-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 22 | Polyamide (PA46), Nylon 4/6, Glass Filled | 22 (1 x 22) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 2.2 inch | 2.54mm | 22 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 16-8700-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 16 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | - | - | 16 | - | RECTANGULAR | 0.395 inch | 3.556mm | 0.74 inch | SQ PIN-SKT | - | - | 0.1 inch | - | 0.3 mm | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | - | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 08-2511-11 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 8 (2 x 4) | Phosphor Bronze | Phosphor Bronze | Gold | - | - | - | -55°C~125°C | Bulk | 2006 | 511 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | 8 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | 0.45 inch | 2.54mm | 8 | - | RECTANGULAR | - | 3.81mm | 0.3 inch | SQ PIN-SKT | - | - | 0.1 inch | - | - | 0.150 3.81mm | 0.100 2.54mm | Closed Frame | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 20-3518-111 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2006 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 20 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 1 inch | 2.54mm | 20 | - | RECTANGULAR | 0.4 inch | 3.175mm | - | RND PIN-SKT | - | - | 0.1 inch | - | 0.3 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 22-0508-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 22 | Polyamide (PA46), Nylon 4/6 | 22 (1 x 22) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | - | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 2.2 inch | 2.54mm | 22 | - | RECTANGULAR | - | 9.144mm | - | RND PIN-SKT | - | - | - | - | - | 0.360 9.14mm | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 40-3574-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 40 (2 x 20) | Beryllium Copper | Beryllium Copper | Gold | - | - | - | - | Bulk | 2005 | 57 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 40 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 40 | - | - | - | 2.794mm | - | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 48-6574-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 48 (2 x 24) | Beryllium Copper | Beryllium Copper | Gold | Copper | - | 150°C | - | Bulk | 2005 | 57 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 48 | - | - | - | - | STANDARD: UL 94V-0 | - | - | 1A | - | - | 2.54mm | - | - | 0.100 2.54mm | - | - | - | 48 | - | RECTANGULAR | 0.9 inch | - | 0.47 inch | SQ PIN-SKT | - | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.6 mm | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 11.9mm | 76mm | 22.9mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | ||
![]() 361-PLS19001-12 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | Beryllium Copper | Gold | - | - | - | -65°C~125°C | Bulk | 2007 | PLS | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | PGA, ZIF (ZIP) | 361 | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 361 | Tin | - | - | 3.175mm | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - |