- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Number of Rows | Additional Feature | Current Rating (Amps) | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08-2820-90T Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | Polyamide (PA46), Nylon 4/6 | 8 (2 x 4) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | Bulk | 2013 | Vertisockets™ 800 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | 8 | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | 8 | - | - | - | 3.683mm | - | - | - | - | - | - | 0.145 3.68mm | 0.100 2.54mm | Closed Frame | - | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 48-6518-10T Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 48 (2 x 24) | Beryllium Copper | Brass | Gold | - | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 48 | 2 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 48 | Tin | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 16-0518-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 16 | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (1 x 16) | Beryllium Copper | Brass | Gold | - | - | - | Bulk | 2007 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | 1 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 16 | - | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 20-3513-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 20 | Polyamide (PA46), Nylon 4/6, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | -55°C~105°C | Bulk | 2015 | Lo-PRO®file, 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | LOW PROFILE; UL 94V-0 | - | 2.54mm | 3A | 0.100 2.54mm | 2 inch | - | 20 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | 0.1 inch | - | 0.3 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 16-1518-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 16 | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | - | - | - | Bulk | 2007 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | 2 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | 0.8 inch | 2.54mm | 16 | - | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | 0.1 inch | - | 0.1 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 21-0513-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 21 (1 x 21) | Beryllium Copper | Brass | Gold | - | - | - | Bulk | 2006 | 0513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 21 | 1 | STANDARD: UL 94V-0 | 3A | - | - | 0.100 2.54mm | - | 2.54mm | 21 | Tin | RECTANGULAR | - | - | - | RND PIN-SKT | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 39-0518-00 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 39 | Polyamide (PA46), Nylon 4/6, Glass Filled | 39 (1 x 39) | Beryllium Copper | Brass | Gold | - | - | - | Bulk | 2006 | 518 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | 1 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | 3.9 inch | 2.54mm | 39 | Tin | RECTANGULAR | - | 1.1684mm | - | RND PIN-SKT | - | - | - | - | 0.046 1.17mm | 0.100 2.54mm | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 24-3518-10M Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | 105°C | - | Bulk | 2006 | 518 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 24 | 2 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 24 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | 0.071 inch | RND PIN-SKT | - | 0.1 inch | - | 0.3 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 13-0513-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 13 (1 x 13) | Beryllium Copper | Brass | Gold | Copper | - | - | Bulk | 2006 | 0513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | 1 | STANDARD: UL 94V-0 | 3A | - | - | 0.100 2.54mm | - | 2.54mm | 13 | Tin | RECTANGULAR | - | - | - | RND PIN-SKT | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | 2.29mm | 33mm | 2.54mm | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | Lead Free | ||
![]() 10-1518-00 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 10 | Polyamide (PA46), Nylon 4/6, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | - | - | - | Bulk | 2006 | 518 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | 2 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | 0.5 inch | 2.54mm | 10 | Tin | RECTANGULAR | - | 3.175mm | 0.1 inch | RND PIN-SKT | - | 0.1 inch | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 14-1518-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 14 | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | - | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | 2 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 14 | Tin | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 30-6513-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 30 (2 x 15) | Beryllium Copper | Brass | Gold | - | - | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 30 | 2 | LOW PROFILE; UL 94V-0 | - | - | 3A | 0.100 2.54mm | 3 inch | 2.54mm | 30 | Tin | RECTANGULAR | 0.7 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | 0.1 inch | - | 0.6 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 30-6513-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 30 (2 x 15) | Beryllium Copper | Brass | Gold | - | - | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 30 | 2 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | 3 inch | 2.54mm | 30 | Tin | RECTANGULAR | 0.7 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | 0.1 inch | - | 0.6 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 18-3508-31 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 18 | 2 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | 1.8 inch | 2.54mm | 18 | - | RECTANGULAR | 0.4 inch | 12.7mm | 0.193 inch | RND PIN-SKT | - | 0.1 inch | - | 0.3 mm | 0.500 12.70mm | 0.100 2.54mm | Open Frame | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 40-6571-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS), Glass Filled | 40 (2 x 20) | Beryllium Copper | Beryllium Copper | Tin | - | 105°C | - | Bulk | 2005 | 57 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 40 | - | STANDARD: UL 94V-0 | - | 2.54mm | 1A | 0.100 2.54mm | 2.59 inch | - | 40 | - | RECTANGULAR | 0.9 inch | 2.794mm | 0.47 inch | SQ PIN-SKT | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.6 mm | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 39-0508-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 39 | Polyamide (PA46), Nylon 4/6 | 39 (1 x 39) | Beryllium Copper | Brass | Gold | - | - | -55°C~105°C | Bulk | 2006 | 508 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | - | 1 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | 3.9 inch | 2.54mm | 39 | - | RECTANGULAR | - | 9.144mm | - | RND PIN-SKT | - | - | - | - | 0.360 9.14mm | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 38-81250-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 38 (2 x 19) | Beryllium Copper | Brass | Gold | - | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 38 | - | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | - | 38 | - | - | - | 3.556mm | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 28-6556-31 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS), Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | 150°C | - | Bulk | 2006 | 6556 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 28 | - | STANDARD: UL 94V-0 | - | 2.54mm | 3A | 0.100 2.54mm | 1.99 inch | - | 28 | - | RECTANGULAR | 1.27 inch | 10.7442mm | 0.29 inch | RND PIN-SKT | - | 0.1 inch | - | 0.6 mm | 0.423 10.74mm | 0.100 2.54mm | Open Frame | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 48-3575-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS), Glass Filled | 48 (2 x 24) | Beryllium Copper | Beryllium Copper | Tin | - | - | - | Bulk | 2005 | 57 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 48 | - | STANDARD: UL 94V-0 | - | - | 1A | 0.100 2.54mm | - | - | 48 | - | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 40-C182-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 40 | Polyamide (PA46), Nylon 4/6, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | - | -55°C~105°C | Bulk | 2006 | EJECT-A-DIP™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 2 | LATCHED, UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 40 | Tin | RECTANGULAR | 0.7 inch | 1.016mm | - | RND PIN-SKT | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.6 mm | 0.040 1.02mm | 0.100 2.54mm | Closed Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - |