- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base/Housing Material | Body Orientation | Contact Finish Mating | Contact Materials | Mounting | Operating Temperature (Max.) | Termination Method | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Number of Rows | Gender | Additional Feature | Current Rating (Amps) | Terminal Pitch | Current Rating | Pitch - Mating | Pin Count | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Product Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 144-PLS15026-16 Aries Electronics | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | -65°C~200°C | Bulk | 2006 | PLS | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | PGA, ZIF (ZIP) | 144 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 144 | Nickel Bronze | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | - | 30.0μin 0.76μm | 50.0μin 1.27μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 144-PLS15026-12 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | -65°C~125°C | Bulk | 2006 | PLS | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | PGA, ZIF (ZIP) | 144 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 144 | Tin | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 48-6822-90C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 48 (2 x 24) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | -55°C~105°C | Bulk | 2006 | Vertisockets™ 800 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 48 | - | - | STANDARD: UL 94V-0 | - | 2.54mm | 3A | 0.100 2.54mm | - | 2.4 inch | - | 48 | Tin | RECTANGULAR | 0.7 inch | 3.556mm | 0.428 inch | RND PIN-SKT | - | 0.1 inch | - | 0.2 mm | 0.140 3.56mm | 0.100 2.54mm | Closed Frame | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 24-6573-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | Polyphenylene Sulfide (PPS), Glass Filled | 24 (2 x 12) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | 150°C | - | - | Bulk | 2005 | 57 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | - | - | - | STANDARD: UL 94V-0 | 1A | 2.54mm | - | 0.100 2.54mm | - | 1.79 inch | - | 24 | - | RECTANGULAR | 0.9 inch | - | 0.47 inch | SQ PIN-SKT | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.6 mm | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 42-6556-21 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS), Glass Filled | 42 (2 x 21) | Beryllium Copper | Brass | - | - | Gold | - | - | 150°C | - | - | Bulk | 2006 | 6556 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 42 | - | - | STANDARD: UL 94V-0 | - | 2.54mm | 3A | 0.100 2.54mm | - | 2.66 inch | - | 42 | - | RECTANGULAR | 1.27 inch | 7.1882mm | 0.29 inch | RND PIN-SKT | - | 0.1 inch | - | 0.6 mm | 0.283 7.19mm | 0.100 2.54mm | Open Frame | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 40-C182-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 40 | Polyamide (PA46), Nylon 4/6, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | -55°C~125°C | Bulk | 2013 | EJECT-A-DIP™ | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 2 | - | LATCHED, UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | - | - | 40 | - | RECTANGULAR | 0.7 inch | 1.016mm | - | RND PIN-SKT | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.6 mm | 0.040 1.02mm | 0.100 2.54mm | Closed Frame | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 42-3572-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS), Glass Filled | 42 (2 x 21) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | Bulk | 2005 | 57 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 42 | - | - | STANDARD: UL 94V-0 | - | - | 1A | 0.100 2.54mm | - | - | - | 42 | - | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 36-3574-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS), Glass Filled | 36 (2 x 18) | Beryllium Copper | Beryllium Copper | - | - | Tin | - | - | - | - | - | Bulk | 2005 | 57 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 36 | - | - | STANDARD: UL 94V-0 | - | - | 1A | 0.100 2.54mm | - | - | - | 36 | - | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 44-3570-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Nickel | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS), Glass Filled | 44 (2 x 22) | Beryllium Nickel | Beryllium Nickel | - | - | Nickel Boron | - | - | - | - | - | Bulk | 2005 | 57 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 44 | - | - | STANDARD: UL 94V-0 | - | - | 1A | 0.100 2.54mm | - | - | - | 44 | Nickel Boron | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 48-3572-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Nickel | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS), Glass Filled | 48 (2 x 24) | Beryllium Nickel | Beryllium Nickel | - | - | Nickel Boron | - | - | - | - | - | Bulk | 2005 | 57 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 48 | - | - | STANDARD: UL 94V-0 | - | - | 1A | 0.100 2.54mm | - | - | - | 48 | Nickel Boron | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 27-0508-30 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 27 | Polyamide (PA46), Nylon 4/6 | 27 (1 x 27) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | -55°C~105°C | Bulk | 2006 | 508 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | - | 1 | - | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 2.7 inch | 2.54mm | 27 | Tin | RECTANGULAR | - | 12.7mm | - | RND PIN-SKT | - | - | - | - | 0.500 12.70mm | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 08-2822-90C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 8 (2 x 4) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | -55°C~105°C | Bulk | 2007 | Vertisockets™ 800 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | 8 | - | - | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | - | - | 8 | Tin | - | - | 3.556mm | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 14-1508-30 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 14 | Polyamide (PA46), Nylon 4/6 | 14 (2 x 7) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | -55°C~105°C | Bulk | 2006 | 508 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | 2 | - | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 0.7 inch | 2.54mm | 14 | Tin | RECTANGULAR | - | 12.7mm | 0.193 inch | RND PIN-SKT | - | 0.1 inch | - | 0.1 mm | 0.500 12.70mm | 0.100 2.54mm | Closed Frame | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 32-C182-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Through Hole | 32 | Polyamide (PA46), Nylon 4/6, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | -55°C~125°C | Bulk | 2006 | EJECT-A-DIP™ | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 2 | - | LATCHED, UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 1.89 inch | 2.54mm | 32 | - | RECTANGULAR | 0.7 inch | 1.016mm | - | RND PIN-SKT | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.6 mm | 0.040 1.02mm | 0.100 2.54mm | Closed Frame | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 32-3572-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Nickel | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS), Glass Filled | 32 (2 x 16) | Beryllium Nickel | Beryllium Nickel | - | - | Nickel Boron | - | - | - | - | - | Bulk | 2005 | 57 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 32 | - | - | STANDARD: UL 94V-0 | - | - | 1A | 0.100 2.54mm | - | - | - | 32 | Nickel Boron | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 49505-0215 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | Polyamide 66 | Straight | - | Brass | Cable Mount | - | Solder | -40 to 80 °C | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.5 mm | - | - | - | - | - | ||
![]() 48-3554-10 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS), Glass Filled | 48 (2 x 24) | Beryllium Copper | Beryllium Copper | - | - | Tin | - | - | - | - | - | Bulk | 2005 | 55 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 48 | - | - | STANDARD: UL 94V-0 | - | - | 1A | 0.100 2.54mm | - | - | - | 48 | - | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 32-6508-312 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | -55°C~125°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 32 | 2 | - | STACKABLE | - | - | 3A | 0.100 2.54mm | - | 1.6 inch | 2.54mm | 32 | - | RECTANGULAR | 0.7 inch | 12.7mm | 0.19 inch | RND PIN-SKT | - | 0.1 inch | - | 0.6 mm | 0.500 12.70mm | 0.100 2.54mm | Open Frame | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 40-3503-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 40 (2 x 20) | Beryllium Copper | Phosphor Bronze | - | - | Gold | - | - | - | - | -55°C~125°C | Bulk | 2006 | 503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 40 | 2 | - | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 40 | - | - | - | 9.144mm | - | - | - | - | - | - | 0.360 9.14mm | 0.100 2.54mm | Closed Frame | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 32-C212-00 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32 | Polyamide (PA46), Nylon 4/6, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | -55°C~105°C | Bulk | 2006 | EJECT-A-DIP™ | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 2 | - | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 32 | Tin | - | - | 1.016mm | - | - | - | - | - | - | 0.040 1.02mm | 0.100 2.54mm | Closed Frame | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |