- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Terminal Pitch | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 116-83-316-41-003101 Preci-Dip | 6 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 16 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 16 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-87-320-41-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 20 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 121-83-316-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 16 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 121 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 8536.69.40.40 | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 0.797 inch | - | 16 | Tin | RECTANGULAR | 0.398 inch | 6.604mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | 0.2 mm | 0.260 6.60mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-87-432-41-004101 Preci-Dip | 32 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 32 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 32 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-83-650-41-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 50 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 50 (2 x 25) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 50 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-87-650-41-008101 Preci-Dip | 15 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 50 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 50 (2 x 25) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 50 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-83-640-41-007101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 40 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | 94V-0 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 40 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-83-652-41-003101 Preci-Dip | 15 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 52 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 52 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-87-650-41-009101 Preci-Dip | 6 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 50 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 50 (2 x 25) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 50 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-281-19-081101 Preci-Dip | 33 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 281 (19 x 19) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 150V | Straight | - | 48.26mm | 1A | 0.100 2.54mm | 100V | - | - | 281 | Tin | - | - | 3.175mm | - | - | 10mOhm | 10GOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 48.26mm | 29.5μin 0.75μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-83-650-41-008101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 50 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 50 (2 x 25) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 50 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-83-652-41-002101 Preci-Dip | 7 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 52 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 52 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 299-87-640-10-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 299 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 2 | 94V-0 | - | - | Right Angle | - | - | 1A | 0.100 2.54mm | - | - | - | 40 | Tin | RECTANGULAR | - | 3.2512mm | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | 0.128 3.24mm | 0.100 2.54mm | Closed Frame | - | Flash | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-83-652-41-013101 Preci-Dip | 33 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 52 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 52 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-83-650-41-011101 Preci-Dip | 33 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 50 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 50 (2 x 25) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 50 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 299-83-624-10-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 299 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 2 | 94V-0 | 8536.69.40.40 | - | Right Angle | - | - | 1A | 0.100 2.54mm | - | 1.196 inch | - | 24 | Tin | RECTANGULAR | - | 3.2512mm | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | - | 0.128 3.24mm | 0.100 2.54mm | Closed Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 299-87-630-10-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | 30 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 30 (2 x 15) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 299 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 1.496 inch | - | 30 | Tin | RECTANGULAR | - | 3.2512mm | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | - | 0.128 3.24mm | 0.100 2.54mm | Closed Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-83-652-41-011101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 52 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 52 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 06-3518-10 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Gold, Tin | Through Hole | Through Hole | 6 | Polyamide (PA46), Nylon 4/6, Glass Filled | 6 (2 x 3) | Beryllium Copper | Brass | Gold | - | - | 105°C | - | Bulk | 2007 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 6 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | - | RND PIN-SKT | - | - | 0.1 inch | - | 0.3 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 02-0503-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | 2 (1 x 2) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2003 | 0503 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | 2 | 1 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 2 | Tin | RECTANGULAR | - | 9.144mm | - | RND PIN-SKT | - | - | - | - | - | 0.360 9.14mm | 0.100 2.54mm | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 HB | - | ROHS3 Compliant | UL94 HB |