- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | Current Rating (Amps) | Pitch | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Mating Contact Pitch | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16-6621-30 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole, Bottom Entry; Through Board | - | 16 | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Phosphor Bronze | Phosphor Bronze | Tin | - | -55°C~105°C | Bulk | 2006 | 6621 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | 1.5A | 0.100 2.54mm | 0.85 inch | 2.54mm | 16 | - | RECTANGULAR | 0.9 inch | 3.81mm | 0.375 inch | SQ PIN-SKT | 0.1 inch | 0.9 mm | 0.150 3.81mm | 0.100 2.54mm | Closed Frame | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 19-0503-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | 19 (1 x 19) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2003 | 0503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | 19 | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 19 | - | RECTANGULAR | - | 12.7mm | - | RND PIN-SKT | - | - | 0.500 12.70mm | 0.100 2.54mm | - | 30.0ÎĽin 0.76ÎĽm | 10.0ÎĽin 0.25ÎĽm | UL94 HB | ROHS3 Compliant | UL94 HB | ||
![]() 34-3503-30 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 34 (2 x 17) | Beryllium Copper | Phosphor Bronze | Gold | - | -55°C~105°C | Bulk | 2006 | 503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 34 | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 34 | Tin | - | - | 12.7mm | - | - | - | - | 0.500 12.70mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09-71000-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 9 (1 x 9) | Phosphor Bronze | Phosphor Bronze | Tin | - | -55°C~105°C | Bulk | 2006 | 700 Elevator Strip-Line™ | - | - | Active | 1 (Unlimited) | Solder | - | SIP | 9 | 105°C | -55°C | 1 | - | 1.5A | 2.54mm | - | 1.5A | 0.100 2.54mm | - | 2.54mm | - | Tin | - | - | 3.81mm | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | Elevated | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 14-81250-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 14 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 14 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 14-8350-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 14 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 14 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 14-8490-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 14 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 14 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09-7500-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 9 (1 x 9) | Phosphor Bronze | Phosphor Bronze | Tin | - | -55°C~105°C | Bulk | 2006 | 700 Elevator Strip-Line™ | - | - | Active | 1 (Unlimited) | Solder | - | SIP | 9 | 105°C | -55°C | 2 | - | 1.5A | 2.54mm | - | 1.5A | 0.100 2.54mm | - | 2.54mm | - | Tin | - | - | 3.81mm | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | Elevated | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 14-8300-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 14 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 14 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 14-81040-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 14 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 14 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 30-3513-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 30 (2 x 15) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 30 | - | - | 2 | LOW PROFILE; UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | 3 inch | 2.54mm | 30 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | 0.165 inch | RND PIN-SKT | 0.1 inch | 0.3 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 14-8501-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 14 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 14 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 16-810-90TWR Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Polyamide (PA46), Nylon 4/6 | 16 (2 x 8) | Phosphor Bronze | Phosphor Bronze | Tin | 105°C | - | Bulk | 2006 | Vertisockets™ 800 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 16 | - | - | - | STANDARD: UL 94V-0 | - | - | 2.54mm | 1.5A | 0.100 2.54mm | 0.85 inch | - | 16 | - | RECTANGULAR | 0.39 inch | 3.683mm | 1.04 inch | SQ PIN-SKT | 0.1 inch | 0.3 mm | 0.145 3.68mm | 0.100 2.54mm | Closed Frame | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 14-8700-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 14 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 14 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 10-7600-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 10 (1 x 10) | Phosphor Bronze | Phosphor Bronze | Tin | - | -55°C~105°C | Bulk | 2006 | 700 Elevator Strip-Line™ | - | - | Active | 1 (Unlimited) | Solder | - | SIP | 10 | 105°C | -55°C | 2 | - | 1.5A | 2.54mm | - | 1.5A | 0.100 2.54mm | - | 2.54mm | - | Tin | - | - | 3.81mm | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | Elevated | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 14-8900-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 14 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 14 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 40-1518-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 40 | Polyamide (PA46), Nylon 4/6, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2006 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 40 | - | RECTANGULAR | - | 3.175mm | 0.165 inch | RND PIN-SKT | 0.1 inch | 0.1 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0ÎĽin 0.25ÎĽm | 10.0ÎĽin 0.25ÎĽm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 14-81250-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 14 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 14 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 24-6503-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 24 (2 x 12) | Beryllium Copper | Phosphor Bronze | Gold | - | -55°C~105°C | Bulk | 2006 | 503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 24 | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 24 | Tin | - | - | 9.144mm | - | - | - | - | 0.360 9.14mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 22-6503-30 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 22 (2 x 11) | Beryllium Copper | Phosphor Bronze | Gold | - | -55°C~105°C | Bulk | 2006 | 503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 22 | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 22 | Tin | - | - | 12.7mm | - | - | - | - | 0.500 12.70mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |