- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | Current Rating (Amps) | Pitch | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20-6621-30 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole, Bottom Entry; Through Board | - | 20 | Polyamide (PA46), Nylon 4/6, Glass Filled | 20 (2 x 10) | Phosphor Bronze | Phosphor Bronze | Tin | - | -55°C~105°C | Bulk | 2007 | 6621 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | 1.5A | 0.100 2.54mm | 1.05 inch | 2.54mm | 20 | - | RECTANGULAR | 0.9 inch | 3.81mm | 0.375 inch | SQ PIN-SKT | - | 0.1 inch | - | 0.9 mm | 0.150 3.81mm | 0.100 2.54mm | Closed Frame | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 13-0511-11 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 13 (1 x 13) | Phosphor Bronze | Phosphor Bronze | Gold | - | -55°C~125°C | Bulk | 2007 | 511 | - | - | Active | 1 (Unlimited) | Solder | - | SIP | 13 | 125°C | -55°C | 1 | - | 1A | 2.54mm | - | 1A | 0.100 2.54mm | - | 2.54mm | - | Gold | - | - | 3.81mm | - | - | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 25-0501-31 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 25 (1 x 25) | Phosphor Bronze | Phosphor Bronze | Gold | - | -55°C~125°C | Bulk | 2006 | 501 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | 25 | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | 1A | 0.100 2.54mm | 2.55 inch | 2.54mm | 25 | - | RECTANGULAR | - | 17.526mm | 0.26 inch | SQ PIN-SKT | - | - | - | - | 0.690 17.52mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 40-6503-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 40 (2 x 20) | Beryllium Copper | Phosphor Bronze | Gold | - | -55°C~105°C | Bulk | 2007 | 503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 40 | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 40 | Tin | - | - | 9.144mm | - | - | - | - | - | - | 0.360 9.14mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 28-6556-40 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2006 | 6556 | e3 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 28 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 28 | Tin | - | - | 4.572mm | - | - | - | - | - | - | 0.180 4.57mm | 0.100 2.54mm | Open Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 28-8375-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2007 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 28 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 28 | - | - | - | 3.556mm | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 28-8600-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 28 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 28 | - | - | - | 3.556mm | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 28-8670-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 28 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 28 | - | - | - | 3.556mm | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 28-8472-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 28 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 28 | - | - | - | 3.556mm | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 30-8950-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 30 (2 x 15) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 30 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 30 | - | - | - | 3.556mm | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 35-7360-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 35 (1 x 35) | Phosphor Bronze | Phosphor Bronze | Tin | - | -55°C~105°C | Bulk | 2007 | 700 Elevator Strip-Line™ | - | - | Active | 1 (Unlimited) | Solder | - | SIP | 35 | 105°C | -55°C | 2 | - | 1.5A | 2.54mm | - | 1.5A | 0.100 2.54mm | - | 2.54mm | - | Tin | - | - | 3.81mm | - | - | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | Elevated | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 24-C212-30 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Through Hole | - | 24 | Polyamide (PA46), Nylon 4/6, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | EJECT-A-DIP™ | e3 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | LATCHED, UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | 1.49 inch | 2.54mm | 24 | Tin | RECTANGULAR | 0.7 inch | 1.016mm | - | RND PIN-SKT | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.6 mm | 0.040 1.02mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 18-822-90T Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | - | Polyamide (PA46), Nylon 4/6 | 18 (2 x 9) | Phosphor Bronze | Phosphor Bronze | Tin | - | -55°C~105°C | Bulk | 2006 | Vertisockets™ 800 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 18 | - | - | - | STANDARD: UL 94V-0 | - | - | 2.54mm | 1.5A | 0.100 2.54mm | 0.95 inch | - | 18 | - | RECTANGULAR | 0.4 inch | 3.683mm | 0.58 inch | SQ PIN-SKT | - | 0.1 inch | - | 0.2 mm | 0.145 3.68mm | 0.100 2.54mm | Closed Frame | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 36-6575-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 36 (2 x 18) | Beryllium Copper | Beryllium Copper | Tin | 105°C | - | Bulk | 2005 | 57 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 36 | - | - | - | STANDARD: UL 94V-0 | - | - | 2.54mm | 1A | 0.100 2.54mm | 2.39 inch | - | 36 | - | RECTANGULAR | 0.9 inch | 2.794mm | 0.47 inch | SQ PIN-SKT | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.6 mm | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 48-6508-21 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 48 (2 x 24) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 48 | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | 4.8 inch | 2.54mm | 48 | - | RECTANGULAR | 0.7 inch | 9.144mm | 0.193 inch | RND PIN-SKT | - | 0.1 inch | - | 0.6 mm | 0.360 9.14mm | 0.100 2.54mm | Open Frame | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 28-1518-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 28 | Polyamide (PA46), Nylon 4/6, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | 105°C | - | Bulk | 2007 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | 1.4 inch | 2.54mm | 28 | Tin | RECTANGULAR | - | 3.175mm | 0.165 inch | RND PIN-SKT | - | 0.1 inch | - | 0.1 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 32-0518-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 32 | Polyamide (PA46), Nylon 4/6, Glass Filled | 32 (1 x 32) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 32 | Tin | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 14-8620-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | 14 | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Phosphor Bronze | Phosphor Bronze | Tin | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | 1A | 0.100 2.54mm | 0.75 inch | 2.54mm | 14 | - | RECTANGULAR | 0.395 inch | 3.556mm | 0.66 inch | SQ PIN-SKT | - | 0.1 inch | - | 0.3 mm | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 19-0518-00 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | 19 | Polyamide (PA46), Nylon 4/6, Glass Filled | 19 (1 x 19) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2006 | 518 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 19 | Tin | RECTANGULAR | - | 1.1684mm | - | RND PIN-SKT | - | - | - | - | 0.046 1.17mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 40-6518-01 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2006 | 518 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 40 | - | - | 2 | - | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | - | - | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |